- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Terminal Material | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Insulator Material | Interface Type | Manufacturer | Manufacturer Part Number | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Supply Voltage | Current Rating | Number of Outputs | Output Voltage | Output Type | Impedance | Output Current | Accessory Type | Max Input Voltage | Dropout Voltage | Product Type | Wire Size (AWG) | Input Bias Current | Product | Connection Type | Features | Compliance | Product Category | IP Rating | Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F400N12MNNP Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F400N12MNNP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | SMA Coaxial | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | 50ohm | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V420F133W03MSWX Omron | In Stock | - | - | - | - | Copper | - | Omron Automation and Safety | - | 1 | - | - | Polyolefin | RS-232, Ethernet, USB | Omron | - | - | - | V420F133W03MSWX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | 16AWG to 14AWG | - | Miniature Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V320F064N12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | V320F064N12MNNX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V320F064W03MNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | V320F064W03MNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V430F133M12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F133M12MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V420F081M12MSRP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | V420F081M12MSRP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V420F081W12MSWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | V420F081W12MSWX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V420F000M12MSWX Omron | 723 | - | - | - | 4 | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | V420F000M12MSWX | - | Compliant | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | 100 kΩ | 100 °C | -20 °C | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | No SVHC | ||
![]() V330F300W03MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP / IP | Omron | - | - | - | V330F300W03MNNX | - | - | MicroHawk | 50 V | MicroHawk 2.0 | 0.5 % | 50 ppm/°C | - | 7.41 Ω | 155 °C | -55 °C | Thin Film | Input Devices | 100 mW | - | - | 0.1 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | 550 µm | - | ||
![]() V320F081W50CNNP Omron | In Stock | - | - | - | 2 | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | V320F081W50CNNP | - | Compliant | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 450 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V430F133W12MSRX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F133W12MSRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F102W03MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F102W03MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F064M12MSWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F064M12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F300M03MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F300M03MNNX | - | Compliant | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | 85 °C | -40 °C | - | Input Devices | - | 350 mW | - | 0.18 A | 1 | 3.3 V | Fixed | - | 400 mA | - | 14 V | 180 mV | Input Devices | - | 120 µA | Industrial Ethernet Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F300M50CNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F300M50CNNP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F133W50CNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | V430F133W50CNNX | - | Non-Compliant | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V330F064W12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | Ethernet TCP / IP | Omron | - | - | - | V330F064W12MNNX | - | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | ||
![]() V420F300M12MSWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | PEI-Genesis | Bulk | V420F300M12MSWX | Active | - | MicroHawk | 5 VDC | * | - | - | - | - | - | - | - | Input Devices | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V420F000L12MSRX Omron | 772 | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | V420F000L12MSRX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 5 V | 650 mA | - | - | - | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Cable | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V320-WRX-2M Omron | 2072 | - | - | - | - | - | V320-WR | Omron Automation and Safety | - | 1 | F320, V320 | MicroHAWK V320-F Series | - | - | Fujikura, Formerly DDK | CE01-6A22-22SC-0 | Omron Automation and Safety | Box | V320WRX2M | Active | - | MicroHawk | - | MicroHAWK® | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | Converter | - | - | Input Devices | - | - | Accessories | - | - | - | Input Devices | - | - | - |