- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Base Product Number | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Handle Material | Interface Type | Manufacturer | Mfr | Package | Part # Aliases | Peak Pulse Power Dissipation | Pitch Spacing | Product Status | Qualification | Reverse Stand-off Voltage | Shaft Type | SVHC | Tradename | Voltage, Rating | Operating Temperature | Series | Connector Type | Type | Subcategory | Voltage - Supply | Ingress Protection | Current Rating | Termination Style | Contact Gender | Impedance | Power Dissipation | Illumination | Resolution | Product Type | Sensor Type | Connector Type A | Connector Type B | Light Source | Overall Length | Contact Configuration | Product | Features | Installation Distance | Safety Category | Compliance | Visual Field (Max) | Visual Field (Min) | Image Type | Handle Type | Scan Rate | Product Category | Shaft Diameter | IP Rating | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F000W50CNNX Omron | 652 | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000W50CNNX | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | SPDT | Industrial Ethernet Barcode Readers | Autofocus | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V430F133W12MSWP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F133W12MSWP | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | DPDT | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V420F190M12MSRP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F190M12MSRP | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | DPDT | Miniature Barcode Readers | Fixed Focus at 190 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V330F133M12MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP / IP | Omron | - | - | V330F133M12MNNP | - | - | - | - | - | - | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.1 A | - | - | - | 1W | - | - | Input Devices | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | - | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | Input Devices | - | IP40 | - | ||
![]() V420F400N12MSRX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F400N12MSRX | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | 3PDT | Miniature Barcode Readers | Fixed Focus at 400 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V430F190W03MSWP Omron | In Stock | - | - | Silver Plated Contacts | - | - | Omron Automation and Safety | Brass | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190W03MSWP | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | BNC Coaxial | - | Input Devices | - | - | 0.18 A | - | - | 50ohm | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V420F102W03MSRX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F102W03MSRX | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | Inter Series Coaxial | - | Input Devices | - | - | 650 mA | - | - | 50ohm | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V430F064W12MSRX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F064W12MSRX | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | Input Devices | - | HDMI A Socket | Mini DisplayPort Plug | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V430F000W03MSRP Omron | 779 | - | - | Silver Plated Contacts | - | - | Omron Automation and Safety | Brass | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000W03MSRP | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | BNC Coaxial | - | Input Devices | - | - | 0.18 A | - | - | 50ohm | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V430F300W03MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300W03MSWX | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V420F000N12MSWP Omron | 911 | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F000N12MSWP | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V430F050M03MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F050M03MSWX | - | - | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V420F000W03MNNX Omron | 642 | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F000W03MNNX | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | - | CATI, EN388 | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V420F190M03MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F190M03MSWX | 1.5kW | - | - | - | 30.8V | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V420F190M03MSRP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F190M03MSRP | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | Inter Series Coaxial | - | Input Devices | - | - | 650 mA | - | - | 50ohm | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - | ||
![]() V430F081W12MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F081W12MSWX | - | - | - | - | - | Round Shaft | No SVHC (16-Jan-2020) | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | 6.35mm | IP65 / IP67 | - | ||
![]() V320F133M03MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, USB | Omron | - | - | V320F133M03MNNP | - | - | - | - | - | Round Shaft | No SVHC (16-Jan-2020) | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | 6.35mm | IP40 | - | ||
![]() V320F050W50CNNX Omron | In Stock | - | - | Gold Plated Contacts | - | - | Omron Automation and Safety | Copper Alloy | 1 | - | RS-232, USB | Omron | - | - | V320F050W50CNNX | - | 2.54mm | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | - | IP40 | - | ||
![]() V430F000W03MSRX Omron | In Stock | - | - | - | Chassis Mount | V430-F000 | Omron Automation and Safety | - | 1 | Plastic | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | Omron Automation and Safety | Box | V430F000W03MSRX | - | - | Active | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | 0°C ~ 45°C | MicroHAWK® | - | Multi Code Reader | Input Devices | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 0.18 A | - | - | - | - | - | 0.4MP, 752 x 480 (360,960 Pixels) | Input Devices | CMOS | - | - | Integrated (Red) | - | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | Round Handle | - | Input Devices | - | IP65 / IP67 | - | ||
![]() V420F300W03MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | 1 | - | RS-232, Ethernet, USB | Omron | - | - | V420F300W03MNNX | - | - | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | - | IP54 | - |