- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Auxiliary contact type | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Connections | Contact Materials | Content | Description/Function | Dim | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Illuminated | Interface Type | Lock Mate Feature | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Part # Aliases | Product Status | Qualification | RoHS | RoHS-compliant | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Number of Rows | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Technology | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Actuator Type | Dielectric | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Durability | Accessory Type | Number of Poles | Resolution | Product Type | Operating Temperature Range | ESR | Sensor Type | Sensing Method | Connection Method | Light Source | Product | Connection Type | Features | Installation Distance | Compliance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320-F300N03M-NNX Omron | In Stock | - | - | Tin | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | Copper Alloy | - | RAST Automotive Terminals | - | - | 3000 | - | - | - | RS-232, USB | Locking Lance | TE Connectivity | - | - | + 105 C | - | - | - 55 C | Cable Mount / Free Hanging | - | - | - | - | - | - | V320F300N03MNNX | - | - | Details | - | MicroHawk | 0.018307 oz | - | 5 VDC | 17 AWG | 20 AWG | 17 AWG to 20 AWG | - | Reel | Standard Timer | - | - | - | - | - | - | 1 Row | Receptacle (Female) | - | Automotive Connectors | - | Socket | - | - | - | - | - | - | 450 mA | Crimp | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | Terminals | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Automotive Connectors | IP40 | - | - | - | - | ||
![]() V320F050M50CNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F050M50CNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V420F102M12MSRP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F102M12MSRP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V320-F050W03M-NNX Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F050W03MNNX | - | - | Not Applicable | - | MicroHawk | 0.639975 oz | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | Wrenches | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Wrenches | IP40 | - | - | - | - | ||
![]() V320-F050M03M-NNX Omron | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | - | - | 0805 | 2012 | Class 1 | - | - | - | - | - | - | 15000 | - | - | - | RS-232, USB | - | Vishay | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | V320F050M03MNNX | - | - | Details | - | MicroHawk | 0.000194 oz | 10 VDC | 5 VDC | - | - | - | - | MouseReel | VJ W1BC Basic Comm | 0.1 pF | Flexible (Soft) | - | - | - | - | - | - | 5.6 pF | Capacitors | - | - | - | - | - | - | - | - | 450 mA | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.6 mm | 2 mm | 1.25 mm | ||
![]() V320-F081N50C-NNP Omron | In Stock | - | - | - | - | 1206 (3216 metric) | - | - | Vishay / Vitramon | 0.33 nF | - | 1206 | 3216 | Class 2 | - | - | - | - | - | - | 15000 | - | - | - | RS-232, USB | - | Vishay | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | V320F081N50CNNP | - | - | Details | - | MicroHawk | 0.000952 oz | 100 VDC | 5 VDC | - | - | - | - | Reel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | - | - | - | - | - | 330 pF | Capacitors | - | - | - | - | - | - | - | - | 450 mA | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP40 | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() V430-F000M03M-NNX Omron | 830 | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Cornell Dubilier | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | V430F000M03MNNX | - | AEC-Q200 | Details | - | MicroHawk | - | 35 VDC | 4.75 VDC to 30 VDC | - | - | - | - | MouseReel | AVS | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | - | - | - | 0.18 A | SMD/SMT | - | - | 3.1 mm | - | 35 uA | 140 mA | - | - | - | - | Electrolytic Capacitors | - | 2.3 Ohms | - | - | - | - | General Purpose Electrolytic Capacitors | - | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | - | - | Aluminum Electrolytic Capacitors - SMD | IP65 / IP67 | 8 mm | 10 mm | 10.2 mm | 10.2 mm | ||
![]() V430-F300M03M-NNP Omron | In Stock | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Xicon | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | V430F300M03MNNP | - | - | Details | - | MicroHawk | 0.276768 oz | - | 4.75 VDC to 30 VDC | - | - | - | - | Bulk | PRM-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 10 kOhms | - | - | - | - | Resistors | 5 W | - | - | Wirewound | - | - | - | - | 0.18 A | Radial | - | - | 5 mm | 0.75 mm | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 155 C | - | - | - | - | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Wirewound Resistors - Through Hole | IP65 / IP67 | - | 25 mm | 12.5 mm | 9 mm | ||
![]() V430-W8LD-3M Omron | 2408 | - | - | - | - | - | - | V430-W8 | Altech | - | - | - | - | - | - | - | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | Not Illuminated | - | - | Altech | - | - | + 25 C | Omron Automation and Safety | - | 0 C | DIN Rail Mount | - | - | - | - | - | Box | V430W8LD3M | Active | - | Details | - | MicroHawk | - | - | 277 VAC | - | - | - | - | - | MA | - | - | - | Adjustable Trip | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | 20 A | Screw | Handle | - | - | - | - | - | - | Converter | 3 Pole | - | Miniature Circuit Breakers | - | - | - | - | - | - | Circuit Breakers | - | M12 to Flying Leads Cable | - | - | - | - | - | - | Circuit Breakers | - | - | 89.5 mm | 68 mm | 44 mm | ||
![]() V430-F064M03M-SRP Omron | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | Vishay / Vitramon | 10 nF | 10000 pF | 0805 | 2012 | Class 2 | - | - | - | - | - | - | 3000 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Vishay | - | - | + 150 C | - | - | - 55 C | - | - | - | - | - | - | - | V430F064M03MSRP | - | - | Details | - | MicroHawk | 0.000194 oz | 100 VDC | 4.75 VDC to 30 VDC | - | - | - | - | Reel | VJ COMM | 10 % | Standard | - | Commercial SMD MLCCs | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | - | - | - | - | 0.18 A | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | - | Fixed Focus at 64 mm | - | Take | - | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | IP65 / IP67 | - | 1.45 mm | 2 mm | 1.25 mm | ||
![]() V430-F000W03M-NNX Omron | 971 | - | - | - | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Xicon | - | - | + 235 C | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | V430F000W03MNNX | - | - | Details | - | MicroHawk | - | - | 350 V | - | - | - | - | Bulk | MO-RC | 5 % | - | 350 PPM / C | - | 1.3 Ohms | - | - | - | - | Resistors | 3 W | - | - | Metal Oxide | - | - | - | - | 0.18 A | Axial | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | - | - | - | - | Metal Oxide Film Resistors | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Metal Oxide Resistors | IP65 / IP67 | 5.5 mm | - | 16 mm | - | ||
![]() V430-F000L12M-SRX Omron | In Stock | - | - | - | Chassis Mount | - | 2 breakers,2 makers | V430-F000 | Omron Automation and Safety | - | - | - | - | - | Screws | - | 1pc(s) | - | (W x H x D) 135 x 240 x 204 mm | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | +55°C | - | Omron Automation and Safety | -25°C | - | - | 2-pin | 2 | 2 | 0 | 2 | Box | V430F000L12MSRX | Active | - | - | Yes | MicroHawk | 2.398629 oz | - | 24 VDC | - | - | - | 0°C ~ 45°C | - | MicroHawk 2.0 | - | - | - | 8 | - | - | - | - | - | Input Devices | - | - | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 5 → 30 V | 204mm | 0.18 A | - | - | - | - | - | - | - | 1000 0000 | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | - | - | CMOS | Autofocus | - | Integrated (Red) | Industrial Ethernet Barcode Readers | Cable | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | Monochrome | - | Input Devices | IP65 / IP67 | - | 240mm | - | 135mm | ||
![]() V430F400N12MSWX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F400N12MSWX | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 400 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F081M03MSWP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Cutler Hammer, Div of Eaton Corp | CB1633T120480GRAR5 | - | - | - | - | - | - | - | - | - | - | - | - | V430F081M03MSWP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F000L12MNNX Omron | 906 | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F000L12MNNX | - | - | - | - | MicroHawk | - | - | 24 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F081M12MSRP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Cutler Hammer, Div of Eaton Co | E59-M30A115C02-D1 | - | - | - | - | - | - | - | - | - | - | - | - | V430F081M12MSRP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F064M12MSRX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Cutler Hammer, Div of Eaton Corp | CB2033B120480G | - | - | - | - | - | - | - | - | - | - | - | - | V420F064M12MSRX | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V320F300M03MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | Cutler Hammer, Div of Eaton Corp | QA3033B480AR7 | - | - | - | - | - | - | - | - | - | - | - | - | V320F300M03MNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V420F064N12MSWP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064N12MSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V420F190M03MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | Miscellaneous | 151-0224-00 | - | - | - | - | - | - | - | - | - | - | - | - | V420F190M03MNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | Input Devices | IP54 | - | - | - | - |