- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance Tolerance | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Qualification | Tradename | Voltage, Rating | Series | Type | Capacitance | Current Rating | Product | Features | Compliance | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F064N12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F064N12MNNX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | Step Down | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F000N12M-SWP Omron Automation and Safety | In Stock | - | - | 10% | 1 | - | RS-232, Ethernet, USB | V420F000N12MSWP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 20 pF | 650 mA | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 mm | IP54 | ||
![]() V420-F064M12M-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M12MSWX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F050W12M-SRX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F050W12MSRX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F081W50C-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F081W50CNNP | MIL-PRF-20 | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 430 pF | 650 mA | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | 4.83 mm | 4.83 x 2.29 x 4.83 | IP54 | ||
![]() V430-F300M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M12MNNX | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-AM1 Omron Automation and Safety | 9 | - | - | - | 1 | F420, F430, V420, V430 | - | V430AM1 | - | MicroHawk | - | MicroHawk 2.0 | - | - | - | Accessories | 1/4-20 Camera Mounting Block Kit | - | - | - | - | ||
![]() V420-F064M12M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M12MNNP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F102M03M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F102M03MSRP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V330-F190W03M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP / IP | V330F190W03MNNP | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V320-F081N12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, USB | V320F081N12MNNX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | IP40 | ||
![]() V430-F064M03M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064M03MSWP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F000N12M-SRX Omron Automation and Safety | 642 | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MSRX | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F000N12M-RWX Omron Automation and Safety | 876 | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MRWX | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F300W12M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F300W12MSRP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F050W03M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W03MSWP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F190M03M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190M03MSRP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F064M12M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F064M12MSRP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F190W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F190W03MNNX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F190M12M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | V420F190M12MSWP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 |