- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base Product Number | Body Orientation | Brand | Built-in depth | Capacitance Tolerance | CoilResistance | Contact Materials | Degree of protection (IP), front side | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Height of the front | Insert Arrangement | Instruction Set Architecture | Interface Type | IO link master | Lens Dimensions | Manufacturer | Manufacturer Part Number | Mfr | Minimum Dropout Voltage | Mounting | Mounting Orientation | Number of buttons with LED | Number of colours of the display | Number of CPU Cores | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Package | Part # Aliases | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Relay Construction | Screen diagonal | Suitable for safety functions | Supplier Package | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Suppression Class | Termination Method | Tradename | Type of display | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With touch screen | Operating Temperature | Series | Temperature Coefficient | Connector Type | Resistance | Gender | Capacitance | Subcategory | Power Rating | Current Rating | Pin Count | Contact Gender | Lead Spacing | Impedance | Accessory Type | Viewing Angle | Illumination | Data Bus Width | Product Type | Operate Time | Reverse Voltage | Resistance Tolerance | Peak Wavelength | Contact Arrangement | Contact Configuration | Product | Features | Compliance | Product Category | Strain Relief | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F050M03M-SWP Omron Automation and Safety | In Stock | - | - | Gold | - | Straight | - | - | - | - | Iron-Nickel | - | 1 | - | - | - | - | 12-3 | - | RS-232, Ethernet, USB | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F050M03MSWP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | MicroHawk | - | - | 5 VDC | - | - | - | - | -55 to 125 °C | MicroHawk 2.0 | - | - | - | Plug | - | - | - | 650 mA | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | No | 64.45 mm | - | - | IP54 | ||
![]() V420-F081M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F081M50CNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | -55 to 135 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | 58.46 mm | - | - | IP54 | ||
![]() V420-F050M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F050M12MSRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | -55 to 120 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | 146.3 mm | - | - | IP54 | ||
![]() V420-F190M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | 2.4x2.4x0.9 mm | - | - | - | - | Surface Mount | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F190M50CSWX | - | - | - | - | - | - | - | - | - | - | PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | -40 to 100 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | 2 | - | - | - | - | 120 ° | - | - | - | - | 12 V | - | 643 nm | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | - | - | IP54 | ||
![]() V430-F064W03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F064W03MSRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | -20 to 60 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | 159.5 mm | - | - | IP65 / IP67 | ||
![]() V330-F300W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RISC | Ethernet TCP / IP | - | - | - | - | - | - | Surface Mount | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F300W50CNNX | - | - | - | - | - | - | - | - | - | - | TEBGA II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | - | - | -40 to 105 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 0.1 A | 620 | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | PowerQUICC II Pro | IP40 | ||
![]() V420-F190M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 20% | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F190M03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X1 / Y2 | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | 0.0033 uF | - | - | 650 mA | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | - | - | IP54 | ||
![]() V420-F190W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 225 Ohm | Silver Cadmium Oxide | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | 1.5 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F190W50CSWX | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | -55 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | SPST-NO | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | 32.51 mm | - | - | IP54 | ||
![]() V420-F081M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F081M03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | 56 pF | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | 4.57 mm | 4.57 x 2.03 x 2.03 | - | IP54 | ||
![]() V430-F050M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F050M12MSRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | ± 100ppm/°C | - | 750 mOhm | - | - | - | 500 mW | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | 3.1 mm | 2.6 mm | - | IP65 / IP67 | ||
![]() V430-F102W03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 10% | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F102W03MSRP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | 0.1 uF | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | IP65 / IP67 | ||
![]() V430-F081M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F081M50CSWX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | 0.01 uF | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | - | IP65 / IP67 | ||
![]() V430-F190M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 5% | - | - | - | 1 | - | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F190M50CNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | 0.0018 uF | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | IP65 / IP67 | ||
![]() NS050719A Omron | In Stock | - | - | - | - | - | - | 49 | - | - | - | IP65 | - | - | - | - | 142 | - | - | - | No | - | - | - | - | - | - | - | 10 | 4096 | - | 0 | 0 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 320 | 240 | 10 | - | - | - | No | No | No | No | No | No | - | 5.7 | No | - | 20.4 - 27.6 | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | TFT | DC | - | No | 195 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NS080011E Omron | In Stock | - | - | - | - | - | - | 42 | - | - | - | IP65 | - | - | - | - | 177 | - | - | - | No | - | - | - | - | - | - | - | 10 | 32768 | - | 1 | 0 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 640 | 480 | 10 | - | - | - | No | No | No | No | No | No | - | 8.4 | No | - | 20.4 - 27.6 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | - | - | - | TFT | DC | - | No | 232 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V320-WRX-2M Omron | 2072 | - | - | - | V320-WR | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | F320, V320 | MicroHAWK V320-F Series | - | - | - | - | - | - | Fujikura, Formerly DDK | CE01-6A22-22SC-0 | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | V320WRX2M | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | - | - | - | - | - | MicroHAWK® | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Converter | - | - | - | Input Devices | - | - | - | - | - | - | Accessories | - | - | Input Devices | - | - | - | - | - | ||
![]() V330F190W03MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | Ethernet TCP / IP | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F190W03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | Input Devices | - | 0.1 A | - | - | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | 3PDT | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | - | - | - | - | IP40 | ||
![]() V430F133W03MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F133W03MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | Intra Series Coaxial | - | - | - | Input Devices | - | 0.18 A | - | - | - | 75ohm | - | - | - | - | Input Devices | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | - | - | - | - | IP65 / IP67 | ||
![]() V330F300M03MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | - | Ethernet TCP / IP | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F300M03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | Input Devices | - | 0.1 A | - | - | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | - | - | SPDT | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | - | - | - | - | IP40 | ||
![]() V420F064W12MSRP Omron | In Stock | - | - | Gold Plated Contacts | - | - | Omron Automation and Safety | - | - | - | Brass | - | - | 1 | - | - | - | - | - | RS-232, Ethernet, USB | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064W12MSRP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | BNC Coaxial | - | - | - | Input Devices | - | 650 mA | - | - | - | 75ohm | - | - | - | - | Input Devices | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | - | - | - | - | IP54 |