- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | CoilResistance | Contact Materials | Factory Pack Quantity | I/O Voltage | Instruction Set Architecture | Intensity | Interface Type | LED Material | Lens Dimensions | Lens Shape Type | Maximum Forward Current | Maximum Operating Supply Voltage | Maximum Voltage Rating | Minimum Dropout Voltage | Minimum Operating Supply Voltage | Mounting | Mounting Orientation | Number of CPU Cores | Part # Aliases | Qualification | Relay Construction | Supplier Package | Termination Method | Tradename | Typical Operating Supply Voltage | Usage Level | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Current Rating | Pin Count | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Failure Rate | Lead Spacing | Interface | Operating Supply Current | Number of Ports | Viewing Angle | Program Memory Size | Manufacturer Size Code | Data Bus Width | Number of Turns | ESR | Operate Time | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Contact Arrangement | Product | Features | Compliance | Power Supply Type | Strain Relief | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F133M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | 20% | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | V430F133M12MNNP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 0.1 uF | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | IP65 / IP67 | ||
![]() V420-F133M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | V420F133M12MSWP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | 768 KB | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | - | e200 | IP54 | ||
![]() V320-F102N03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 1.8, 2.5, 3.3 V | RISC | - | RS-232, USB | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | V320F102N03MNNP | - | - | MAPBGA | - | MicroHawk | - | - | 5 VDC | - | 0 to 70 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 450 mA | 256 | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | ColdFire | IP40 | ||
![]() V320-F190M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | Thermoplastic | Straight | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | Cable Mount | - | - | V320F190M50CNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | Housing | - | 2 | Plug | - | - | 4.5000 mm | 450 mA | - | 4 POS | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | 25.33 mm | - | - | IP40 | ||
![]() V320-F081N03M-NNX Omron Automation and Safety | In Stock | - | - | Gold | - | Thermoplastic | Straight | - | - | - | Phosphor Bronze | 1 | - | - | - | RS-232, USB | - | - | - | - | - | 203 Vac | - | - | Surface Mount | - | - | V320F081N03MNNX | - | - | - | Solder | MicroHawk | - | - | 5 VDC | - | -55 to 85 °C | MicroHawk 2.0 | - | Card Edge | - | 2 | - | - | - | 1.2700 mm | 450 mA | - | 184 POS | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V430-F300W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | V430F300W50CNNX | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | - | - | IP65 / IP67 | ||
![]() V420-F300M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | V420F300M50CNNX | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 4.7 uF | - | - | 650 mA | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | 18 mm | 18 x 7.5 x 13.5 mm | - | IP54 | ||
![]() V430-F050M12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | V430F050M12MSRP | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | 100 ppm/°C | - | - | - | - | - | 0.25 W | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(Elec) Turns | - | - | - | - | - | 10 | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | 4.8 | 5.7 | - | IP65 / IP67 | ||
![]() V420-F133M12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | V420F133M12MSWX | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | SCI/SPI | - | - | - | 48 KB | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | - | S12 | IP54 | ||
![]() V430-F190M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | V430F190M03MNNX | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | - | - | IP65 / IP67 | ||
![]() V430-F000M03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | 5% | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | - | - | - | V430F000M03MSRX | - | - | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 100 pF | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | IP65 / IP67 | ||
![]() V420-F102W03M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | - | - | - | - | V420F102W03MSRX | MIL-PRF-55365/4 | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | 22 uF | - | - | 650 mA | - | - | - | - | - | B | - | - | - | - | - | - | F | - | - | 2.2 Ohm | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | 5.59 mm | 5.59 x 3.43 x 1.78 | - | IP54 | ||
![]() V430-F050M03M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | 3.3 V | RISC | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | - | - | - | Surface Mount | - | 1 | V430F050M03MSWP | - | - | MAPBGA | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.18 A | 256 | - | - | - | 1.2, 1.8, 2.5, 3.3 V | - | - | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | - | ColdFire | IP65 / IP67 | ||
![]() V330-F133W12M-NNP Omron Automation and Safety | In Stock | - | - | Tin | - | Polyamide 66 | Right Angle | - | - | - | Phosphor Bronze | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | - | - | - | - | Through Hole | - | - | V330F133W12MNNP | - | - | - | Screw | MicroHawk | - | - | 44 V to 57 V | 30 to 12, 30 AWG | - | MicroHawk 2.0 | - | Terminal Block | - | 1 | Receptacle | - | - | 5.0800 mm | 0.1 A | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | 25.4 mm | - | - | IP40 | ||
![]() V320-F081M12M-NNP Omron Automation and Safety | In Stock | - | - | Gold | 9 | Polyester | Straight | - | - | - | Phosphor Bronze | 1 | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | Through Hole | - | - | V320F081M12MNNP | - | - | - | Solder | MicroHawk | - | - | 5 VDC | - | -55 to 105 °C | MicroHawk 2.0 | - | D-Subminiature | - | - | Receptacle | - | - | 2.7400 mm | 450 mA | - | 9 POS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | 30.9 mm | - | - | IP40 | ||
![]() V330-F102M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | LIN Core System Basis Chip | - | - | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | 28 V | - | - | 4.5 V | Surface Mount | - | - | V330F102M12MNNX | - | - | HTSSOP | - | MicroHawk | 5, 9, 12, 15, 18, 24 V | Automotive grade | 44 V to 57 V | - | -40 to 125 °C | MicroHawk 2.0 | - | LIN Core System Basis Chip | - | - | - | - | - | - | 0.1 A | 32 | - | - | - | - | - | - | - | 0.075 mA | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Analog | - | - | - | - | IP40 | ||
![]() V320-F133M03M-NNX Omron Automation and Safety | In Stock | - | - | Gold | 4 | - | Right Angle | - | - | - | Copper Alloy | 1 | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | Through Hole | - | - | V320F133M03MNNX | - | - | - | Solder | MicroHawk | - | - | 5 VDC | - | -55 to 105 °C | MicroHawk 2.0 | - | Shielded Miniature Circular DIN | - | - | Receptacle | - | - | - | 450 mA | - | 4 POS | Socket | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | No | 14 mm | - | - | IP40 | ||
![]() V320-F190W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Chip LED | - | - | 1 | - | - | 280(Max) mcd | RS-232, USB | AlGaInP | 1.4x1.35x0.5 mm | Rectangular | 25 mA | - | - | - | - | Surface Mount | Top Mount | - | V320F190W50CNNP | - | - | Chip LED | - | MicroHawk | - | - | 5 VDC | - | -30 to 85 °C | MicroHawk 2.0 | - | Uni-Color | Yellow | - | - | - | - | - | 450 mA | 2 | - | - | - | - | - | - | - | - | - | 160 ° | - | - | - | - | - | - | 12 V | - | 1 | - | 591 nm | 588 nm | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 | ||
![]() V330-F190M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 62 Ohm | Gold/Nickel-Silver | 1 | - | - | - | Ethernet TCP / IP | - | - | - | - | - | - | 0.5 Vdc | - | Through Hole | - | - | V330F190M12MNNX | - | Non-Latching | DIP | - | MicroHawk | - | - | 44 V to 57 V | - | -40 to 85 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | - | - | - | - | - | DPDT | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | 29 mm | - | - | IP40 | ||
![]() V320-F300M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | RS-232, USB | - | - | - | - | - | - | - | - | - | - | - | V320F300M12MNNP | - | - | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | IP40 |