- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | For Use With | Instruction Set Architecture | Interface Type | Maximum Data Rate | Mounting | Number of Channels per Chip | Number of CPU Cores | Part # Aliases | Standard Supported | Supplier Package | Termination Method | Tradename | Transmitter and Receiver FIFO Counter | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Series | Type | Gender | Capacitance | Pitch | Current Rating | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Data Bus Width | Screening Level | Product | Features | Compliance | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F000M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 9 | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F000M12MNNX | - | - | - | MicroHawk | - | - | - | 5 VDC | - | MicroHawk 2.0 | D-Subminiature | - | - | - | 650 mA | - | 9 POS | - | - | - | - | 1 | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-WUB-1M Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | F420, V420 | - | - | - | - | - | - | V420WUB1M | - | - | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | USB Breakout Cable | - | - | - | - | - | ||
![]() V330-F081W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP / IP | - | - | - | - | V330F081W12MNNP | - | - | - | MicroHawk | - | - | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | 1.6 x 0.81 x 0.9 | - | IP40 | ||
![]() V330-F102W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP / IP | - | - | - | - | V330F102W50CNNP | - | - | - | MicroHawk | - | - | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | 0.1 A | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | 16 Bit | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | IP40 | ||
![]() V320-F190W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, USB | 5 Mbps | Surface Mount | 2 | - | V320F190W50CNNX | IrDA/RS232/RS485 | HVQFN EP | - | MicroHawk | No | - | Industrial grade | 5 VDC | -40 to 95 °C | MicroHawk 2.0 | - | - | - | - | 450 mA | 32 | - | - | 1.8 V | - | 2 mA | - | - | - | Industrial | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V420-F050W03M-SWP Omron Automation and Safety | In Stock | - | - | Gold | - | PCT (Polychlorinated Terphenyl) | Straight | - | - | Bronze | 1 | - | - | RS-232, Ethernet, USB | - | Surface Mount | - | - | V420F050W03MSWP | - | - | Solder | MicroHawk | - | - | - | 5 VDC | -65 to 125 °C | MicroHawk 2.0 | - | Receptacle | - | 2.5400 mm | 650 mA | - | - | Black | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V320-F081W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2% | - | - | 1 | - | - | RS-232, USB | - | - | - | - | V320F081W50CNNP | - | - | - | MicroHawk | - | - | - | 5 VDC | - | MicroHawk 2.0 | - | - | 0.0015 uF | - | 450 mA | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | IP40 | ||
![]() V420-F000M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RISC | RS-232, Ethernet, USB | - | Surface Mount | - | 1 | V420F000M12MSWP | - | TEBGA II | - | MicroHawk | - | - | - | 5 VDC | 0 to 105 °C | MicroHawk 2.0 | - | - | - | - | 650 mA | 620 | - | - | - | - | - | - | - | 32 Bit | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | PowerQUICC II Pro | IP54 | ||
![]() V430-F000W12M-NNP Omron Automation and Safety | 770 | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F000W12MNNP | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F102M03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F102M03MSWX | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.0082 uF | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | 3.2 mm | 3.2 x 1.6 | - | IP65 / IP67 | ||
![]() V430-F102M03M-SWP Omron Automation and Safety | In Stock | - | - | - | - | Nylon | Straight | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Cable Mount | - | - | V430F102M03MSWP | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | -65 to 105 °C | MicroHawk 2.0 | - | Receptacle | - | 2.5400 mm | 0.18 A | - | - | Green | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | 15.24 mm | - | - | IP65 / IP67 | ||
![]() V430-F050M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F050M12MNNP | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | -65 to 150 °C | MicroHawk 2.0 | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F190W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F190W50CNNP | - | - | - | MicroHawk | - | - | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | CAN/I2C/SCI/SPI | - | - | 512 KB | 32 Bit | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F081W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F081W12MNNP | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F000W50C-SWX Omron Automation and Safety | 507 | - | - | - | - | - | - | - | Audio Processor | - | 1 | - | - | Serial I2C/SPI | - | Surface Mount | - | 2 | V420F000W50CSWX | - | LQFP | - | MicroHawk | - | - | Commercial grade | 5 VDC | 0 to 70 °C | MicroHawk 2.0 | - | - | - | - | 650 mA | 80 | - | - | - | Serial I2C/SPI | - | - | - | - | Commercial | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F000L12M-SRX Omron Automation and Safety | 981 | - | - | - | - | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | V430F000L12MSRX | - | - | - | MicroHawk | - | 2.398629 oz | - | 24 VDC | - | MicroHawk 2.0 | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F133M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F133M12MSRX | - | - | - | MicroHawk | - | - | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | CAN/I2C/SCI/SPI | - | - | 64 KB | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F050M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | Surface Mount | - | - | V420F050M50CNNP | - | LQFP EP | - | MicroHawk | - | - | - | 5 VDC | -40 to 125 °C | MicroHawk 2.0 | Octal Valve Controller | - | - | - | 650 mA | 64 | - | - | 14.5, 15.5 V | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-AM5 Omron Automation and Safety | 2792 | - | - | - | - | - | - | - | - | - | 1 | F420, F430, V420, V430 | - | - | - | - | - | - | V430AM5 | - | - | - | MicroHawk | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | MS-4 / Mini to V/F4XX-F Adapter Plate | - | - | - | - | - | ||
![]() V420-F050M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | - | - | - | V420F050M12MSWP | - | - | - | MicroHawk | - | - | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 |