Filters
  • Series
  • Part # Aliases
  • Product
  • Tradename
  • IP Rating
  • Current Rating
  • Voltage, Rating
  • Compliance
  • Interface Type
  • Features
  • Factory Pack Quantity
  • Manufacturer

Attribute column

Manufacturer

Omron Human Machine Interface (HMI)

View Mode:
1548 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Capacitance Tolerance

Factory Pack Quantity

For Use With

Interface Type

Part # Aliases

Tradename

Voltage, Rating

Operating Temperature

Series

Capacitance

Current Rating

Interface

Program Memory Size

Family

Product

Features

Compliance

Product Length

Product Width

Device Core

IP Rating

V430-AM7
V430-AM7

Omron Automation and Safety

In Stock

-

-

-

1

F420, F430, V420, V430

-

V430AM7

MicroHawk

-

-

MicroHawk 2.0

-

-

-

-

-

Accessories

QX / Vision HAWK to V/F4XX-F Adpater Plate

-

-

-

-

-

V420-F300W03M-SRX
V420-F300W03M-SRX

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, Ethernet, USB

V420F300W03MSRX

MicroHawk

5 VDC

-

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

-

-

-

IP54

V430-F081M12M-NNP
V430-F081M12M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F081M12MNNP

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

-

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V430-ALR
V430-ALR

Omron Automation and Safety

In Stock

-

-

-

1

F420, F430, V420, V430

-

V430ALR

MicroHawk

-

-

MicroHawk 2.0

-

-

-

-

-

Accessories

Red Light Installation Kit

-

-

-

-

-

V420-F050M12M-NNP
V420-F050M12M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, Ethernet, USB

V420F050M12MNNP

MicroHawk

5 VDC

-

MicroHawk 2.0

-

650 mA

I2C/SCI/SPI

32 Kb

-

Miniature Barcode Readers

Fixed Focus at 50 mm

EN55024, EN55032, IEC62471

-

-

S08

IP54

V430-WQK-3M
V430-WQK-3M

Omron Automation and Safety

731

-

-

-

1

F430, V430

-

V430WQK3M

MicroHawk

-

-

MicroHawk 2.0

-

-

-

-

-

Accessories

Camera to QX-1 Interconnect Cables with USB Keyboard Wedge Breakout

-

-

-

-

-

V430-F064N12M-SWX
V430-F064N12M-SWX

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F064N12MSWX

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V430-F081M12M-SWX
V430-F081M12M-SWX

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F081M12MSWX

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

-

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V430-F081M12M-SRP
V430-F081M12M-SRP

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F081M12MSRP

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

-

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V420-F064M12M-SRX
V420-F064M12M-SRX

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, Ethernet, USB

V420F064M12MSRX

MicroHawk

5 VDC

-

MicroHawk 2.0

-

650 mA

-

-

-

Miniature Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

-

IP54

V420-F190W50C-NNX
V420-F190W50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, Ethernet, USB

V420F190W50CNNX

MicroHawk

5 VDC

-

MicroHawk 2.0

-

650 mA

-

-

Heat Shrink Tubing

Miniature Barcode Readers

Fixed Focus at 190 mm

EN55024, EN55032, IEC62471

-

-

-

IP54

V430-F133W50C-SWX
V430-F133W50C-SWX

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F133W50CSWX

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 133 mm

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V320-F050W12M-NNP
V320-F050W12M-NNP

Omron Automation and Safety

In Stock

-

-

10%

1

-

RS-232, USB

V320F050W12MNNP

MicroHawk

5 VDC

-

MicroHawk 2.0

0.22 uF

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

3.2 mm

3.2 x 2.5 x 0.94 mm

-

IP40

V430-F400N12M-NNX
V430-F400N12M-NNX

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

V430F400N12MNNX

MicroHawk

4.75 VDC to 30 VDC

-55 to 175 °C

MicroHawk 2.0

-

0.18 A

-

-

-

Industrial Ethernet Barcode Readers

Fixed Focus at 400 mm

EN55024, EN55032, IEC62471

-

-

-

IP65 / IP67

V320-F081N50C-NNX
V320-F081N50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, USB

V320F081N50CNNX

MicroHawk

5 VDC

-

MicroHawk 2.0

-

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

-

IP40

V330-F064M03M-NNP
V330-F064M03M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP / IP

V330F064M03MNNP

MicroHawk

44 V to 57 V

-

MicroHawk 2.0

-

0.1 A

-

-

-

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

-

-

-

IP40

V330-F300M03M-NNP
V330-F300M03M-NNP

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP / IP

V330F300M03MNNP

MicroHawk

44 V to 57 V

-

MicroHawk 2.0

-

0.1 A

-

-

-

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

-

-

-

IP40

V320-F050W50C-NNX
V320-F050W50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

-

RS-232, USB

V320F050W50CNNX

MicroHawk

5 VDC

-

MicroHawk 2.0

-

450 mA

-

-

-

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

-

IP40

V330-F050W50C-NNX
V330-F050W50C-NNX

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP / IP

V330F050W50CNNX

MicroHawk

44 V to 57 V

-

MicroHawk 2.0

-

0.1 A

-

-

-

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

-

-

-

IP40

V330-F050W50C-NNP
V330-F050W50C-NNP

Omron Automation and Safety

In Stock

-

-

-

1

-

Ethernet TCP / IP

V330F050W50CNNP

MicroHawk

44 V to 57 V

-

MicroHawk 2.0

-

0.1 A

-

-

-

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

-

-

-

IP40