- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance Tolerance | Factory Pack Quantity | Interface Type | Part # Aliases | Qualification | Tradename | Voltage, Rating | Series | Capacitance | Current Rating | Failure Rate | Manufacturer Size Code | ESR | Product | Features | Compliance | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F133M50C-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133M50CNNP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-F081M03M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F081M03MSRP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V410-HDS4608SR Omron Automation and Safety | In Stock | - | - | - | 1 | - | V410HDS4608SR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V430-F050W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050W03MNNX | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F400N12M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F400N12MNNP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F064M12M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064M12MSRP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F300M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F300M12MNNX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F102W50C-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W50CSWX | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V330-F064M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP / IP | V330F064M12MNNX | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V420-F133M03M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F133M03MSWP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F133M03M-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F133M03MSWX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V320-F064W50C-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, USB | V320F064W50CNNP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 450 mA | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | IP40 | ||
![]() V420-F190M03M-SRX Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F190M03MSRX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F000W03M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F000W03MSWP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V330-F190W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP / IP | V330F190W03MNNX | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V420-F190W12M-NNP Omron Automation and Safety | In Stock | - | - | 5% | 1 | RS-232, Ethernet, USB | V420F190W12MNNP | - | MicroHawk | 5 VDC | MicroHawk 2.0 | 0.33 uF | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | 2.01 mm | 2.01 x 1.25 x 1.4 mm | IP54 | ||
![]() V320-F190M12M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, USB | V320F190M12MNNP | MIL-PRF-55365/4 | MicroHawk | 5 VDC | MicroHawk 2.0 | 1.5 uF | 450 mA | B | F | 4 Ohm | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | 5.59 mm | 5.59 x 3.43 x 1.78 | IP40 | ||
![]() V430-F050M50C-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F050M50CNNP | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | 0.18 A | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V330-F133W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | Ethernet TCP / IP | V330F133W03MNNX | - | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | 0.1 A | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V420-F102M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | RS-232, Ethernet, USB | V420F102M12MNNX | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | 650 mA | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | IP54 |