- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Category | Contact Materials | Factory Pack Quantity | For Use With | Interface Type | Maximum Input Voltage | Minimum Isolation Voltage | Mounting | Number of Channels per Chip | Output Voltage (Max) | Part # Aliases | Supplier Package | Switching Regulator | Termination Method | Tradename | Voltage, Rating | Zero-Crossing Circuit | Operating Temperature | Series | Temperature Coefficient | Type | Color | Gender | Capacitance | Power Rating | Pitch | Current Rating | Pin Count | Number of Outputs | Output Voltage | Housing Color | Output Type | Interface | Output Current | Program Memory Size | Output Power | Data Bus Width | Number of Turns | Resistance Tolerance | Product | Features | Compliance | Input Voltage | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F000N12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F000N12MSWX | - | - | - | MicroHawk | 5 VDC | - | -65 to 150 °C | MicroHawk 2.0 | - | - | White | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V320-F081W12M-NNP Omron Automation and Safety | In Stock | - | - | Tin | Nylon | Right Angle | - | Copper Alloy | 1 | - | RS-232, USB | - | - | Cable Mount | - | - | V320F081W12MNNP | - | - | IDT | MicroHawk | 5 VDC | - | -55 to 105 °C | MicroHawk 2.0 | - | - | - | Receptacle | - | - | 3.9600 mm | 450 mA | - | - | - | White | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | 43.59 mm | - | - | IP40 | ||
![]() V330-F081W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | V330F081W50CNNX | - | - | - | MicroHawk | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | IP40 | ||
![]() V330-F064W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | - | - | - | - | V330F064W12MNNX | - | - | - | MicroHawk | 44 V to 57 V | - | - | MicroHawk 2.0 | - | Die Set | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | - | - | IP40 | ||
![]() V320-F102M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | Multimedia Processor | - | 1 | - | RS-232, USB | - | - | Surface Mount | - | - | V320F102M12MNNX | MAPBGA | - | - | MicroHawk | 5 VDC | - | -40 to 85 °C | MicroHawk 2.0 | - | Multimedia Processor | - | - | - | - | - | 450 mA | 473 | - | - | - | - | - | - | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | - | IP40 | ||
![]() V420-F081M12M-NNX Omron Automation and Safety | In Stock | - | - | Tin | Nylon | Right Angle | - | Copper Alloy | 1 | - | RS-232, Ethernet, USB | - | - | Cable Mount | - | - | V420F081M12MNNX | - | - | IDT | MicroHawk | 5 VDC | - | -55 to 105 °C | MicroHawk 2.0 | - | - | - | Receptacle | - | - | 2.5400 mm | 650 mA | - | - | - | Red | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | 50.8 mm | - | - | IP54 | ||
![]() V420-F102M12M-NNP Omron Automation and Safety | In Stock | - | - | Gold Over Nickel | Thermoplastic | Right Angle | - | Phosphor bronze | 1 | - | RS-232, Ethernet, USB | - | - | Through Hole | - | - | V420F102M12MNNP | - | - | Solder | MicroHawk | 5 VDC | - | -65 to 125 °C | MicroHawk 2.0 | - | - | - | RCP | - | - | 2.5400 mm | 650 mA | 30 | - | - | Black | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | 6.05 mm | - | - | IP54 | ||
![]() V420-F102W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F102W12MNNX | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F000M50C-NNX Omron Automation and Safety | 881 | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Surface Mount | - | - | V420F000M50CNNX | DIP SMD | No | - | MicroHawk | 5 VDC | - | -40 to 85 °C | MicroHawk 2.0 | - | Step Up | - | - | - | - | - | 650 mA | 7 | 2 | 12, -12 V | - | - | - | 0.06 A | - | 1.5 W | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | 5 V | - | - | - | IP54 | ||
![]() V420-F050W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | 1.5 V | 5000 Vrms | Through Hole | 1 | 400 V | V420F050W03MNNP | PDIP | - | - | MicroHawk | 5 VDC | No | -40 to 100 °C | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | 6 | - | - | - | AC | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F081W12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F081W12MSRP | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F133M12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F133M12MSRP | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | 100 ppm/°C | - | - | - | - | 0.25 W | - | 650 mA | - | - | - | - | - | - | - | - | - | - | 2.5(Elec)/3(Mech) Turns | 20 | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | 6.4 | 6.8 | - | IP54 | ||
![]() V320-F102W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | - | - | - | - | V320F102W50CNNP | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 450 mA | - | - | - | - | - | SCI/SPI | - | 16 KB | - | 16 Bit | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | S12 | IP40 | ||
![]() V420-F064N12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F064N12MSRX | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F300W12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F300W12MSWX | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V430-ALRR Omron Automation and Safety | 2668 | - | - | - | - | - | - | - | 1 | F430, V430 | - | - | - | - | - | - | V430ALRR | - | - | - | MicroHawk | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Red Ring Light Installation Kit | - | - | - | - | - | - | ||
![]() V420-F050W12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F050W12MSWP | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V420-F300M12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | - | - | - | V420F300M12MSWX | - | - | - | MicroHawk | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP54 | ||
![]() V430-AF12 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | F420, F430, V420, V430 | - | - | - | - | - | - | V430AF12 | - | - | - | MicroHawk | - | - | - | MicroHawk 2.0 | - | - | - | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Polarizer Installation Kit | - | - | 0.6 mm | 0.6 x 0.3 x 0.3 | - | - | ||
![]() V430-F064W50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 1 | Cables | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | - | - | - | V430F064W50CSWX | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | Tinel Lock Adapter | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | - | IP65 / IP67 |