Filters
  • Series
  • Part # Aliases
  • Product
  • Tradename
  • IP Rating
  • Current Rating
  • Voltage, Rating
  • Compliance
  • Interface Type
  • Features
  • Factory Pack Quantity
  • Manufacturer

Attribute column

Manufacturer

Omron Human Machine Interface (HMI)

View Mode:
1548 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Contact Plating

Base/Housing Material

Body Orientation

Contact Materials

Factory Pack Quantity

For Use With

Interface Type

Mounting

Part # Aliases

Termination Method

Tradename

Voltage, Rating

Operating Temperature

Series

Gender

Capacitance

Current Rating

Product

Features

Compliance

Product Length

Product Width

IP Rating

V430-F300M03M-NNP
V430-F300M03M-NNP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F300M03MNNP

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-W8LD-3M
V430-W8LD-3M

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

F430, V430

-

-

V430W8LD3M

-

MicroHawk

-

-

MicroHawk 2.0

-

-

-

Accessories

M12 to Flying Leads Cable

-

-

-

-

V420-F300M03M-NNP
V420-F300M03M-NNP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, Ethernet, USB

-

V420F300M03MNNP

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

-

650 mA

Miniature Barcode Readers

Fixed Focus at 300 mm

EN55024, EN55032, IEC62471

-

-

IP54

V430-F050M03M-SRX
V430-F050M03M-SRX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F050M03MSRX

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 50 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F064M03M-SRX
V430-F064M03M-SRX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F064M03MSRX

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F133M03M-SRP
V430-F133M03M-SRP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F133M03MSRP

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 133 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V320-F081W03M-NNP
V320-F081W03M-NNP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, USB

-

V320F081W03MNNP

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

-

450 mA

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

IP40

V430-F064W03M-SWP
V430-F064W03M-SWP

Omron Automation and Safety

In Stock

-

-

Nickel

Die Cast

Straight

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

Cable Mount

V430F064W03MSWP

Crimp

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

Plug

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

50 mm

-

IP65 / IP67

V420-F064N12M-SRP
V420-F064N12M-SRP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, Ethernet, USB

-

V420F064N12MSRP

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

-

650 mA

Miniature Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

IP54

V430-F000N12M-SWX
V430-F000N12M-SWX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F000N12MSWX

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Autofocus

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V420-F064N12M-SWX
V420-F064N12M-SWX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, Ethernet, USB

-

V420F064N12MSWX

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

560 pF

650 mA

Miniature Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

3.2 mm

3.2 x 1.6 x 0.94

IP54

V420-F000W12M-SRP
V420-F000W12M-SRP

Omron Automation and Safety

In Stock

-

-

Gold

Thermoplastic

Straight

Brass

1

-

RS-232, Ethernet, USB

Cable Mount

V420F000W12MSRP

Solder

MicroHawk

5 VDC

-25 to 75 °C

MicroHawk 2.0

Plug

-

650 mA

Miniature Barcode Readers

Autofocus Multicode Reader

EN55024, EN55032, IEC62471

94 mm

-

IP54

V330-F300W03M-NNP
V330-F300W03M-NNP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP / IP

-

V330F300W03MNNP

-

MicroHawk

44 V to 57 V

-

MicroHawk 2.0

-

820 pF

0.1 A

Commercial Barcode Readers

Multi-Code Reader

EN 55024, EN55032, IEC62471-1

4.5 mm

4.5 x 3.2 x 2.54

IP40

V320-F133M12M-NNP
V320-F133M12M-NNP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, USB

-

V320F133M12MNNP

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

-

450 mA

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

-

-

IP40

V320-F102N12M-NNX
V320-F102N12M-NNX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, USB

-

V320F102N12MNNX

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

1.5 uF

450 mA

Commercial Barcode Readers

-

EN55024, EN55032, IEC60529

31.5 mm

11 x 31.5

IP40

V420-F064M12M-SWP
V420-F064M12M-SWP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

RS-232, Ethernet, USB

-

V420F064M12MSWP

-

MicroHawk

5 VDC

-

MicroHawk 2.0

-

-

650 mA

Miniature Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

IP54

V430-F064M03M-SWX
V430-F064M03M-SWX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F064M03MSWX

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 64 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F081W12M-SRP
V430-F081W12M-SRP

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F081W12MSRP

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

-

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-F190M03M-SRX
V430-F190M03M-SRX

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

-

Ethernet TCP/IP, EtherNet/IP, PROFINET

-

V430F190M03MSRX

-

MicroHawk

4.75 VDC to 30 VDC

-

MicroHawk 2.0

-

-

0.18 A

Industrial Ethernet Barcode Readers

Fixed Focus at 190 mm

EN55024, EN55032, IEC62471

-

-

IP65 / IP67

V430-AF10
V430-AF10

Omron Automation and Safety

In Stock

-

-

-

-

-

-

1

F420, F430, V420, V430

-

-

V430AF10

-

MicroHawk

-

-

MicroHawk 2.0

-

1 uF

-

Accessories

Front Window Installation Kit

-

4.5 mm

4.5 x 3.2 x 1.27

-