- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | For Use With | Interface Type | Part # Aliases | Tradename | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F400N12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F400N12MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F050W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F050W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F064W50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064W50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F102M03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F102M03MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F064N12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064N12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F190W03M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F190W03MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V330-F102W50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP / IP | V330F102W50CNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | 0.1 A | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | IP40 | ||
![]() V430-F190M12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190M12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F064W03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F064W03MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F064W12M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064W12MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F133W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F133W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F000M12M-NNP Omron Automation and Safety | 644 | - | - | 1 | - | RS-232, Ethernet, USB | V420F000M12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V320-F133N12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, USB | V320F133N12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F190W12M-SWP Omron Automation and Safety | In Stock | - | - | 1 | - | RS-232, Ethernet, USB | V420F190W12MSWP | MicroHawk | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V430-F300M03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300M03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-AM4 Omron Automation and Safety | 9 | - | - | 1 | F420, F430, V420, V430 | - | V430AM4 | MicroHawk | - | MicroHawk 2.0 | - | Accessories | Screw and Washer Electrical Isolation Mounting Kit | - | - | ||
![]() V430-F133W03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133W03MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F400N12M-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F400N12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000N12M-SWP Omron Automation and Safety | 510 | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000N12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102W50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W50CNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 |