- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack Quantity | Interface Type | Part # Aliases | Tradename | Unit Weight | Voltage, Rating | Series | Current Rating | Product | Features | Compliance | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F400N12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F400N12MSWX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102W50C-SWP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W50CSWP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190M12M-SRP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190M12MSRP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000L12M-SWX Omron Automation and Safety | 842 | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000L12MSWX | MicroHawk | 2.398629 oz | 24 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F190W50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F190W50CNNX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F300W12M-SWX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F300W12MSWX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F102W12M-SRX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F102W12MSRX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F000M12M-RRX Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000M12MRRX | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F064W03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F064W03MNNP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V320-F064M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F064M03MNNP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F133N50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F133N50CNNP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V320-F081M50C-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F081M50CNNX | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F064M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F064M03MNNP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V320-F064M03M-NNX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F064M03MNNX | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V420-F133M03M-SRX Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F133M03MSRX | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V420-F133M03M-SRP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F133M03MSRP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP54 | ||
![]() V320-F081N50C-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, USB | V320F081N50CNNP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 450 mA | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | IP40 | ||
![]() V430-F000M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F000M03MNNP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V430-F133M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | V430F133M03MNNP | MicroHawk | - | 4.75 VDC to 30 VDC | MicroHawk 2.0 | 0.18 A | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | IP65 / IP67 | ||
![]() V420-F050M03M-NNP Omron Automation and Safety | In Stock | - | - | 1 | RS-232, Ethernet, USB | V420F050M03MNNP | MicroHawk | - | 5 VDC | MicroHawk 2.0 | 650 mA | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | IP54 |