- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Contact Sizes | Factory Pack Quantity | For Use With | Interface Type | Mounting | Part # Aliases | Qualification | Suppression Class | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Color | Gender | Capacitance | Power Rating | Contact Type | Current Rating | Failure Rate | Lead Spacing | Interface | Program Memory Size | Manufacturer Size Code | Data Bus Width | Shielded | ESR | Product | Features | Compliance | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F064W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F064W03MNNX | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | 0.01 uF | - | - | 0.18 A | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 x 0.9 | IP65 / IP67 | ||
![]() V420-F102M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F102M12MSRX | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | 0.0022 uF | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | 3.2 mm | 3.2 x 2.5 x 0.94 mm | IP54 | ||
![]() V430-F064M12M-SRX Omron Automation and Safety | In Stock | - | - | - | PO (Polyolefin) | - | - | - | - | - | 1 | Cables | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F064M12MSRX | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | -20 to 60 °C | MicroHawk 2.0 | - | - | Boot | Black | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V330-F102W12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | V330F102W12MNNP | - | - | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.1 A | - | - | I2C/SCI/SPI/USB | 32 Kb | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V330-F081W03M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | V330F081W03MNNP | - | - | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V330-F081W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP / IP | - | V330F081W03MNNX | - | - | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | - | - | IP40 | ||
![]() V320-F133W50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, USB | - | V320F133W50CNNP | MIL-PRF-55365/4 | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | 10 uF | - | - | 450 mA | C | - | - | - | F | - | - | 2.5 Ohm | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | 5.59 mm | 5.59 x 3.43 x 1.78 | IP40 | ||
![]() V420-F064W12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F064W12MSRX | - | - | - | MicroHawk | 48 V | -20 to 70 °C | MicroHawk 2.0 | Leads | - | - | - | - | - | 36.0000 W | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | 80 mm | - | IP54 | ||
![]() V330-F064W50C-NNX Omron Automation and Safety | In Stock | - | - | Gold | - | - | Straight | - | Beryllium Copper | 8 | 1 | - | Ethernet TCP / IP | Cable Mount | V330F064W50CNNX | - | - | Crimp | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | Connector Rectangular | - | - | Pin | - | - | Coaxial | 0.1 A | - | - | - | - | - | - | Yes | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | 22.1 mm | - | IP40 | ||
![]() V430-ALB Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | F420, F430, V420, V430 | - | - | V430ALB | - | - | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Blue Light - Installation Kit | - | - | - | - | ||
![]() V420-F064W12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F064W12MSRP | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | CAN/I2C/SCI/SPI | 256 KB | - | 16 Bit | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F133W12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F133W12MSRX | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F081M12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F081M12MSWP | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F190M12M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F190M12MSWX | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F000M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F000M50CNNP | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V420-F190M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F190M12MSRX | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F000W03M-SRX Omron Automation and Safety | 617 | - | - | - | - | - | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F000W03MSRX | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V420-F064W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | V420F064W50CSWP | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | IP54 | ||
![]() V430-F050W03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | - | 20% | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F050W03MSWX | - | X1 / Y1 | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | 0.0015 uF | - | - | 0.18 A | - | 12.5 mm | - | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | IP65 / IP67 | ||
![]() V430-ALWR Omron Automation and Safety | 2653 | - | - | - | - | - | - | - | - | - | 1 | F430, V430 | - | - | V430ALWR | - | - | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | White Ring Light Installation Kit | - | - | - | - |