- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Orientation | Capacitance Tolerance | Factory Pack Quantity | For Use With | Insert Arrangement | Interface Type | Mounting | Part # Aliases | Qualification | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Series | Gender | Capacitance | Current Rating | Contact Gender | Failure Rate | Manufacturer Size Code | ESR | Product | Features | Compliance | Strain Relief | Product Length | Product Width | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430-F102W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F102W03MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F190M03M-SRP Omron Automation and Safety | In Stock | - | - | - | - | 10% | 1 | - | - | RS-232, Ethernet, USB | - | V420F190M03MSRP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 0.22 uF | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | IP54 | ||
![]() V420-F102W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F102W50CSWP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F064W50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F064W50CNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F102M12M-SRX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F102M12MSRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F000W50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F000W50CSWP | MIL-PRF-55365/4 | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 6.8 uF | 0.18 A | - | S | H | 1.3 Ohm | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | - | 7.24 mm | 7.24 x 3.81 x 2.79 | IP65 / IP67 | ||
![]() V430-F050M50C-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F050M50CSWX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F300M50C-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F300M50CSWP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F400N12M-SWP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F400N12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V320-F050W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, USB | - | V320F050W12MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 450 mA | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V420-F300M12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F300M12MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F064M50C-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F064M50CNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F050M12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F050M12MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 47 pF | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | 1 mm | 1 x 0.5 x 0.56 | IP65 / IP67 | ||
![]() V320-F064N12M-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, USB | - | V320F064N12MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 450 mA | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V320-F102W03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, USB | - | V320F102W03MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 450 mA | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V430-F102M12M-SRP Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F102M12MSRP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-WELU-3M Omron Automation and Safety | In Stock | - | - | - | - | 5% | 1 | F430, V430 | - | - | - | V430WELU3M | - | - | MicroHawk | - | - | MicroHawk 2.0 | - | 1 uF | - | - | - | - | - | Accessories | Ethernet Communication Cable | - | - | 31.5 mm | mm | - | ||
![]() V420-F102W03M-SWX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | - | V420F102W03MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | 650 mA | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F300W12M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | V430F300W12MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | 0.18 A | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F133W12M-NNX Omron Automation and Safety | In Stock | - | - | Gold | Straight | - | 1 | - | 16-35 | RS-232, Ethernet, USB | Box Mount | V420F133W12MNNX | - | Crimp | MicroHawk | 5 VDC | -65 to 200 °C | MicroHawk 2.0 | Receptacle | - | 650 mA | PIN | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | No | 17.06 mm | - | IP54 |