- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Backlighting | Base Product Number | Brand | Contact Materials | Device Type | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Illuminated | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Color | Subcategory | Power Rating | Technology | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Actuator Type | Lead Diameter | Impedance | Number of Ports | Accessory Type | Number of Poles | Illumination | Resolution | Product Type | Sensor Type | Display Type | Light Source | Contact Configuration | Product | Connection Type | Features | Installation Distance | Compliance | Visual Field (Max) | Port Type | Visual Field (Min) | Image Type | Scan Rate | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F050M03M-NNX Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | RS-232, Ethernet, USB | - | - | - | - | - | - | - | V420F050M03MNNX | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | - | IP54 | - | - | - | - | ||
![]() V420-F000M12M-SRP Omron | 876 | - | - | - | - | - | - | Omron Automation and Safety | - | Code Reader | - | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F000M12MSRP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | USB | Autofocus Multicode Reader | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V430-WELU-3M Omron | 2963 | - | - | - | - | - | V430-WE | Omron Automation and Safety | - | - | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | - | Omron | - | - | Omron Automation and Safety | - | - | Box | V430WELU3M | Active | - | MicroHawk | - | - | - | - | - | MicroHAWK® | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | Cable Assembly | - | - | - | Input Devices | - | - | - | - | Accessories | - | Ethernet Communication Cable | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | ||
![]() V430-F000W12M-SWP Omron | 579 | - | - | - | Chassis Mount | - | V430-F000 | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | Omron Automation and Safety | - | - | Box | V430F000W12MSWP | Active | - | MicroHawk | 2.398629 oz | - | 4.75 VDC to 30 VDC | 0°C ~ 45°C | - | MicroHawk 2.0 | - | - | - | Multi Code Reader | - | - | Input Devices | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 0.18 A | - | - | - | - | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | Integrated (White) | - | Industrial Ethernet Barcode Readers | - | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | - | Monochrome | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() NA5-7W001B Omron | 763 | - | - | - | - | Yes | NA5-7W001 | - | - | - | 420 x 69 x 291 mm | - | - | - | - | - | - | Hubbell | HBTR0406SWBK | +50°C | Omron Automation and Safety | 0°C | - | Bulk | - | Obsolete | No | - | - | - | - | - | - | * | - | - | - | 90 Degree Elbow | - | Black | - | - | - | - | - | 24 V dc | 291mm | - | - | - | - | - | 6 | - | - | - | - | - | - | TFT LCD | - | - | - | - | - | - | - | - | 1 x Serial, 1 x USB Slave, 2 x Ethernet, 2 x USB Host | - | - | - | - | IP65 | - | - | 420mm | 69mm | ||
![]() V320-F133M50C-NNP Omron | In Stock | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | 200 | - | - | Not Illuminated | RS-232, USB | TE Connectivity | - | + 60 C | - | 0 C | Panel Mount | - | W57-XB2A99C10-5 | - | Details | MicroHawk | - | 50 VDC | 50 VDC | - | - | W57 | - | - | - | Supplementary Protector | - | - | Circuit Breakers | - | - | - | - | - | - | 5 A | Standard quick connect | Reset Button | - | - | - | - | 1 Pole | - | - | Thermal Circuit Breakers | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Circuit Breakers | IP40 | - | 29.2 mm | 22.6 mm | 14.6 mm | ||
![]() V420-F133M03M-SRP Omron | In Stock | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | TE Connectivity | - | - | - | - | - | - | V420F133M03MSRP | - | N | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Relays | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 133 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | General Purpose Relays | IP54 | - | - | - | - | ||
![]() V430-F133M50C-NNX Omron | In Stock | - | - | - | - | - | - | Xicon | - | - | - | - | 100 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Xicon | - | + 155 C | - | - 55 C | PCB Mount | - | V430F133M50CNNX | - | Details | MicroHawk | 0.017637 oz | - | 350 V | - | Bulk | MF-RC | 1 % | 50 PPM / C | - | Fixed Resistor | 9.76 kOhms | - | Resistors | 500 mW (1/2 W) | Metal Film | - | - | - | - | 0.18 A | Axial | - | 0.54 mm | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | Metal Film Resistors General Purpose | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Metal Film Resistors - Through Hole | IP65 / IP67 | 3.5 mm | - | 10 mm | - | ||
![]() V330F050W12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | - | V330F050W12MNNX | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V430F300W12MSWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | - | V430F300W12MSWP | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 0.18 A | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 300 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F064N12MNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F064N12MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V330F300M12MNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | - | V330F300M12MNNP | - | - | MicroHawk | - | - | 44 V to 57 V | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | Multi-Code Reader | - | EN 55024, EN55032, IEC62471-1 | - | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V420F000L12MNNP Omron | 524 | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F000L12MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 650 mA | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Autofocus Multicode Reader | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V320F081M12MNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | - | - | - | V320F081M12MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | 4PDT | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V420F050M12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F050M12MNNX | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | BNC Coaxial | - | - | - | Input Devices | - | - | - | - | - | - | 650 mA | - | - | - | 50ohm | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V430F000M12MSWX Omron | 987 | - | - | Gold Plated Contacts | Chassis Mount | - | V430-F000 | Omron Automation and Safety | Brass | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | Omron Automation and Safety | - | - | Box | V430F000M12MSWX | Active | - | MicroHawk | 2.398629 oz | - | 4.75 VDC to 30 VDC | 0°C ~ 45°C | - | MicroHAWK® | - | - | BNC Coaxial | Multi Code Reader | - | - | Input Devices | - | - | 5 ~ 30VDC | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 0.18 A | - | - | - | 75ohm | - | - | - | - | 1.2MP, 1280 x 960 (1,228,800 Pixels) | Input Devices | CMOS | - | Integrated (White) | - | Industrial Ethernet Barcode Readers | - | - | - | EN55024, EN55032, IEC62471 | - | - | - | Monochrome | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F133W03MNNP Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | - | - | 1 | - | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F133W03MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | BNC Coaxial | - | - | - | Input Devices | - | - | - | - | - | - | 650 mA | - | - | - | 50ohm | - | - | - | - | - | Input Devices | - | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 133 mm | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP54 | - | - | - | - | ||
![]() V430F000M03MSWP Omron | 835 | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | - | V430F000M03MSWP | - | - | MicroHawk | - | - | 4.75 VDC to 30 VDC | - | - | MicroHawk 2.0 | - | - | Inter Series Coaxial | - | - | - | Input Devices | - | - | - | - | - | - | 0.18 A | - | - | - | 50ohm | - | - | - | - | - | Input Devices | - | - | - | - | Industrial Ethernet Barcode Readers | - | Autofocus | - | EN55024, EN55032, IEC62471 | - | - | - | - | - | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V320F050W12MNNP Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | - | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | - | - | - | V320F050W12MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | BNC Coaxial | - | - | - | Input Devices | - | - | - | - | - | - | 450 mA | - | - | - | 50ohm | - | - | - | - | - | Input Devices | - | - | - | - | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | IP40 | - | - | - | - | ||
![]() V320F190W03MNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | - | RS-232, USB | Omron | - | - | - | - | - | - | V320F190W03MNNP | - | - | MicroHawk | - | - | 5 VDC | - | - | MicroHawk 2.0 | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | 450 mA | - | - | - | - | - | - | - | Non Illuminated | - | Input Devices | - | - | - | DPDT | Commercial Barcode Readers | - | - | - | EN55024, EN55032, IEC60529 | - | - | - | - | - | Input Devices | IP40 | - | - | - | - |