- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance Tolerance | Factory Pack Quantity | For Use With | Interface Type | Mounting | Number of CPU Cores | Part # Aliases | Qualification | Supplier Package | Tradename | Voltage, Rating | Operating Temperature | Series | Capacitance | Current Rating | Pin Count | Failure Rate | Manufacturer Size Code | Data Bus Width | ESR | Product | Features | Compliance | Product Length | Product Width | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420-F000W12M-NNP Omron Automation and Safety | 807 | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F000W12MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V320-F190W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, USB | - | - | V320F190W03MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 450 mA | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V420-F000W12M-SWP Omron Automation and Safety | 740 | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F000W12MSWP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F050M12M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F050M12MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | 100 pF | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | 11 mm | 6 x 11 | - | IP54 | ||
![]() V420-F133W50C-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | Surface Mount | 1 | V420F133W50CNNX | - | MAPBGA | MicroHawk | 5 VDC | -40 to 85 °C | MicroHawk 2.0 | - | 650 mA | 364 | - | - | 32 Bit | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | ARM Cortex A5 | IP54 | ||
![]() V420-F133W50C-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F133W50CSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-ALBR Omron Automation and Safety | 2406 | - | - | - | 1 | F430, V430 | - | - | - | V430ALBR | - | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Accessories | Blue Ring Light Installation Kit | - | - | - | - | - | ||
![]() V430-F081W03M-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | V430F081W03MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | 0.001 uF | 0.18 A | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 3.2 x 0.51 | - | IP65 / IP67 | ||
![]() V420-F400N12M-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F400N12MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F064W12M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F064W12MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V430-F102M03M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | V430F102M03MSRP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 0.18 A | - | - | - | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F050M12M-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | V430F050M12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 0.18 A | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V430-F064W50C-NNX Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | V430F064W50CNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | 0.18 A | - | - | - | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP65 / IP67 | ||
![]() V420-F000W12M-SWX Omron Automation and Safety | 884 | - | - | 2% | 1 | - | RS-232, Ethernet, USB | - | - | V420F000W12MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | 220 pF | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | IP54 | ||
![]() V420-F064W03M-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F064W03MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F102M03M-SWX Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F102M03MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V420-F000N12M-SRP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F000N12MSRP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | - | - | - | IP54 | ||
![]() V330-F064M12M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | Ethernet TCP / IP | - | - | V330F064M12MNNP | MIL-PRF-55365/4 | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | 10 uF | 0.1 A | - | B | F | - | 2.5 Ohm | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | 5.59 mm | 5.59 x 3.43 x 1.78 | - | IP40 | ||
![]() V320-F050W03M-NNP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, USB | - | - | V320F050W03MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 450 mA | - | - | - | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | - | - | - | IP40 | ||
![]() V420-F300W50C-SWP Omron Automation and Safety | In Stock | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | V420F300W50CSWP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | 650 mA | - | - | - | - | - | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | - | - | - | IP54 |