- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Brand | Category | Contact Materials | Device Type | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Intensity | Interface Type | Lens Dimensions | Lens Shape Type | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Mounting Orientation | Part # Aliases | Peak Pulse Power Dissipation | Qualification | Reverse Stand-off Voltage | Seal | Supplier Package | Tradename | Voltage, Rating | Operating Temperature | Series | Connector Type | Type | Subcategory | Contact Type | Current Rating | Pin Count | Interface | Impedance | Viewing Angle | Program Memory Size | Product Type | Reverse Voltage | Number of LEDs | Peak Wavelength | Product | Connection Type | Features | Compliance | Product Category | Device Core | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F102M03MSRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Omron | - | - | - | - | V430F102M03MSRX | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V430F190W50CSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Omron | - | - | - | - | V430F190W50CSWP | 1.5kW | - | 53V | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V420F190W12MSWP Omron | In Stock | - | - | Gold Plated Contacts | - | Omron Automation and Safety | - | Brass | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Omron | - | - | - | - | V420F190W12MSWP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | SMA Coaxial | - | Input Devices | - | 650 mA | - | - | 50ohm | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V420-F000M12M-SRP Omron | 876 | - | - | - | - | Omron Automation and Safety | - | - | Code Reader | - | 1 | - | RS-232, Ethernet, USB | - | - | Omron | - | - | - | - | V420F000M12MSRP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | USB | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V320F190N03MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, USB | - | - | Design Analysis | - | - | - | - | V320F190N03MNNP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 450 mA | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | - | IP40 | ||
![]() V430F102W12MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Cutler Hammer, Div of Eaton Corp | CB1633B120208R | - | - | - | V430F102W12MSWX | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V430F400N12MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Cutler Hammer, Div of Eaton Corp | CB2033B120480GRA | - | - | - | V430F400N12MSWP | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V420F190W12MSRP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | NTE Electronics | TIP115 | - | - | - | V420F190W12MSRP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V430F000W50CSWP Omron | 662 | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Design Analysis | DIB1F5DCA35512DKNXCBBXXXHV | - | - | - | V430F000W50CSWP | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V420F000W03MNNP Omron | 572 | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Design Analysis | - | - | - | - | V420F000W03MNNP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V430F064W50CNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | - | Cutler Hammer, Div of Eaton Co | E65VBL4 | - | - | - | V430F064W50CNNX | - | - | - | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP65 / IP67 | ||
![]() V420F050M03MSRP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Miscellaneous | - | - | - | - | V420F050M03MSRP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V420F102M03MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Miscellaneous | - | - | - | - | V420F102M03MNNX | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V320F190M12MNNP Omron | In Stock | - | - | - | Stainless Steel | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, USB | - | - | Barksdale Control Products | 9692X-1CC-1-S1110 | - | - | - | V320F190M12MNNP | - | - | - | Yes | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | SPDT | 450 mA | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | - | IP40 | ||
![]() V420F064M50CNNX Omron | In Stock | - | - | - | Aluminum | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Barksdale Control Products | D1H-A3SS-S0350 | - | - | - | V420F064M50CNNX | - | - | - | No | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | SPDT Snap Action | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V420F000M03MNNP Omron | 876 | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, Ethernet, USB | - | - | Cutler Hammer, Div of Eaton Corp | CB2533T120480KG | - | - | - | V420F000M03MNNP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 650 mA | - | - | - | - | - | Input Devices | - | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | - | IP54 | ||
![]() V320F102M03MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, USB | - | - | Design Analysis | - | - | - | - | V320F102M03MNNX | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 450 mA | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | - | IP40 | ||
![]() V320F064N12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | RS-232, USB | - | - | Design Analysis | - | - | - | - | V320F064N12MNNP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | Input Devices | - | 450 mA | - | - | - | - | - | Input Devices | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | - | IP40 | ||
![]() V320-F300M50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RS-232, USB | - | - | - | - | - | - | - | V320F300M50CNNP | - | - | - | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 450 mA | - | I2C/SPI/UART/USB | - | - | 128 Kb | - | - | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | ARM Cortex M0+ | IP40 | ||
![]() V320-F190N50C-NNP Omron Automation and Safety | In Stock | - | - | - | - | - | IrLED | - | - | 1 | - | 110 mW/sr | RS-232, USB | 2.6x2.6x1.4 mm | Circular | - | - | 100 mA | Surface Mount | Top Mount | V320F190N50CNNP | - | - | - | - | SMD | MicroHawk | 5 VDC | -40 to 100 °C | MicroHawk 2.0 | - | IrLED | - | - | 450 mA | 4 | - | - | 30 ° | - | - | 5 V | 1 | 860 nm | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | - | - | IP40 |