- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | B Tolerance | Base Product Number | Beta Value | Brand | Case Code - in | Case Code - mm | Description/Function | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Seal | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Gender | Capacitance | Subcategory | Power Rating | Contact Type | Pitch | Technology | Current Rating | Termination Style | Lead Spacing | Lead Diameter | Voltage | Accessory Type | Product Type | Operating Temperature Range | Contact Location | Product | Mounting Angle | Features | Compliance | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320-F133N50C-NNX Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | 1 | - | - | RS-232, USB | TE Connectivity | - | + 105 C | - | - 65 C | - | - | V320F133N50CNNX | - | - | Details | - | - | MicroHawk | 0.108397 oz | 5 VDC | - | FFC | - | - | - | - | 28 Position | - | - | Female | - | FFC & FPC Connectors | - | - | 2.54 mm | - | 2 A | - | - | - | - | - | FFC & FPC Connectors | - | - | Wire Housings | Straight | - | EN55024, EN55032, IEC60529 | FFC & FPC Connectors | IP40 | - | - | - | - | ||
![]() V420-F050M03M-SRX Omron | In Stock | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | POS Lock Housing | - | 2000 | - | - | RS-232, Ethernet, USB | TE Connectivity | - | - | - | - | Cable Mount / Free Hanging | - | V420F050M03MSRX | - | - | Details | - | - | MicroHawk | 0.054181 oz | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | 2 Position | Black | - | Receptacle (Female) | - | Automotive Connectors | - | - | 11.5 mm | - | 650 mA | Crimp | - | - | - | - | Automotive Connectors | - | - | Housings | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Automotive Connectors | IP54 | - | - | - | - | ||
![]() V420-F000M03M-SWX Omron | 621 | - | - | - | DO-35 | 1 % | - | B25/85 | Amphenol Advanced Sensors | - | - | - | - | 3000 | - | - | RS-232, Ethernet, USB | Amphenol | - | + 250 C | - | - 40 C | PCB Mount | - | V420F000M03MSWX | - | - | Details | - | - | THERMOMETRICS | - | 5 VDC | Bulk | DK | 5 % | - | NTC | 10 kOhms | - | - | - | - | - | Thermistors | - | - | - | - | - | Radial | 2.8 mm | 0.5 mm | - | - | NTC Thermistors | - | - | Miniature Barcode Readers | - | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | NTC Thermistors | IP54 | 2 mm | - | 58.2 mm | 2 mm | ||
![]() V430-F050W03M-SRP Omron | In Stock | - | - | - | - | - | - | - | Vishay / Dale | 1206 | 3216 | - | - | 5000 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Vishay | - | + 155 C | - | - 55 C | PCB Mount | - | V430F050W03MSRP | - | AEC-Q200 | Details | - | - | MicroHawk | 0.000571 oz | 200 V | Reel | TNPW e3 | 0.1 % | 25 PPM / C | High Stability Thin Film Flat Chip Resistor | 360 Ohms | - | - | Industrial Equipment, Medical Equipment, Test and Measuring Equipment | - | - | Resistors | 400 mW | - | - | Thin Film | 0.18 A | SMD/SMT | - | - | - | - | Thin Film Resistors | - | - | Precision Automotive Thin Film SMD | - | - | EN55024, EN55032, IEC62471 | Thin Film Resistors - SMD | IP65 / IP67 | - | 0.55 mm | 3.2 mm | 1.6 mm | ||
![]() V430-F064M03M-NNP Omron | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | Cornell Dubilier - CDE | - | - | - | 0.1 | 100 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Cornell Dubilier | - | + 125 C | - | - 55 C | - | - | V430F064M03MNNP | - | - | Details | - | 50 PPM / C | MicroHawk | 0.000194 oz | 100 V | Bulk | MC | 5 % | - | High Power HV RF Chip Capacitor | - | - | - | - | - | 22 pF | Capacitors | - | - | - | - | 0.18 A | SMD/SMT | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | Mica HV & High Current Capacitors | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Mica Capacitors | IP65 / IP67 | - | 1.4 mm | 2 mm | 1.25 mm | ||
![]() V420-F064M03M-SRP Omron | In Stock | - | - | - | - | - | - | - | Xicon | - | - | - | - | 100 | - | - | RS-232, Ethernet, USB | Xicon | - | + 235 C | - | - 55 C | PCB Mount | - | V420F064M03MSRP | - | - | Details | - | - | MicroHawk | - | 350 V | Bulk | MO-RC | 5 % | 350 PPM / C | - | 1.2 Ohms | - | - | - | - | - | Resistors | 2 W | - | - | Metal Oxide | 650 mA | Axial | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | - | Metal Oxide Film Resistors | - | - | EN55024, EN55032, IEC62471 | Metal Oxide Resistors | IP54 | 5.5 mm | - | 16 mm | - | ||
![]() V420-F133M50C-NNP Omron | In Stock | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 0402 | 1005 | - | - | 10000 | - | - | RS-232, Ethernet, USB | TT Electronics | - | - | - | - | PCB Mount | - | V420F133M50CNNP | - | AEC-Q200 | Details | - | - | MicroHawk | 0.000023 oz | 5 VDC | Reel | PCF | - | - | - | 1.37 kOhms | - | - | - | - | - | Resistors | - | - | - | Thin Film | 650 mA | - | - | - | - | - | Thin Film Resistors | - | - | Miniature Barcode Readers | - | - | EN55024, EN55032, IEC62471 | Thin Film Resistors - SMD | IP54 | - | - | - | - | ||
![]() V430-AM5 Omron | In Stock | - | - | - | - | - | V430-AM | - | Omron Automation and Safety | - | - | - | - | 1 | F420, F430, V420, V430 | MicroHAWK V430-F Series | - | Omron | - | - | Omron Automation and Safety | - | - | Box | V430AM5 | Active | - | - | - | - | MicroHawk | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | Adapter Plate | Input Devices | - | - | Accessories | - | MS-4 / Mini to V/F4XX-F Adapter Plate | - | Input Devices | - | - | - | - | - | ||
![]() V430F081W03MSRP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | - | V430F081W03MSRP | - | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F050W03MSWP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | - | V430F050W03MSWP | - | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V330F300W12MNNX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | - | V330F300W12MNNX | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | ||
![]() V330F064W50CNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | - | V330F064W50CNNP | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | ||
![]() V430F300W50CSWP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | - | - | - | - | V430F300W50CSWP | - | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F102M12MSWX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | - | - | - | - | V420F102M12MSWX | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V430F190M50CNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Cutler Hammer, Div of Eaton Corp | CB1233T120480GR7 | - | - | - | - | - | V430F190M50CNNP | - | - | - | - | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F064W03MSRP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | RS-232, Ethernet, USB | Design Analysis | - | - | - | - | - | - | V420F064W03MSRP | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 650 mA | - | - | - | - | - | Input Devices | - | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V320F190M03MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | RS-232, USB | Miscellaneous | - | - | - | - | - | - | V320F190M03MNNP | - | - | - | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 450 mA | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | ||
![]() V430F064M50CNNX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Barksdale Control Products | B1X-S12SS-UL | - | - | - | - | - | V430F064M50CNNX | - | - | - | No | - | MicroHawk | - | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | SPDT Snap Action | - | - | 0.18 A | - | - | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V320F081M50CNNX Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | RS-232, USB | Omron | - | - | - | - | - | - | V320F081M50CNNX | - | - | Non-Compliant | - | - | MicroHawk | - | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 450 mA | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | 460 mm | - | ||
![]() V330F190W12MNNP Omron | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | - | - | - | - | V330F190W12MNNP | - | - | - | - | - | MicroHawk | - | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | 0.1 A | - | - | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - |