- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Brand | Built-in depth | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Height of the front | Interface Type | IO link master | Manufacturer | Number of buttons with LED | Number of colours of the display | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Part # Aliases | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | RoHS | Screen diagonal | Suitable for safety functions | Supply voltage DC | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Tradename | Type of display | Voltage Rating (DC) | Voltage type of supply voltage | Voltage, Rating | Wall mounting/direct mounting | Width of the front | With colour display | With touch screen | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Dielectric | Product Type | Product | Features | Compliance | Product Category | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F000M12MNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F000M12MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F064W50CNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F064W50CNNP | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V420F064W03MSWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064W03MSWP | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V320F300W03MNNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F300W03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | ||
![]() V330F102W12MNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP / IP | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V330F102W12MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 44 V to 57 V | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | ||
![]() V420F190M03MSRX Omron | In Stock | - | - | Production (Last Updated: 3 days ago) | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F190M03MSRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | Box | MicroHawk 2.0 | - | - | - | - | 8 | - | - | - | 2 | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V420F064W03MNNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064W03MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V420F081M12MSRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F081M12MSRX | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() NS120012M Omron | In Stock | - | - | - | - | 42 | IP65 | - | 241 | - | No | - | 10 | 32768 | 1 | 0 | 0 | 2 | 0 | 0 | 0 | 1 | 0 | 0 | 800 | 600 | 10 | - | No | No | No | No | No | No | - | 12.1 | No | 20.4 - 27.6 | No | No | No | No | No | No | Yes | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | Yes | - | TFT | - | DC | - | No | 323 | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V430F102W03MSWP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F102W03MSWP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F400N12MSRP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F400N12MSRP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 150 V | - | - | - | - | - | MicroHawk 2.0 | 0.5 % | - | 100 ppm/°C | 152 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | Input Devices | 250 mW | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | 650 µm | - | - | - | ||
![]() V320F102W12MNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F102W12MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | ||
![]() V420F133M03MNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F133M03MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V430F102M12MSRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F102M12MSRX | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | 50 V | - | 4.75 VDC to 30 VDC | - | - | - | - | Tape and Reel | MicroHawk 2.0 | 10 % | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | 1 µF | Input Devices | - | 2.41 mm | 0.18 A | 3225 | 1210 | X7R | Input Devices | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | 1.778 mm | 3.175 mm | 2.489 mm | No | ||
![]() V430F133M03MNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F133M03MNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V430F050W12MSRP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F050W12MSRP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | ||
![]() V320F081M50CNNP Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F081M50CNNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | ||
![]() V320F102W12MNNX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V320F102W12MNNX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | ||
![]() V420F064W03MSRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | RS-232, Ethernet, USB | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V420F064W03MSRX | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 5 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | ||
![]() V430F050M03MSRX Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | 1 | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V430F050M03MSRX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MicroHawk | - | - | - | 4.75 VDC to 30 VDC | - | - | - | - | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - |