- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Terminal Material | Base Product Number | Brand | Contact Materials | Device Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Supply Voltage | Current Rating | Impedance | Accessory Type | Illumination | Product Type | Contact Configuration | Product | Connection Type | Features | Compliance | Product Category | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V330F190M03MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F190M03MNNX | - | Non-Compliant | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | Plug | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | ||
![]() V320F081W12MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F081W12MNNX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V420F064W50CNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F064W50CNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | Input Devices | - | Miniature Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | ||
![]() V330F064W12MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F064W12MNNP | - | Non-Compliant | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | Input Devices | - | Commercial Barcode Readers | - | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | ||
![]() V420F102W50CNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F102W50CNNP | - | - | MicroHawk | 150 V | MicroHawk 2.0 | 0.25 % | 100 ppm/°C | - | 542 Ω | 155 °C | -55 °C | Thin Film | Input Devices | 500 mW | - | 650 mA | - | - | - | Input Devices | - | Miniature Barcode Readers | - | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | 650 µm | ||
![]() V320F133N03MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F133N03MNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V320F300W12MNNP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F300W12MNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V430F000W50CSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | Monochrome | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000W50CSWX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | 24 V | 0.18 A | - | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | EtherNet/IP, Ethernet TCP/IP, PROFINET Slave, Serial RS-232C | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | ||
![]() V320F081N12MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F081N12MNNX | - | Non-Compliant | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V430-AF10 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | F420, F430, V420, V430 | - | - | Omron | - | - | V430AF10 | - | Yes | MicroHawk | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | Input Devices | - | Accessories | - | Front Window Installation Kit | - | Input Devices | - | - | ||
![]() V330-AF2 Omron | 20 | - | - | - | - | V330-AF | Omron Automation and Safety | - | - | 1 | F320, F330, V320, V330 | MicroHAWK V320-F Series | - | Omron | Omron Automation and Safety | Box | V330AF2 | Active | Yes | MicroHawk | - | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | - | - | Polarizer Kit | - | Input Devices | - | Accessories | - | Polarizer kit | - | Input Devices | - | - | ||
![]() V320F133W03MNNX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F133W03MNNX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | Non Illuminated | Input Devices | DPDT | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V420F300M12MSWP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F300M12MSWP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | Non Illuminated | Input Devices | SPDT | Miniature Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | ||
![]() V420F050M12MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F050M12MSWX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | Non Illuminated | Input Devices | 4PDT | Miniature Barcode Readers | - | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | ||
![]() V420F133W03MSWP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F133W03MSWP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | Non Illuminated | Input Devices | DPDT | Miniature Barcode Readers | - | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | ||
![]() V430F300M03MSWX Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300M03MSWX | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | Non Illuminated | Input Devices | DPDT | Industrial Ethernet Barcode Readers | - | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | ||
![]() V430F064N12MSRP Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F064N12MSRP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | Non Illuminated | Input Devices | SPDT | Industrial Ethernet Barcode Readers | - | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | ||
![]() V320F102W03MNNP Omron | In Stock | - | - | Silver Plated Contacts | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F102W03MNNP | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | BNC Coaxial | - | - | - | - | Input Devices | - | - | 450 mA | 50ohm | - | - | Input Devices | - | Commercial Barcode Readers | - | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | ||
![]() V430F000N12MSWP Omron | In Stock | - | - | - | Copper | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000N12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | - | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | ||
![]() V420F000W50CNNX Omron | 943 | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F000W50CNNX | - | - | MicroHawk | 5 VDC | MicroHawk 2.0 | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | Non Illuminated | Input Devices | DPDT | Miniature Barcode Readers | - | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - |