- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Part # Aliases | RoHS | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Subcategory | Power Rating | Depth | Current Rating | Working Voltage | Leakage Current | Element Configuration | Clamping Voltage | Direction | Product Type | Product | Features | Compliance | Product Category | IP Rating | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V320F081N12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F081N12MNNX | Non-Compliant | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | - | - | ||
![]() V320F081M50CNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F081M50CNNX | Non-Compliant | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | 460 mm | - | - | - | - | ||
![]() V330F190W12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F190W12MNNP | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | - | - | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | - | ||
![]() V430F190M50CSWP Omron | In Stock | - | - | Panel | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F190M50CSWP | Compliant | MicroHawk | 4.75 VDC to 30 VDC | Bulk | MicroHawk 2.0 | - | - | Connector | - | - | - | - | Female | Input Devices | - | - | 0.18 A | - | - | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | - | ||
![]() V430F081W50CNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F081W50CNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | - | ||
![]() V430F000W12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F000W12MNNP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | - | ||
![]() V430F064W03MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W03MSWP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | - | ||
![]() V330F102W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F102W12MNNX | - | MicroHawk | 50 V | - | MicroHawk 2.0 | 0.5 % | 100 ppm/°C | - | 62 kΩ | 155 °C | -55 °C | Thin Film | - | Input Devices | 100 mW | - | 0.1 A | - | - | - | - | - | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | 550 µm | - | - | - | - | - | ||
![]() V420F064M03MSRX Omron | In Stock | - | - | - | 64 | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F064M03MSRX | Non-Compliant | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | 14 mm | 14 mm | 1.4 mm | - | Contains Lead | ||
![]() V430F064W50CSWX Omron | In Stock | - | - | Surface Mount | 8 | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W50CSWX | Compliant | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | 125 °C | -55 °C | - | - | Input Devices | - | 4 mm | 0.18 A | 2.8 V | 1 µA | Dual | 15 V | Bidirectional | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | 5 mm | - | - | No | - | ||
![]() V320F133M50CNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F133M50CNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 450 mA | - | - | - | - | - | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | - | - | - | ||
![]() V420F190W50CSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F190W50CSWX | Non-Compliant | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | - | ||
![]() V420F000M12MNNX Omron | 603 | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F000M12MNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | - | ||
![]() V420F000W50CSWP Omron | 698 | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F000W50CSWP | - | MicroHawk | 150 V | - | MicroHawk 2.0 | 0.25 % | 25 ppm/°C | - | 280 kΩ | 155 °C | -55 °C | Thin Film | - | Input Devices | 250 mW | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | 650 µm | - | - | - | - | - | ||
![]() V420F000W50CNNP Omron | 547 | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F000W50CNNP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | - | ||
![]() V430F190M03MSRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F190M03MSRX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.18 A | - | - | - | - | - | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | - | - | - | ||
![]() V420F300W03MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F300W03MNNP | - | MicroHawk | 150 V | - | MicroHawk 2.0 | 1 % | 100 ppm/°C | - | 3.61 kΩ | 155 °C | -55 °C | Thin Film | - | Input Devices | 500 mW | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | 650 µm | - | - | - | - | - | ||
![]() V330F190M50CNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F190M50CNNP | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | - | - | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | - | ||
![]() V420F133M12MSRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F133M12MSRX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 650 mA | - | - | - | - | - | Input Devices | Miniature Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | - | - | - | ||
![]() V330F081W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F081W12MNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | - | - | 0.1 A | - | - | - | - | - | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | - | - | - | - |