- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Part # Aliases | Tradename | Voltage, Rating | Series | Subcategory | Current Rating | Product Type | Product | Features | Compliance | Product Category | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F133W03MSRX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F133W03MSRX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V320F190M50CNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F190M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V430F190W03MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F190W03MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V330F081M12MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F081M12MNNP | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V430F000W03MSWP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F000W03MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430F050M12MSWP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F050M12MSWP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420F190W12MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F190W12MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420F081W03MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F081W03MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430F133W12MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F133W12MNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 133 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V430F300W50CSWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F300W50CSWX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420F064M50CNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F064M50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V420F081M03MSWX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F081M03MSWX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V430F064W03MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F064W03MNNX | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | ||
![]() V420F102W12MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F102W12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 102 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V330F190M50CNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP / IP | Omron | V330F190M50CNNX | MicroHawk | 44 V to 57 V | MicroHawk 2.0 | Input Devices | 0.1 A | Input Devices | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | ||
![]() V420F050W12MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, Ethernet, USB | Omron | V420F050W12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 650 mA | Input Devices | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | ||
![]() V320F300M12MNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F300M12MNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V320F050M12MNNX Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F050M12MNNX | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V320F064W50CNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | RS-232, USB | Omron | V320F064W50CNNP | MicroHawk | 5 VDC | MicroHawk 2.0 | Input Devices | 450 mA | Input Devices | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | ||
![]() V430F000W50CNNP Omron | In Stock | - | - | Omron Automation and Safety | 1 | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | V430F000W50CNNP | MicroHawk | 4.75 VDC to 30 VDC | MicroHawk 2.0 | Input Devices | 0.18 A | Input Devices | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 |