- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Base Product Number | Brand | Contact Materials | Device Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Mfr | Package | Part # Aliases | Product Status | Tradename | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Subcategory | Current Rating | Impedance | Accessory Type | Illumination | Product Type | Contact Configuration | Product | Features | Compliance | Product Category | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V430F190W50CNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190W50CNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V320F190N50CNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F190N50CNNP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V430F190M50CSWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190M50CSWX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V330F050M12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F050M12MNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 0.1 A | - | - | - | Input Devices | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | ||
![]() V420F050M03MSWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F050M03MSWP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | Miniature Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V420F190W12MSWX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F190W12MSWX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V420F081M12MSWP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F081M12MSWP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | ||
![]() V320F190W50CNNP Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F190W50CNNP | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V430-F000N12M-RRX Omron | 920 | - | - | - | - | - | - | Omron Automation and Safety | - | Code Reader | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000N12MRRX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430-ALRR Omron | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | SG73S2 | Omron Automation and Safety | - | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | Omron | KOA Speer Electronics, Inc. | Tape & Reel (TR) | V430ALRR | Active | MicroHawk | - | -55°C ~ 155°C | SG73S | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | - | 3.3 MOhms | Thick Film | 0.25W, 1/4W | Input Devices | - | - | Installation Kit | - | Input Devices | - | Accessories | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | Input Devices | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() V430-AM4 Omron | In Stock | - | - | - | - | - | V430-AM | Omron Automation and Safety | - | - | 1 | F420, F430, V420, V430 | MicroHAWK V430-F Series | - | Omron | Omron Automation and Safety | Box | V430AM4 | Active | MicroHawk | - | - | MicroHAWK® | - | - | - | - | - | - | - | - | Input Devices | - | - | Mounting Kit | - | Input Devices | - | Accessories | Screw and Washer Electrical Isolation Mounting Kit | - | Input Devices | - | - | - | ||
![]() V430F300M03MSRP Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300M03MSRP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 0.18 A | 50ohm | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V330F050M03MNNX Omron | In Stock | - | - | Silver Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F050M03MNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 0.1 A | 75ohm | - | - | Input Devices | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | ||
![]() V430F000M03MSWX Omron | 753 | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000M03MSWX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | - | - | - | - | Input Devices | 0.18 A | - | - | Non Illuminated | Input Devices | SPDT | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V330F064M12MNNX Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Ethernet TCP / IP | Omron | - | - | V330F064M12MNNX | - | MicroHawk | 44 V to 57 V | - | MicroHawk 2.0 | - | - | - | - | Intra Series Coaxial | - | - | - | Input Devices | 0.1 A | 50ohm | - | - | Input Devices | - | Commercial Barcode Readers | Multi-Code Reader | EN 55024, EN55032, IEC62471-1 | Input Devices | IP40 | - | - | ||
![]() V430F102M03MSWX Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F102M03MSWX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 0.18 A | 50ohm | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F300M50CNNX Omron | In Stock | - | - | Silver Plated Contacts | - | - | - | Omron Automation and Safety | Beryllium Copper | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300M50CNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 0.18 A | 75ohm | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V430F190W03MSRP Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F190W03MSRP | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 0.18 A | 50ohm | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | ||
![]() V320F190M03MNNX Omron | In Stock | - | - | Gold Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F190M03MNNX | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | BNC Coaxial | - | - | - | Input Devices | 450 mA | 75ohm | - | - | Input Devices | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | ||
![]() V430F102M03MNNX Omron | In Stock | - | - | Silver Plated Contacts | - | - | - | Omron Automation and Safety | Brass | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F102M03MNNX | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | N Coaxial | - | - | - | Input Devices | 0.18 A | 50ohm | - | - | Input Devices | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - |