- Series
- Part # Aliases
- Product
- Tradename
- IP Rating
- Current Rating
- Voltage, Rating
- Compliance
- Interface Type
- Features
- Factory Pack Quantity
- Manufacturer
Attribute column
Manufacturer
Omron Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Device Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Interface Type | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Number of Positions | Subcategory | Current Rating | Contact Finish | Connector Style | Accessory Type | Product Type | Qmax @ Th | Delta Tmax @ Th | Product | Features | Compliance | Product Category | IP Rating | Height | Contact Finish Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V420F190W12MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F190W12MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 190 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | ||
![]() V420F081M12MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F081M12MSWP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | ||
![]() V320F190W50CNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F190W50CNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | ||
![]() V320F064M12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, USB | Omron | Laird Thermal Systems, Inc. | Bulk | V320F064M12MNNX | Obsolete | - | MicroHawk | 5 VDC | - | - | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | ||
![]() V430-WR-3M Omron | In Stock | - | - | - | V430-WR | Omron Automation and Safety | - | 1 | F430, V430 | MicroHAWK V430-F Series | - | Omron | Omron Automation and Safety | Box | V430WR3M | Active | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | Converter | Input Devices | - | - | Accessories | M12 to RS-232 Breakout Cable | - | Input Devices | - | - | - | - | ||
![]() V420-AC2 Omron | In Stock | - | - | - | V420 | Omron Automation and Safety | - | 1 | F420, V420 | MicroHAWK V420-F Series | - | Omron | Omron Automation and Safety | Box | V420AC2 | Active | - | MicroHawk | - | - | MicroHawk 2.0 | - | - | - | - | Input Devices | - | - | - | Power Supply With Cable | Input Devices | - | - | Accessories | Cable and Power Supply Kit | - | Input Devices | - | - | - | - | ||
![]() V430-F000N12M-RRX Omron | 920 | - | - | - | - | Omron Automation and Safety | Code Reader | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F000N12MRRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Autofocus | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() NA5-15W101S Omron | In Stock | - | - | - | 100114 | - | - | - | - | - | - | - | Molex | Bulk | - | Obsolete | - | - | - | - | 111111 | - | - | zSFP+ | - | - | - | - | Cage, Ganged (1 x 4) | - | - | - | - | - | Light Pipe | - | - | - | - | - | - | ||
![]() V430F300M12MSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F300M12MSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 300 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V320F190N03MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F190N03MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - | ||
![]() V420F400N12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F400N12MNNP | - | Non-Compliant | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | Unknown | ||
![]() V420F000M12MNNP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F000M12MNNP | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | - | Miniature Barcode Readers | Autofocus Multicode Reader | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | ||
![]() NS050732R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V430F081M50CSWP Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F081M50CSWP | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V430F400N12MSRX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F400N12MSRX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 400 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V430F081W12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F081W12MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | - | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V430F064M03MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F064M03MSWX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 64 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V420F081W03MSWX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, Ethernet, USB | Omron | - | - | V420F081W03MSWX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 650 mA | - | - | - | Input Devices | - | - | Miniature Barcode Readers | Fixed Focus at 81 mm | EN55024, EN55032, IEC62471 | Input Devices | IP54 | - | - | - | ||
![]() V430F050M12MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | Ethernet TCP/IP, EtherNet/IP, PROFINET | Omron | - | - | V430F050M12MNNX | - | - | MicroHawk | 4.75 VDC to 30 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 0.18 A | - | - | - | Input Devices | - | - | Industrial Ethernet Barcode Readers | Fixed Focus at 50 mm | EN55024, EN55032, IEC62471 | Input Devices | IP65 / IP67 | - | - | - | ||
![]() V320F102N03MNNX Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | 1 | - | - | RS-232, USB | Omron | - | - | V320F102N03MNNX | - | - | MicroHawk | 5 VDC | - | MicroHawk 2.0 | - | - | - | - | Input Devices | 450 mA | - | - | - | Input Devices | - | - | Commercial Barcode Readers | - | EN55024, EN55032, IEC60529 | Input Devices | IP40 | - | - | - |