- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Machine Safety - Light Curtains
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | Insert Arrangement | LED Material | Lens Shape Type | Mounting | Mounting Orientation | Part # Aliases | Supplier Package | Tab Size | Termination Method | Unit Weight | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Interface | Plating | Viewing Angle | Program Memory Size | Data Bus Width | Number of LEDs | Resistance Tolerance | Dominant Wavelength | Fits Fan Size | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F39-JGR3K Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F39JGR3K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F39-LITF1 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F39LITF1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F39-LSGTB-RE Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F39LSGTBRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-5412 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702305412 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F39-TRD25 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F39TRD25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1241 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702301241 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40648-0010 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Chip LED | - | 1 | - | InGaAlP | Rectangular | Surface Mount | Top Mount | 406480010 | SMD | - | - | 2.866 lbs | - | - | - | - | Uni-Color | - | Yellow | - | - | - | - | - | 2 | - | - | - | 15.5 to 22 ° | - | - | 1 | - | 589 nm | - | - | - | - | - | ||
![]() 70237-1533 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702371533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 128 Kb | 16/32 Bit | - | - | - | - | - | - | - | ARM7TDMI-S | ||
![]() 70237-1615 Omron Automation and Safety | In Stock | - | - | - | Brass | - | - | - | - | - | 1 | - | - | - | - | - | 702371615 | - | 1.42 mm² | - | - | - | 22 to 18, 22 AWG | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | 18.6 mm | - | - | ||
![]() 70230-2009 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 1 | - | - | - | - | - | 702302009 | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 mm | - | ||
![]() 70230-2006 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 0.1pF | - | - | 1 | - | - | - | - | - | 702302006 | - | - | - | - | - | - | - | - | - | - | - | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 mm | - | ||
![]() 70230-2845 Omron Automation and Safety | In Stock | - | - | Gold | - | - | Straight | - | - | Iron-Nickel | 1 | 10-7 | - | - | Cable Mount | - | 702302845 | - | - | Solder | - | - | - | -55 to 125 °C | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.79 mm | - | - | ||
![]() 70237-1532 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702371532 | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 470 mOhm | - | - | - | 0.5 mW | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3.1 mm | 2.5 mm | - | ||
![]() 70230-2000 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 20% | - | - | 1 | - | - | - | - | - | 702302000 | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.58 mm | 4.5 x 3.2 x 1.78 mm | - | ||
![]() 70230-1642 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702301642 | - | - | - | - | - | - | - | - | Finger Guard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mm | - | - | - | - | ||
![]() 70230-2960 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702302960 | - | - | - | - | 150 V | - | - | 25 ppm/°C | - | 634 Ohm | - | - | - | 0.125 W | - | Precision High Power | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 2 mm | 1.25 mm | - | ||
![]() 70230-2883 Omron Automation and Safety | In Stock | - | - | Gold | - | PBT (Polybutylene Terephthalate) | Straight | - | - | Brass | 1 | - | - | - | Through Hole | - | 702302883 | - | - | Solder | - | - | - | -65 to 105 °C | - | - | - | - | Header | - | - | 3.9600 mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | 30.55 mm | - | - | ||
![]() 70230-2852 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702302852 | - | - | - | - | 25 V | - | - | 10 ppm/°C | - | 5.23 kOhm | - | - | - | 0.0625 W | - | High Precision | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 1 mm | 0.5 mm | - | ||
![]() 70230-2866 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 702302866 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 8 Kb | 32 Bit | - | - | - | - | - | - | - | ARM Cortex M0+ | ||
![]() 70230-2964 Omron Automation and Safety | In Stock | - | - | - | - | - | Straight | - | - | - | 1 | - | - | - | Surface Mount | - | 702302964 | - | - | Solder | - | - | - | - | - | - | - | - | Receptacle | - | - | 0.8000 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.29 mm | - | - |