- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Machine Safety - Light Curtains
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | For Use With | Half Intensity Angle Degrees | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Maximum Collector Current | Maximum Fall Time | Maximum Forward Current | Maximum Rise Time | Maximum Voltage Rating | Mounting | Mounting Orientation | Part # Aliases | Photo Sensitivity | Photodiode Material | Qualification | Supplier Package | Switching Regulator | Termination Method | Usage Level | Viewing Orientation | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Housing Color | Polarity | Lead Spacing | Interface | Output Current | Viewing Angle | Program Memory Size | Output Power | Data Bus Width | Reverse Voltage | Wavelength | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-1193 Omron Automation and Safety | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | - | Brass | 1 | - | - | - | - | - | - | - | - | - | - | 100 | Surface Mount | - | 702301193 | - | - | - | - | - | Solder | - | - | -40 to 85 °C | - | - | - | - | 2 | Plug | - | - | 0.8000 mm | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.8 mm | - | - | ||
![]() 70230-4930 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702304930 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SPI/SSP/UART | - | - | 256 Kb | - | 16/32 Bit | - | - | - | - | - | - | - | - | - | - | ARM7TDMI-S | ||
![]() 70230-4204 Omron Automation and Safety | In Stock | - | - | - | - | - | Straight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702304204 | - | - | - | - | - | - | - | - | -55 to 200 °C | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2724 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | 702302724 | - | - | - | SIP | Yes | - | - | - | -40 to 85 °C | - | Step Down | - | - | - | - | - | - | - | - | 3 | 1 | 15 V | - | - | - | - | 0.5 A | - | - | 7.5 W | - | - | - | - | - | - | - | - | 17 to 28 V | - | - | - | ||
![]() 70230-2603 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2086 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 5% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302086 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() 70230-4858 Omron Automation and Safety | In Stock | - | - | - | Halogen Free | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | - | - | - | - | - | - | 702304858 | - | - | - | - | - | - | - | - | - | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4309 Omron Automation and Safety | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | 702304309 | - | - | - | - | - | IDT | - | - | -65 to 105 °C | - | IDC Connector | - | - | 2 | Plug | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.39 mm | - | - | ||
![]() 70230-2630 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302630 | - | - | AEC-Q200 | - | - | - | - | - | - | 25 ppm/°C | - | 11 kOhm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 1.55 mm | 0.8 mm | - | ||
![]() 70230-2681 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302681 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2059 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | 120 | - | - | 2.4 mm | Flat | 15 mA | - | - | - | - | Surface Mount | - | 702302059 | - | - | - | PLCC | - | - | - | Side View | -40 to 100 °C | - | IR Chip | - | - | - | - | - | - | - | - | 2 | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | 980 nm | - | - | - | - | - | ||
![]() 70230-2725 Omron Automation and Safety | In Stock | - | - | - | - | PBT (Polybutylene Terephthalate) | Straight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | 702302725 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCP | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2600 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2711 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | Chip LED | - | 1 | - | - | 1400(Max) mcd | AlInGaP | - | Circular | - | - | 50 mA | - | - | Surface Mount | Top Mount | 702302711 | - | - | - | SMD | - | - | Industrial grade | - | -40 to 85 °C | - | Uni-Color | - | Red | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 120 ° | - | - | - | 5 V | - | Industrial | 1 | - | 633 nm | 624 nm | - | - | - | - | ||
![]() 70230-4301 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702304301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/I2S/SPI/UART | - | - | 512 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | ||
![]() 70230-4740 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 5 ns | - | 5 ns | - | Through Hole | - | 702304740 | 0.59 A/W | Si | - | T-1 3/4 | - | - | - | - | -40 to 100 °C | - | Chip | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 900 nm | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2058 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302058 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2087 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 2% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302087 | - | - | MIL-PRF-20 | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 mm | - | ||
![]() 70230-2083 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 702302083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | - | ||
![]() 82540-8240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 825408240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | 128 KB | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | - |