- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Part # Aliases
- Product Category
- Product Type
- Subcategory
Attribute column
Manufacturer
Omron Machine Safety - Light Curtains
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Cable Types | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | For Use With | Half Intensity Angle Degrees | Lens Dimensions | Lens Shape Type | Maximum Collector Current | Maximum Voltage Rating | Mounting | Part # Aliases | Qualification | Supplier Package | Switching Regulator | Termination Method | Viewing Orientation | Operating Temperature | Temperature Coefficient | Connector Type | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Housing Color | Polarity | Interface | Cable Length | Output Current | Program Memory Size | Output Power | Data Bus Width | Adjustment Type | Cable Diameter | Resistance Tolerance | Peak Wavelength | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70230-2724 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Through Hole | 702302724 | - | SIP | Yes | - | - | -40 to 85 °C | - | - | Step Down | - | - | - | - | - | - | - | - | 3 | 1 | 15 V | - | - | - | - | 0.5 A | - | 7.5 W | - | - | - | - | - | 17 to 28 V | - | - | - | ||
![]() 70230-2631 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702302631 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | 384 KB | - | 32 Bit | - | - | - | - | - | - | - | e200 | ||
![]() 70230-2715 Omron Automation and Safety | In Stock | - | - | Gold | - | - | - | Data | - | - | - | 1 | - | - | - | - | - | 30 V | - | 702302715 | - | - | - | - | - | 0 to 70 °C | - | 26POS SCSI to 26POS SCSI | - | - | - | - | Receptacle-Plug | - | - | - | - | - | - | - | - | - | - | 10 m | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2682 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 5% | - | - | 1 | - | - | - | - | - | - | - | 702302682 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 mm | - | ||
![]() 70230-1257 Omron Automation and Safety | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | - | - | Copper Alloy | 1 | - | - | - | - | - | - | - | 702301257 | - | - | - | Solder | - | -55 to 125 °C | - | - | - | - | - | - | Receptacle | - | - | 2.5400, 0.6400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4104 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702304104 | - | - | - | - | - | - | 100 ppm/°C | - | - | - | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjust | - | 20 | - | - | 3.4 | 3.5 mm | - | ||
![]() 70230-2723 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702302723 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2603 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702302603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1190 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | I2C and SMBus GPIO Expanders | - | 1 | - | - | - | - | - | - | Surface Mount | 702301190 | - | TSSOP | - | - | - | -40 to 85 °C | - | - | I2C and SMBus GPIO Expanders | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-1251 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702301251 | - | - | - | - | - | -65 to 150 °C | - | - | - | - | White/Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.18 mm | - | - | - | - | - | - | ||
![]() 70230-2683 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 24 | 3.1 mm | Domed | 15 mA | - | Through Hole | 702302683 | - | T-1 | - | - | Top View | -40 to 100 °C | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | NPN | - | - | - | - | - | - | - | - | - | 860 nm | - | - | - | - | ||
![]() 70230-2086 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | 5% | - | - | 1 | - | - | - | - | - | - | - | 702302086 | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() 70230-4858 Omron Automation and Safety | In Stock | - | - | - | Halogen Free | - | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | 702304858 | - | - | - | - | - | - | - | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-2409 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702302409 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4309 Omron Automation and Safety | In Stock | - | - | Gold | - | Thermoplastic | Right Angle | - | - | - | Phosphor Bronze | 1 | - | - | - | - | - | - | Cable Mount | 702304309 | - | - | - | IDT | - | -65 to 105 °C | - | - | IDC Connector | - | - | 2 | Plug | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 12.39 mm | - | - | ||
![]() 70230-2630 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702302630 | AEC-Q200 | - | - | - | - | - | 25 ppm/°C | - | - | 11 kOhm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 1.55 mm | 0.8 mm | - | ||
![]() 70230-2567 Omron Automation and Safety | In Stock | - | - | - | Elastomer | - | - | - | - | - | - | 1 | Cables | - | - | - | - | - | - | 702302567 | - | - | - | - | - | -75 to 150 °C | - | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70230-4202 Omron Automation and Safety | In Stock | - | - | Tin | - | Thermoplastic | Straight | - | - | - | Copper Alloy | 1 | - | - | - | - | - | - | Through Hole | 702304202 | - | - | - | Solder | - | -65 to 125 °C | - | - | - | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 75.79 mm | - | - | ||
![]() 70230-4068 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702304068 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | 192 KB | - | 16 Bit | - | - | - | - | - | - | - | - | ||
![]() 70230-4171 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 702304171 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |