- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Weight | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Housing Color | Operating Supply Voltage | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Resolution | ESR | Includes | Sensor Type | Light Source | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | Product Length | Product Width | Height Seated (Max) | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ2-S25100F Omron Automation and Safety | 733 | - | Datasheet | 2 Weeks | Standard | Chassis Mount | - | - | - | - | - | 0.353lb 160.12g | - | - | - | - | - | - | - | - | 0°C~50°C | - | 2013 | FQ2-S2 | - | - | Active | 1 (Unlimited) | - | - | Imaging Camera | - | - | - | - | - | - | 24VDC | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Circular | - | - | - | - | - | - | 752 x 480 (350,000 Pixels) | - | - | CMOS | Integrated (White) | - | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Color | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ZFV-R5025 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Standard | Chassis Mount | - | - | - | - | - | 1.1lbs 499g | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2001 | ZFV | - | - | Active | 1 (Unlimited) | - | - | Imaging Camera | - | - | - | - | - | - | 15VDC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Cable with Connector | - | 24V | - | - | - | - | - | - | - | CCD | Integrated (Red) | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() ZFV-R5020 Omron Automation and Safety | In Stock | - | Datasheet | 45 Weeks | Standard | Chassis Mount | - | - | - | - | - | 1.1lbs 499g | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2013 | ZFV | - | - | Active | 1 (Unlimited) | - | - | Imaging Camera | - | - | - | - | - | - | 15VDC | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | Cable with Connector | - | - | - | - | - | - | - | - | - | CCD | Integrated (Red) | Amplifier Included | 38.0mm ~ 194.0mm | 9.2mm x 10.0mm | 46.0mm x 50.0mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FZ-SC2M Omron Automation and Safety | 537 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 0.168lb 76.2g | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2013 | FZ | - | - | Active | 1 (Unlimited) | - | - | Imaging Camera | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | 1600 x 1200 (19,200,000 Pixels) | - | - | CCD | External | - | Lens Required | Lens Required | Lens Required | Color | 30 scans/s | - | - | - | - | RoHS Compliant | - | ||
![]() 7212-2300-0100 Omron | 916 | - | - | - | - | - | - | - | - | - | - | - | - | 7212-2300 | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-3064-0002 Omron | 997 | - | - | - | - | - | - | - | - | - | - | - | - | 7212-3064 | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1300-0003 Omron | 828 | - | - | - | - | - | - | - | - | - | - | - | - | 7312-1300 | - | - | Omron Automation and Safety | Bulk | Active | - | -40 to 85 °C | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | - | - | ||
![]() 7312-5000-2004 Omron | 851 | - | - | - | - | - | - | - | - | - | - | - | - | 7312-5000 | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | 75 mOhm | - | - | - | - | - | - | - | - | - | 6 mm | 6 x 3.2 x 2.6 | - | - | - | - | ||
![]() 7311-2050-0102 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 7311-2050 | - | - | Omron Automation and Safety | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | - | - | - | ||
![]() 7411-2050-2005 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 7411-2050 | - | - | Omron Automation and Safety | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7413-1102-2004 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 7413-1102 | - | - | Omron Automation and Safety | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-M004-S16-MC Omron | 568 | - | - | - | - | - | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C063R-C Omron | 843 | - | - | - | - | - | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | 6.3 MP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C004-C Omron | 744 | - | - | - | - | - | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | - | - | - | - | - | - | - | - | - | - | 0.4 MP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C032-S06-W Omron | 660 | - | - | - | - | - | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C004-S25-W Omron | 640 | - | - | - | - | - | - | - | - | - | - | - | - | FHV7H | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8011-0000-0103 Omron | 732 | - | - | - | - | - | - | - | - | - | - | - | - | 8011-0000 | - | - | PEI-Genesis | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1000-1002 Omron | 620 | - | - | - | - | - | - | - | - | - | - | - | - | 7312-1000 | - | - | Omron Automation and Safety | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7412-2102-0103 Omron | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | 7412-2102 | - | -- | Omron Automation and Safety | Bulk | Obsolete | 630V | -55°C ~ 110°C | Bulk | - | MKP385 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.39µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0.748 (19.00mm) | - | - | -- | ||
![]() 7412-4000-1104 Omron | In Stock | - | - | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | 22D | -- | Omron Automation and Safety | Bulk | Obsolete | - | -65°C ~ 175°C | Bulk | - | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 66 | - | - | Bayonet Lock | Crimp | - | - | A | Unshielded | Environment Resistant | - | Cadmium over Nickel | - | 19-35 | - | Olive Drab | - | - | Contacts Not Included | -- | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | -- | - | - |