- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Capacitance | Fastening Type | Pitch | Orientation | Shielding | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Manufacturer Size Code | Cable Termination | Usage | Pitch - Connector | Contact Form | Pitch - Cable | Resolution | ESR | Operate Time | Coil Voltage | Switching Voltage | Bearing Type | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Length | Product Width | Length | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FHV7H-C016-S09-W Omron | 714 | - | - | - | - | - | - | - | FHV7H | - | - | - | -- | - | - | Omron Automation and Safety | Bulk | - | Active | - | 211 | Active | -- | - | DIP to DIP | 16 | Multiple, Ribbon | 2 | - | - | - | - | Unshielded | - | - | - | Gold | - | - | Solder | Socket (0.1), Board In | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | 2.00 (609.60mm) | 10.0µin (0.25µm) | ||
![]() 7311-1064-1001 Omron | 863 | - | - | - | - | - | - | - | 7311-1064 | - | - | - | -- | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-2064-1005 Omron | 572 | - | - | - | - | - | - | - | 7312-2064 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7311-2102-0005 Omron | 928 | - | - | Panel Mount, Through Hole | Flange | Aluminum | - | - | 7311-2102 | - | Gold | Copper Alloy | - | - | - | Glenair | Retail Package | Metal | Active | -65°C ~ 175°C | 806 | - | - | Solder | Plug, Male Pins | - | Olive Drab | - | - | Threaded | - | D | - | Olive Drab Cadmium | - | 35-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | ||
![]() 7411-1190-2001 Omron | In Stock | - | - | - | - | - | - | - | 7411-1190 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FH-SM21R Omron | 814 | - | - | - | - | - | - | - | FH-SM | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-0100-1005-001 Omron | 780 | - | - | - | - | - | - | - | 7312-0100 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-3064-0002 Omron | 997 | - | - | - | - | - | - | - | 7212-3064 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1300-0003 Omron | 828 | - | - | - | - | - | - | - | 7312-1300 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | -40 to 85 °C | * | - | - | - | - | - | - | - | - | - | 2.1000 | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 | 2.5 mm | - | - | ||
![]() 7312-5000-2004 Omron | 851 | - | - | - | - | - | - | - | 7312-5000 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | 75 mOhm | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 x 3.2 x 2.6 | - | - | ||
![]() 7311-2050-0102 Omron | In Stock | - | - | - | - | - | - | - | 7311-2050 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Obsolete | - | * | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | - | ||
![]() FH-SC21R Omron | 708 | - | - | - | - | - | - | - | FH-SC | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5544 x 3694 Pixels | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-1133-1001 Omron | 942 | - | - | - | - | - | - | - | 7312-1133 | - | - | - | - | Staco Energy | SCV-ELE-6K-6208-P | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-M063R-S06-IR Omron | 648 | - | - | - | - | - | Stainless Steel | Cast Steel;Black Oxide | FHV7H | - | - | - | - | Sealmaster | NPL-27C-CR | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | ||
![]() 7212-3064-0005 Omron | 573 | - | - | - | - | - | - | - | 7212-3064 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C016-S09-MC Omron | 678 | - | - | - | - | - | - | - | FHV7H | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7412-1064-2002 Omron | In Stock | - | - | - | - | - | - | - | 7412-1064 | - | - | - | - | - | - | Omron Automation and Safety | Bulk | - | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7411-2000-1000 Omron | In Stock | - | - | Chassis Mount | - | - | - | - | 7411-2000 | - | - | - | - | - | - | Siemens | Bulk | - | Active | -20°C ~ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPST-NO (2 Form A) | - | - | - | 29 ms | 220 ~ 480VAC | 240VAC - Max | - | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | - | - | - | - | ||
![]() 7412-2000-2004 Omron | In Stock | - | - | - | - | - | - | - | 7412-2000 | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-3400-0000 Omron | 604 | - | - | - | - | - | - | - | 7312-3400 | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |