- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Insert Material | Base Product Number | Calibrated to | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Bearing Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7312-2064-0005 Omron | 639 | - | - | - | - | - | - | - | 7312-2064 | - | - | - | Murrelektronik | MUR-5FR-1 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7313-1081-2001 Omron | 919 | - | - | - | - | - | - | - | 7313-1081 | - | - | - | ABB | ACH580-BCR-027A-6+B056+K454+L501 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7312-2064-0000 Omron | 581 | - | - | - | - | - | - | - | 7312-2064 | - | - | - | ABB | ACH580-BCR-414A-4+J429+K452+L512 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7313-1190-2003 Omron | 875 | - | - | - | - | - | Ductile Iron | 52100 Steel;Black Oxide | 7313-1190 | - | - | - | Sealmaster | USRBF5517A-300 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | ||
![]() 7213-2133-0005 Omron | 619 | - | - | - | 0805 (2012 Metric) | 0805 | - | - | SG73P2 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±200ppm/°C | - | 604 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 7412-1064-2000 Omron | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | RN73R1J | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 12.9 Ohms | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | AEC-Q200 | ||
![]() 7412-2102-0102 Omron | In Stock | - | - | - | - | - | - | - | 7412-2102 | - | - | - | - | - | KYOCERA AVX | - | Tray | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7412-2300-0100 Omron | In Stock | - | - | - | - | - | - | - | 7412-2300 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIS-6300-2015G Omron | 849 | - | - | - | Axial | Axial | - | - | FIS-6300 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±5% | Active | - | 2 | - | -- | - | 130 mOhms | Wirewound | -- | - | - | - | - | -- | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | -- | - | ||
![]() 7311-1050-0000 Omron | 539 | - | - | Through Hole | Axial | - | - | - | 7311-1050 | - | -- | -- | - | - | Omron Automation and Safety | - | Bulk | Active | - | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.406 Dia x 0.828 L (10.31mm x 21.03mm) | ±20% | Active | -- | - | - | - | Hermetically Sealed | - | - | - | 30µF | - | - | -- | M (1%) | -- | T3 | - | Military | - | - | - | - | -- | - | ||
![]() FHV7H-C063R-S25-MC Omron | 894 | - | - | - | - | - | - | - | FHV7H | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-C016-H06-MC Omron | 895 | - | - | - | - | - | - | - | FHV7H | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHV7H-M032-S12-IR Omron | 531 | - | - | - | - | - | - | - | FHV7H | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Active | Yes | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7313-2000-0104 Omron | In Stock | - | - | - | - | - | - | - | 7313-2000 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7413-1000-2100 Omron | In Stock | - | - | - | - | - | - | - | 7413-1000 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7211-1050-0002 Omron | 528 | - | - | - | - | - | - | - | 7211-1050 | - | - | - | HTS | 1-1102112-2 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7311-2081-2002 Omron | 952 | - | - | - | - | - | - | - | 7311-2081 | - | - | - | Murrelektronik | 7000-08161-0500150 | Omron Automation and Safety | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7411-2050-1005 Omron | In Stock | - | - | - | - | - | - | - | 7411-2050 | - | - | - | Dynapar | HA62502000101 | Omron Automation and Safety | Shafted | Bulk | Obsolete | - | Single Ended | - | 0 to 70 Degrees C | - | * | - | - | - | - | - | Side Mount Connector | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | ||
![]() 7412-1081-0001 Omron | In Stock | - | - | - | - | - | - | - | 7412-1081 | - | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7411-1081-1004 Omron | In Stock | - | - | - | - | - | - | - | 7411-1081 | Manufacturers standards (no certificate) | - | - | - | - | Omron Automation and Safety | - | Bulk | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | 279FC/IFLEX | - | - | - | - | - | - | - | - | - | - | - | Built-in thermal imager | - | - | - | - | - | - |