- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Interface | Number of Inputs | Resolution | Sensor Type | Light Source | Resolution (height) | Resolution (width) | Features | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ2-S15050F Omron Automation and Safety | 862 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2013 | FQ2-S1 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | Ethernet | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 480 pixel | 752 pixel | - | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Color | - | Non-RoHS Compliant | - | ||
![]() V400-H211 Omron Automation and Safety | In Stock | - | Datasheet | 16 Weeks | - | Handheld | - | 0.507lb 229.97g | 0°C~40°C | 2008 | V400-H | Active | 1 (Unlimited) | 2D Code Reader | 5VDC | IP64 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | - | - | - | - | - | - | 40.0mm | 30.0mm x 30.0mm | 15.0mm x 15.0mm | - | - | RoHS Compliant | - | ||
![]() ZFV-SC50 Omron Automation and Safety | In Stock | - | Datasheet | 45 Weeks | - | Chassis Mount | 2 | 1.1lbs 499g | 0°C~40°C | 2006 | ZFV | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | 3 | - | 5 | - | CCD | Integrated (White) | - | - | - | 31.0mm ~ 187.0mm | 50.0mm x 46.0mm | 10.0mm x 9.2mm | - | - | RoHS Compliant | IP65 | ||
![]() FIS-QX-0830-1005G Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | - | Chassis Mount | - | 0.467lb 211.83g | 0°C~50°C | - | QX-830 | Active | 1 (Unlimited) | Bar Code Reader | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | - | - | - | 25.0mm ~ 304.0mm | - | - | - | 1400 scans/s | RoHS Compliant | - | ||
![]() FIS-HT40-6G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Handheld | - | 0.45lb 204.12g | 0°C~40°C | - | Hawkeye 40T | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | USB | - | - | - | 1024 x 640 (655,000 Pixels) | CMOS | Integrated (Red) | - | - | - | 50.0mm ~ 375.0mm | 90.0mm x 150.0mm | 15.0mm x 25.0mm | Monochrome | - | RoHS Compliant | - | ||
![]() FQ-CR15010F-M Omron Automation and Safety | 998 | - | - | 15 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Monochrome | - | RoHS Compliant | - | ||
![]() FQ-CR25050F-M Omron Automation and Safety | 899 | - | - | 15 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR2 | Active | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Monochrome | - | RoHS Compliant | - | ||
![]() FQ-MS125-M Omron Automation and Safety | In Stock | - | - | 60 Weeks | - | Chassis Mount | - | 0.86lb 390.09g | 0°C~50°C | 2012 | FQ-M | Active | 1 (Unlimited) | Imaging Camera | 24VDC | - | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | External | - | - | - | Lens Required | Lens Required | Lens Required | Monochrome | 60 scans/s | Non-RoHS Compliant | - | ||
![]() FQ2-S40010F-M Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~40°C | 2013 | FQ2-S4 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Monochrome | - | Non-RoHS Compliant | - | ||
![]() FH-SM02 Omron Automation and Safety | 48 | - | - | 2 Weeks | - | Chassis Mount | - | 0.243lb 110.22g | 0°C~40°C | 2015 | FH | Active | 1 (Unlimited) | Imaging Camera | - | - | Cable with Connector | - | - | - | 2040 x 1088 (2,200,000 Pixels) | CMOS | - | - | - | - | Lens Required | Lens Required | Lens Required | Monochrome | - | RoHS Compliant | - | ||
![]() FIS-HT45-6G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Handheld | - | 0.45lb 204.12g | 0°C~40°C | - | Hawkeye 45T | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | USB | - | - | - | 1024 x 640 (655,000 Pixels) | CMOS | Integrated (Red) | - | - | - | 50.0mm ~ 375.0mm | 90.0mm x 150.0mm | 15.0mm x 25.0mm | Monochrome | - | RoHS Compliant | - | ||
![]() FQ-CR15100N-M Omron Automation and Safety | 630 | - | - | 7 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 32.0mm ~ 380.0mm | 191.0mm x 300.0mm | 18.0mm x 29.0mm | Monochrome | - | RoHS Compliant | - | ||
![]() FH-SC12 Omron Automation and Safety | 951 | - | - | 2 Weeks | - | Chassis Mount | - | 0.705lb 319.78g | 0°C~40°C | 2015 | FH | Active | 1 (Unlimited) | Imaging Camera | - | - | Cable with Connector | - | - | - | 4084 x 3072 (12,500,000 Pixels) | CMOS | - | - | - | - | Lens Required | Lens Required | Lens Required | Color | - | RoHS Compliant | - | ||
![]() FQ-CR15050F-M Omron Automation and Safety | 537 | - | - | 2 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Monochrome | - | RoHS Compliant | - | ||
![]() FIS-0830-0005G Omron Automation and Safety | 691 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | 0.467lb 211.83g | 0°C~50°C | - | QX-830 | Active | 1 (Unlimited) | Bar Code Reader | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | - | - | - | 83.0mm ~ 229.0mm | - | - | - | 1400 scans/s | RoHS Compliant | - | ||
![]() FQ-S10050F Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 56.0mm ~ 215.0mm | 8.2mm x 13.0mm | 33.0mm x 53.0mm | Color | - | RoHS Compliant | - | ||
![]() FIS-0003-0188G Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | 0.126lb 57.15g | 0°C~50°C | 2004 | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | 5VDC | - | Circular | - | - | - | - | - | - | - | - | - | 51.0mm ~ 254.0mm | - | - | - | 1000 scans/s | RoHS Compliant | - | ||
![]() FQ2-S25050F Omron Automation and Safety | 521 | - | Datasheet | 2 Weeks | Standard | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2013 | FQ2-S2 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | - | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | - | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Color | - | Non-RoHS Compliant | - | ||
![]() FJ-SCG-S Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | Chassis Mount | - | 0.198lb 89.81g | 0°C~40°C | 2011 | FJ | Active | 1 (Unlimited) | Imaging Camera | 12VDC | - | Circular | - | - | - | 492 x 656 (300,000 Pixels) | CCD | External | - | - | Software Included | Lens Required | Lens Required | Lens Required | Color | 90 scans/s | RoHS Compliant | - | ||
![]() FJ-S5MG-S Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | Chassis Mount | - | 0.485lb 219.99g | 0°C~40°C | 2011 | FJ | Active | 1 (Unlimited) | Imaging Camera | 12VDC | - | Circular | - | - | - | 2448 x 2056 (5,000,000 Pixels) | CCD | External | - | - | Software Included | Lens Required | Lens Required | Lens Required | Monochrome | 17 scans/s | RoHS Compliant | - |