- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Interface | Resolution | Sensor Type | Light Source | Resolution (height) | Resolution (width) | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ-CR10050F-M Omron Automation and Safety | 571 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | - | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Monochrome | - | RoHS Compliant | ||
![]() FQ-MS125 Omron Automation and Safety | In Stock | - | - | 60 Weeks | Chassis Mount | - | 0.86lb 390.09g | 0°C~50°C | - | 2012 | FQ-M | Active | 1 (Unlimited) | Imaging Camera | 24VDC | - | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | External | - | - | Lens Required | Lens Required | Lens Required | Color | 60 scans/s | Non-RoHS Compliant | ||
![]() FIS-0870-1005G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | - | 1lb 453.59g | 0°C~50°C | - | - | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 25.0mm ~ 304.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-0870-0004G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | - | 1lb 453.59g | 0°C~50°C | - | - | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 102.0mm ~ 762.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-6300-4007G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | DIP | 0.126lb 57.15g | 0°C~40°C | Bulk | 2005 | MINI Hawk | Active | 1 (Unlimited) | Imaging Camera | - | IP54 - Dust Protected, Water Resistant | Cable with Connector | - | 1280 x 1024 (1,300,000 Pixels) | - | Integrated (Blue, Green) | - | - | 25.0mm ~ 279.0mm | 241.0mm x 241.0mm | 81.0mm x 81.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FQ-MS125-M-ECT Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | - | 0.86lb 390.09g | 0°C~50°C | - | 2012 | FQ-M | Active | 1 (Unlimited) | Imaging Camera | 24VDC | - | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | External | - | - | Lens Required | Lens Required | Lens Required | Monochrome | 60 scans/s | Non-RoHS Compliant | ||
![]() FQ2-CH10100F-M Omron Automation and Safety | 965 | - | Datasheet | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~40°C | - | 2013 | FQ2-CH | Active | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Monochrome | - | Non-RoHS Compliant | ||
![]() FQ-CR20100F-M Omron Automation and Safety | 577 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | 2011 | FQ-CR2 | Active | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Monochrome | - | RoHS Compliant | ||
![]() FIS-0830-1005G Omron Automation and Safety | 932 | - | Datasheet | 2 Weeks | Chassis Mount | - | 0.467lb 211.83g | 0°C~50°C | - | - | QX-830 | Active | 1 (Unlimited) | Bar Code Reader | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 25.0mm ~ 305.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-0870-1004G Omron Automation and Safety | 867 | - | Datasheet | 2 Weeks | Chassis Mount | - | 1lb 453.59g | 0°C~50°C | - | - | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 102.0mm ~ 762.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FQ2-S45010F-M Omron Automation and Safety | 833 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~40°C | - | 2013 | FQ2-S4 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | - | - | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Monochrome | - | Non-RoHS Compliant | ||
![]() FQ2-S15010F Omron Automation and Safety | 791 | - | Datasheet | 2 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | - | 2013 | FQ2-S1 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | Ethernet | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 480 pixel | 752 pixel | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Color | - | Non-RoHS Compliant | ||
![]() FQ-MS120-M-ECT Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | - | 0.86lb 390.09g | 0°C~50°C | - | 2012 | FQ-M | Active | 1 (Unlimited) | Imaging Camera | 24VDC | - | Circular | Ethernet | 752 x 480 (350,000 Pixels) | CMOS | External | 480 pixel | 752 pixel | Lens Required | Lens Required | Lens Required | Monochrome | 60 scans/s | Non-RoHS Compliant | ||
![]() FIS-0830-1003G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Chassis Mount | - | 0.467lb 211.83g | 0°C~50°C | - | - | QX-830 | Active | 1 (Unlimited) | Bar Code Reader | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 83.0mm ~ 229.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FQ2-S40010F-08M Omron Automation and Safety | 735 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~40°C | - | 2013 | FQ2-S4 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | - | 928 x 828 (760,000 Pixels) | CMOS | Integrated (White) | - | - | 38.0mm ~ 57.0mm | 11.6mm x 13.0mm | 6.7mm x 7.5mm | Monochrome | - | Non-RoHS Compliant | ||
![]() FIS-0003-0190G Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | 0.126lb 57.15g | 0°C~50°C | - | 2004 | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | 5VDC | - | Circular | - | - | - | - | - | - | 51.0mm ~ 254.0mm | - | - | - | 1000 scans/s | RoHS Compliant | ||
![]() FIS-6300-1011G Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | - | 0.126lb 57.15g | 0°C~40°C | - | - | MINI Hawk | Active | 1 (Unlimited) | Imaging Camera | - | IP54 - Dust Protected, Water Resistant | Cable with Connector | - | 1280 x 1024 (1,300,000 Pixels) | - | Integrated (Blue, Green) | - | - | 25.0mm ~ 279.0mm | 241.0mm x 241.0mm | 81.0mm x 81.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FIS-0870-1006G Omron Automation and Safety | 921 | - | Datasheet | 12 Weeks | Chassis Mount | - | 1lb 453.59g | 0°C~50°C | - | - | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 89.0mm ~ 228.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-0003-0191G Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | 0.126lb 57.15g | 0°C~50°C | - | 2004 | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | 5VDC | - | Circular | - | - | - | - | - | - | 38.0mm ~ 102.0mm | - | - | - | 1000 scans/s | RoHS Compliant | ||
![]() FIS-0870-0006G Omron Automation and Safety | 516 | - | Datasheet | 2 Weeks | Chassis Mount | - | 1lb 453.59g | 0°C~50°C | - | - | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | - | - | - | 89.0mm ~ 228.0mm | - | - | - | 1400 scans/s | RoHS Compliant |