- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ2-S35050F-08 Omron Automation and Safety | 882 | - | - | 2 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2013 | FQ2-S3 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 928 x 828 (760,000 Pixels) | CMOS | Integrated (White) | 56.0mm ~ 215.0mm | 47.3mm x 53.0mm | 11.6mm x 13.0mm | Color | - | Non-RoHS Compliant | ||
![]() ZFV-SH10 2M Omron Automation and Safety | 894 | - | - | 45 Weeks | - | - | - | - | - | ZFV | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ZFV-SC150W Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | - | 1.1lbs 499g | 0°C~40°C | 2006 | ZFV | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | CCD | Integrated (White) | 114.0mm ~ 226.0mm | 150.0mm x 138.0mm | 90.0mm x 83.0mm | - | - | RoHS Compliant | ||
![]() ZS-LD80 0.5M Omron Automation and Safety | 996 | - | - | 15 Weeks | Chassis Mount | - | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 78.0mm ~ 80.00mm | 0.9mm x 0.06mm | - | - | - | RoHS Compliant | ||
![]() ZS-LD15GT 0.5M Omron Automation and Safety | 693 | - | - | 14 Weeks | Chassis Mount | - | 0.882lb 400.07g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | - | Cable with Connector | - | - | - | 15.0mm | 0.025mm x 0.9mm | - | - | - | RoHS Compliant | ||
![]() ZFV-SC10 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | 2 | 1.1lbs 499g | 0°C~40°C | 2006 | ZFV | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | CCD | Integrated (White) | 34.0mm ~ 49.0mm | 9.0mm x 8.3mm | 5.0mm x 4.6mm | - | - | RoHS Compliant | ||
![]() ZFV-SC90W Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | 2 | 1.1lbs 499g | 0°C~40°C | 2006 | ZFV | Active | 1 (Unlimited) | Imaging Camera | 15VDC | IP67 - Dust Tight, Waterproof | Cable with Connector | - | CCD | Integrated (White) | 66.0mm ~ 141.0mm | 90.0mm x 83.0mm | 50.0mm x 46.0mm | - | - | RoHS Compliant | ||
![]() ZS-LD50 0.5M Omron Automation and Safety | 533 | - | - | 2 Weeks | Chassis Mount | - | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 47.0mm ~ 50.0mm | 0.9mm x 0.06mm | - | - | - | RoHS Compliant | ||
![]() ZFX-SC150 Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | - | 1.3lbs 589.7g | 0°C~40°C | 2015 | ZFX | Active | 1 (Unlimited) | Imaging Camera | 15VDC 48VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | CCD | Integrated (White) | 115.0mm ~ 227.0mm | 148.0mm x 148.0mm | 89.0mm x 89.0mm | Color | - | RoHS Compliant | ||
![]() ZS-LD350S 0.5M Omron Automation and Safety | 930 | - | - | 15 Weeks | Chassis Mount | - | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 350.0mm | 0.24mm Dia | - | - | - | RoHS Compliant | ||
![]() ZS-HLDS60 2M Omron Automation and Safety | 509 | - | - | 2 Weeks | Chassis Mount | - | 1.8lbs 816.5g | 0°C~50°C | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 600.0mm | 16.0mm x 0.3mm | - | - | - | RoHS Compliant | ||
![]() ZS-LD40T 2M Omron Automation and Safety | 629 | - | - | 2 Weeks | Chassis Mount | - | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 30.0mm ~ 40.0mm | 2.0mm x 0.035mm | - | - | - | RoHS Compliant | ||
![]() ZS-LD20T 2M Omron Automation and Safety | 866 | - | - | 15 Weeks | Chassis Mount | - | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 6.3mm ~ 20.0mm | 0.9mm x 0.025mm | - | - | - | RoHS Compliant | ||
![]() ZFX-SC90 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Chassis Mount | - | 0.661lb 299.82g | 0°C~40°C | 2015 | ZFX | Active | 1 (Unlimited) | Imaging Camera | 15VDC 48VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | CCD | Integrated (White) | 67.0mm ~ 142.0mm | 89.0mm x 89.0mm | 49.0mm x 49.0mm | Color | - | RoHS Compliant | ||
![]() ZFX-SC90R 2M Omron Automation and Safety | In Stock | - | - | 45 Weeks | Chassis Mount | - | 0.882lb 400.07g | 0°C~40°C | 2008 | ZFX | Active | 1 (Unlimited) | Imaging Camera | 15VDC 48VDC | IP65 - Dust Tight, Water Resistant | Cable with Connector | - | CCD | Integrated (White) | 67.0mm ~ 142.0mm | 89.0mm x 89.0mm | 49.0mm x 49.0mm | Color | - | RoHS Compliant | ||
![]() V530-LG2CRXXX Omron Automation and Safety | In Stock | - | - | 20 Weeks | - | - | - | - | - | V530 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FIS-0830-1004G Omron Automation and Safety | 534 | - | Datasheet | 2 Weeks | Chassis Mount | - | 0.467lb 211.83g | 0°C~50°C | - | QX-830 | Active | 1 (Unlimited) | Bar Code Reader | - | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | 102.0mm ~ 762.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() V400-R2CF65 Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | - | 0.198lb 89.81g | 0°C~45°C | - | V400-R | Active | 1 (Unlimited) | Multi Code Reader | 5VDC | IP65 - Dust Tight, Water Resistant | Circular | 754 x 480 (360,000 Pixels) | CMOS | Integrated (Red) | 65.0mm | - | - | Monochrome | - | Non-RoHS Compliant | ||
![]() FQ2-S45100F-M Omron Automation and Safety | 518 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~40°C | 2013 | FQ2-S4 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Monochrome | - | Non-RoHS Compliant | ||
![]() FQ2-S30010F-08M Omron Automation and Safety | 998 | - | - | 15 Weeks | Chassis Mount | - | 0.353lb 160.12g | 0°C~50°C | 2013 | FQ2-S3 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 928 x 828 (760,000 Pixels) | CMOS | Integrated (White) | 38.0mm ~ 57.0mm | 11.6mm x 13.0mm | 6.7mm x 7.5mm | Monochrome | - | Non-RoHS Compliant |