- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIS-6300-2005G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | Quadrus MINI 3 | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Cable with Connector | 2048 x 1536 (3,100,000 Pixels) | - | Integrated (Blue, Green) | 25.0mm ~ 266.7mm | 241.0mm x 241.0mm | 81.3mm x 81.3mm | - | 4 scans/s | RoHS Compliant | ||
![]() FIS-HS21-0005G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIS-6300-0003 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | Quadrus MINI | Active | 1 (Unlimited) | Imaging Camera | - | IP54 - Dust Protected, Water Resistant | Cable with Connector | 1280 x 1024 (1,300,000 Pixels) | - | Integrated (Blue, Green) | 48.0mm ~ 196.0mm | 102.0mm x 102.0mm | 56.0mm x 56.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FIS-HS51X-0002G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIS-6100-0038G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Handheld | 0.249lb 112.94g | 0°C~50°C | - | 2011 | MS-Q Quadrus | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | - | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | 76.0mm ~ 406.0mm | 92.7mm x 46.4mm | 38.6mm x 30.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FZ-SLC100 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 1.5lbs 680.4g | 0°C~50°C | - | 2013 | FZ | Obsolete | 1 (Unlimited) | Imaging Camera | - | - | Circular | 640 x 480 (300,000 Pixels) | CCD | External | Lens Required | Lens Required | Lens Required | Color | 80 scans/s | RoHS Compliant | ||
![]() FQ-S10100N Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2010 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 18.0mm x 29.0mm | 191.0mm x 300.0mm | Color | - | RoHS Compliant | ||
![]() FIS-6300-3001G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | Standard | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | Bulk | - | Quadrus MINI Velocity | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Cable with Connector | 752 x 480 (360,000 Pixels) | - | Integrated (Blue, Green) | 33.0mm ~ 236.0mm | 136.0mm x 136.0mm | 69.0mm x 69.0mm | - | 60 scans/s | RoHS Compliant | ||
![]() FIS-6150-0031G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Handheld | 0.249lb 112.94g | 0°C~50°C | - | - | MS-Q Basic | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | - | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | 76.0mm ~ 406.0mm | 92.7mm x 46.4mm | 38.6mm x 30.0mm | - | 10 scans/s | RoHS Compliant | ||
![]() FIS-870-0002G Omron Automation and Safety | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | 1lb 453.59g | 0°C~50°C | Bulk | 2017 | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | 25.0mm ~ 304.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FZ-SZC15 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | 1.1lbs 499g | 0°C~50°C | - | 2013 | FZ | Active | 1 (Unlimited) | Imaging Camera | - | - | Circular | 640 x 480 (300,000 Pixels) | CCD | External | Lens Required | Lens Required | Lens Required | Color | 80 scans/s | RoHS Compliant | ||
![]() F10-S50R Omron Automation and Safety | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | 0.882lb 400.07g | 0°C~40°C | - | 2000 | F10 | Active | 1 (Unlimited) | Imaging Camera | - | IP64 - Dust Tight, Water Resistant | Cable with Connector | - | CCD | Integrated (Red) | 160.0mm | 40.0mm x 40.0mm | - | - | - | RoHS Compliant | ||
![]() FQ-S25010F Omron Automation and Safety | In Stock | - | - | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2011 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Color | - | RoHS Compliant | ||
![]() FQ-CR25010F-M Omron Automation and Safety | 971 | - | - | 15 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | - | 2011 | FQ-CR2 | Active | 1 (Unlimited) | 2D Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Monochrome | - | RoHS Compliant | ||
![]() FIS-0004-0003G Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | MS-4 | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Circular | 640 x 480 (300,000 Pixels) | - | - | 36.0mm ~ 132.0mm | 71.0mm x 71.0mm | - | - | - | RoHS Compliant | ||
![]() FIS-0004-0001G Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | MS-4 | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Circular | 640 x 480 (300,000 Pixels) | - | - | 36.0mm ~ 132.0mm | 71.0mm x 71.0mm | - | - | - | RoHS Compliant | ||
![]() FQ2-S45100N-M Omron Automation and Safety | 763 | - | - | 15 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~40°C | - | 2013 | FQ2-S4 | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 191.0mm x 300.0mm | 18.0mm x 29.0mm | Monochrome | - | Non-RoHS Compliant | ||
![]() FIS-0004-0002G Omron Automation and Safety | 903 | - | - | 10 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~40°C | - | - | MS-4 | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Circular | 640 x 480 (300,000 Pixels) | - | - | 51.0mm ~ 152.0mm | 140.0mm x 140.0mm | - | - | - | RoHS Compliant | ||
![]() FIS-0870-1001G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | 1lb 453.59g | 0°C~50°C | - | 2017 | QX-870 | Active | 1 (Unlimited) | Bar Code Reader | 10V~28VDC | IP65 - Dust Tight, Water Resistant | Circular | - | - | - | 102.0mm ~ 762.0mm | - | - | - | 1400 scans/s | RoHS Compliant | ||
![]() FIS-6100-0035G Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | Handheld | 0.249lb 112.94g | 0°C~50°C | - | 2011 | MS-Q Quadrus | Active | 1 (Unlimited) | Imaging Camera | 5VDC | - | USB | 1280 x 1024 (1,300,000 Pixels) | CMOS | Integrated (Red) | 76.0mm ~ 406.0mm | 92.7mm x 46.4mm | 38.6mm x 30.0mm | - | 10 scans/s | RoHS Compliant |