- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Voltage - Supply | Ingress Protection | Reach Compliance Code | Termination Style | Resolution | Sensor Type | Light Source | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | Scan Rate | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F150-SLC20 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.617lb 279.87g | 0°C~50°C | 2003 | F150 | Obsolete | 1 (Unlimited) | Imaging Camera | 8542.39.00.01 | 12VDC | - | unknown | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | Integrated (Green, Red) | 15.0mm ~ 25.0mm | 20.0mm x 20.0mm | - | - | - | RoHS Compliant | ||
![]() F150-SL20A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.298lb 135.17g | 0°C~50°C | 2003 | F150 | Obsolete | 1 (Unlimited) | Imaging Camera | - | 12VDC | - | - | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | Integrated (Red) | 61.0mm ~ 71.0mm | 20.0mm x 20.0mm | - | - | - | RoHS Compliant | ||
![]() V500-R2CF Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | 0.176lb 79.83g | 0°C~45°C | - | V500-R | Active | 1 (Unlimited) | Bar Code Reader | - | 5VDC | IP54 - Dust Protected, Water Resistant | - | Cable with Connector | - | - | Integrated (Red) | 60.0mm ~ 270.0mm | - | - | - | 1000 scans/s | Non-RoHS Compliant | ||
![]() F160-SLC50 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.187lb 84.82g | 0°C~50°C | 2004 | F160 | Obsolete | 1 (Unlimited) | Imaging Camera | - | - | - | - | Cable with Connector | 659 x 44 (28,000 Pixels) | CCD | - | - | 50.0mm x 50.0mm | - | - | 120 scans/s | RoHS Compliant | ||
![]() ZS-LD50 2M Omron Automation and Safety | 590 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | - | IP67 - Dust Tight, Waterproof | - | Cable with Connector | - | - | - | 47.0mm ~ 50.0mm | 0.9mm x 0.06mm | - | - | - | RoHS Compliant | ||
![]() FIS-0003-0217G Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~50°C | - | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | - | 5VDC | - | - | Circular | - | - | - | 51.0mm ~ 254.0mm | - | - | - | 1000 scans/s | RoHS Compliant | ||
![]() ZFV-SC150 Omron Automation and Safety | In Stock | - | - | 45 Weeks | - | Chassis Mount | 1.1lbs 499g | 0°C~40°C | 2006 | ZFV | Active | 1 (Unlimited) | Imaging Camera | - | 15VDC | IP65 - Dust Tight, Water Resistant | - | Cable with Connector | - | CCD | Integrated (White) | 114.0mm ~ 226.0mm | 150.0mm x 138.0mm | 90.0mm x 83.0mm | - | - | RoHS Compliant | ||
![]() ZS-HLDS150 2M Omron Automation and Safety | In Stock | - | - | 15 Weeks | - | Chassis Mount | 1.8lbs 816.5g | 0°C~50°C | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | - | IP66 - Dust Tight, Water Resistant | - | Cable with Connector | - | - | - | 1500.0mm | 40.0mm x 1.5mm | - | - | - | RoHS Compliant | ||
![]() FIS-6700-0003-0400 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | Quadrus EZ | Active | 1 (Unlimited) | Imaging Camera | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F160-SLC20 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.187lb 84.82g | 0°C~50°C | 2004 | F160 | Obsolete | 1 (Unlimited) | Imaging Camera | - | - | - | - | Cable with Connector | 659 x 44 (28,000 Pixels) | CCD | - | - | 20.0mm x 20.0mm | - | - | 120 scans/s | RoHS Compliant | ||
![]() FIS-0003-0218G Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Chassis Mount | 0.126lb 57.15g | 0°C~50°C | - | MS-3 | Active | 1 (Unlimited) | Bar Code Reader | - | 5VDC | - | - | Circular | - | - | - | 51.0mm ~ 254.0mm | - | - | - | 1000 scans/s | RoHS Compliant | ||
![]() V500-R521C2 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | 0.176lb 79.83g | 0°C~45°C | 2008 | V500-R | Obsolete | 1 (Unlimited) | Bar Code Reader | - | 5VDC | IP54 - Dust Protected, Water Resistant | - | Cable with Connector | - | - | Integrated (Red) | 60.0mm ~ 270.0mm | - | - | - | 500 scans/s | RoHS Compliant | ||
![]() F150-SLC50 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.816lb 370.13g | 0°C~50°C | 2003 | F150 | Obsolete | 1 (Unlimited) | Imaging Camera | - | 12VDC | - | - | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | Integrated (Green, Red) | 16.5mm ~ 26.5mm | 50.0mm x 50.0mm | - | - | - | - | ||
![]() FQ-S20100N Omron Automation and Safety | In Stock | - | - | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ | Active | 1 (Unlimited) | Imaging Camera | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 18.0mm x 29.0mm | 191.0mm x 300.0mm | Color | - | RoHS Compliant | ||
![]() FQ-CR15100N Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 191.0mm x 300.0mm | 18.0mm x 29.0mm | Color | - | RoHS Compliant | ||
![]() FQ-CR10100F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Color | - | RoHS Compliant | ||
![]() FIS-0002-0001G Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | 0.126lb 57.15g | -20°C~50°C | 2009 | MS-2 | Active | 1 (Unlimited) | Bar Code Reader | - | 5VDC | - | - | Circular | - | CCD | - | 20.0mm ~ 325.0mm | - | - | - | 220 scans/s | RoHS Compliant | ||
![]() FIS-HS41-0001G Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | Handheld | 0.243lb 110.22g | -20°C~55°C | - | HS-41 | Active | 1 (Unlimited) | Imaging Camera | - | 5VDC | IP54 - Dust Protected, Water Resistant | - | Cable with Connector | 1280 x 960 (1,200,000 Pixels) | CMOS | Integrated (Blue) | 38.0mm ~ 394.0mm | - | - | Monochrome | - | RoHS Compliant | ||
![]() FQ-CR15100F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 220.0mm ~ 970.0mm | 153.0mm x 240.0mm | 33.0mm x 53.0mm | Color | - | RoHS Compliant | ||
![]() FQ-S25100F Omron Automation and Safety | In Stock | - | - | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ | Active | 1 (Unlimited) | Imaging Camera | - | 24VDC | IP67 - Dust Tight, Waterproof | - | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 220.0mm ~ 970.0mm | 33.0mm x 53.0mm | 153.0mm x 240.0mm | Color | - | RoHS Compliant |