- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Manufacturer
- Operating Temperature
- Mounting Type
- Features
- Package / Case
- Manufacturer Part Number
- Type
Attribute column
Manufacturer
Omron Machine Vision - Cameras/Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Ingress Protection | Termination Style | Resolution | Sensor Type | Light Source | Installation Distance | Visual Field (Max) | Visual Field (Min) | Image Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ-S25100N Omron Automation and Safety | In Stock | - | - | 7 Weeks | Standard | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ | Active | 1 (Unlimited) | Imaging Camera | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 18.0mm x 29.0mm | 191.0mm x 300.0mm | Color | RoHS Compliant | ||
![]() FIS-HS41-0002G Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | Handheld | 0.243lb 110.22g | -20°C~55°C | - | HS-41 | Active | 1 (Unlimited) | Imaging Camera | 5VDC | IP54 - Dust Protected, Water Resistant | Cable with Connector | 1280 x 960 (1,200,000 Pixels) | CMOS | Integrated (Blue) | 38.0mm ~ 394.0mm | - | - | Monochrome | RoHS Compliant | ||
![]() FQ-CR15050F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Color | RoHS Compliant | ||
![]() FQ-CR10010F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Color | RoHS Compliant | ||
![]() F210-S1 Omron Automation and Safety | In Stock | - | - | 13 Weeks | - | Chassis Mount | 0.243lb 110.22g | 0°C~50°C | - | F210 | Active | 1 (Unlimited) | Imaging Camera | 10V~15VDC | - | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | - | - | - | - | - | RoHS Compliant | ||
![]() FQ-CR10050F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 56.0mm ~ 215.0mm | 33.0mm x 53.0mm | 8.2mm x 13.0mm | Color | RoHS Compliant | ||
![]() FQ-CR10100N Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 32.0mm ~ 380.0mm | 191.0mm x 300.0mm | 18.0mm x 29.0mm | Color | RoHS Compliant | ||
![]() FQ-CR15010F Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | Chassis Mount | 0.353lb 160.12g | 0°C~50°C | 2011 | FQ-CR1 | Active | 1 (Unlimited) | Multi Code Reader | 24VDC | IP67 - Dust Tight, Waterproof | Circular | 752 x 480 (350,000 Pixels) | CMOS | Integrated (White) | 38.0mm ~ 57.0mm | 8.2mm x 13.0mm | 4.7mm x 7.5mm | Color | RoHS Compliant | ||
![]() ZS-LD80 2M Omron Automation and Safety | 524 | - | - | 2 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 78.0mm ~ 80.00mm | 0.9mm x 0.06mm | - | - | RoHS Compliant | ||
![]() 98-000264-01 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 741210000005 Omron Automation and Safety | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | MicroHAWK® | Active | Not Applicable | Bar Code Reader | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() F150-S1A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 0.176lb 79.83g | 0°C~50°C | 2004 | F150 | Obsolete | 1 (Unlimited) | Imaging Camera | 12VDC | - | Cable with Connector | 659 x 494 (325,500 Pixels) | CCD | - | - | - | - | - | - | ||
![]() ZS-LD130 0.5M Omron Automation and Safety | 570 | - | - | 14 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 130.0mm | 0.6mm x 0.07mm | - | - | RoHS Compliant | ||
![]() ZS-HLDS10 2M Omron Automation and Safety | 854 | - | - | 2 Weeks | - | Chassis Mount | 1.3lbs 589.7g | 0°C~50°C | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 94.0mm ~ 100.0mm | 3.5mm x 0.06mm | - | - | RoHS Compliant | ||
![]() FIS-HS41X-0106G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FIS-HS51X-0102G Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ZS-LD200 0.5M Omron Automation and Safety | 786 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP66 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 200.0mm | 0.9mm x 0.1mm | - | - | RoHS Compliant | ||
![]() ZS-LD20ST 2M Omron Automation and Safety | 690 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 6.3mm ~ 20.0mm | 0.025mm Dia | - | - | RoHS Compliant | ||
![]() ZS-HLDS2T 2M Omron Automation and Safety | 668 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP64 - Dust Tight, Water Resistant | Cable with Connector | - | - | - | 5.2mm ~ 20.0mm | 1.0mm x 0.02mm | - | - | RoHS Compliant | ||
![]() ZS-HLDS2VT 2M Omron Automation and Safety | 841 | - | - | 15 Weeks | - | Chassis Mount | 0.772lb 350.17g | 0°C~50°C | - | ZS-HL | Active | 1 (Unlimited) | 2D Laser Displacement Sensor | - | IP67 - Dust Tight, Waterproof | Cable with Connector | - | - | - | 25.0mm | 2.2mm x 0.045mm | - | - | RoHS Compliant |