- Series
- Type
- Mounting Type
- Operating Temperature
- Circuit
- Delay Time
- Part Status
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Output Type
- Published
- Factory Lead Time
Attribute column
Manufacturer
Omron Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Insulator Material | Manufacturer | Manufacturer Part Number | Measured Components | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part # Aliases | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Resistance Range | RoHS | Safety Rating | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Frequency | Output Voltage | Output Type | Circuit | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Throw Configuration | Accuracy | Product Type | Bearing Type | Display Type | Contact Rating @ Voltage | Delay Time | Thermal Resistance @ Natural | Trip Range | Power Dissipation @ Temperature Rise | Product | Connection Type | Trip Status | Features | Product Category | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K8DS-PU2 Omron Automation and Safety | 2129 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | - | Phase Loss, Phase Sequence | - | - | - | 380V~480VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DS-PU1 Omron Automation and Safety | 2549 |
| Datasheet | 21 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | - | Phase Loss, Phase Sequence | - | - | - | 200V~240VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DS-PM2 Omron Automation and Safety | 2507 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | EAR99 | Phase Loss, Phase Sequence | - | - | - | 380V~480VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DS-PA1 Omron Automation and Safety | 2333 |
| Datasheet | 26 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | EAR99 | Voltage Asymmetry, Phase Loss, Phase Sequence | - | - | - | 200V~240VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DS-PM1 Omron Automation and Safety | 2685 |
| Datasheet | 2 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | EAR99 | Phase Loss, Phase Sequence | - | - | - | 200V~240VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DS-PA2 Omron Automation and Safety | 2854 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2014 | K8DS | Active | 1 (Unlimited) | EAR99 | Voltage Asymmetry, Phase Loss, Phase Sequence | - | - | - | 380V~480VAC | - | unknown | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | SPDT | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8DT-TH1CA Omron Automation and Safety | 2703 | - | - | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | 2007 | K8DT | Active | 1 (Unlimited) | - | Temperature Monitoring | 60°C | -20°C | - | 100V~240VAC | - | - | - | - | 250V | Relay | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | 5A @ 250VAC | No Delay | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() K7GE-MGMA Omron Automation and Safety | 515 |
| - | - | - | DIN Rail | - | - | - | - | - | - | - | Omron Automation and Safety | Twisted Pair | 1 | - | Omron | - | Insulation Resistance | Omron Automation and Safety | - | - | - | Box | K7GEMGMA | Active | - | - | - | 100 MOhms | Details | CAN/CSA-C22.2 61010-1, KN 61000-6-2, KN 11, UL 61010-1 | - | - | - | -10°C ~ 55°C | - | K7GE-MG | - | - | - | Resistance Monitoring | - | - | Test Equipment | 100 ~ 240VAC | - | - | - | 45 Hz to 65 Hz | - | Solid State | NPN | 100 VAC to 240 VAC | - | - | - | - | 5 % | Insulation Testers / Megohmmeters | - | LCD | 0.05A @ 24VDC | 0 Sec ~ 1 Sec | - | 100kOhm ~ 99.9MOhm | - | Standards | - | Energized High/Low | Accurate, DIN Rail Mounting, 0.1 MOhms to 99.9 MOhms Insulation Resistance Measurement Range, IP20 Protection, Main Unit, Prevent Unexpected Equipment Storage and Electric Shock Due to Insulation Degradation, Reliable, Safe | Insulation Testers / Megohmmeters | - | 90 mm | 90 mm | 45 mm | - | - | ||
![]() K8DT0029G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 20.4 - 26.4 | 20.4 - 26.4 | 20.4 - 26.4 | - | - | - | Spring clamp connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 17.5 | - | - | ||
![]() K8AK0022D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 115 - 240 | 115 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - | ||
![]() K8AK0018F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | 20.4 - 26.4 | 20.4 - 26.4 | 20.4 - 26.4 | - | - | - | Screw connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - | ||
![]() K8DT0049A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | 380 - 480 | 380 - 480 | - | - | - | - | Spring clamp connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 17.5 | - | - | ||
![]() K8DT0035A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 1 | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | Spring clamp connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 17.5 | - | - | ||
![]() K8AK0021F Omron | In Stock | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | 200 - 480 | 200 - 480 | - | - | - | - | Screw connection | AC | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | 100 | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.72°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | -- | 90 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() K8DT0045R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | 380 - 480 | 380 - 480 | - | - | - | - | Spring clamp connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 17.5 | - | - | ||
![]() K8DS0008M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 200 - 240 | 200 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | 17.5 | - | - | ||
![]() K8AK0020H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CLM2M-A | - | - | 2 | 0 | 0 | - | - | - | 20.4 - 26.4 | 20.4 - 26.4 | 20.4 - 26.4 | - | - | - | Screw connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 150 A | - | - | - | - | 600 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | 90 | - | 22.5 | - | - | ||
![]() K8DT0043B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | 380 - 480 | 380 - 480 | - | - | - | - | Spring clamp connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 17.5 | - | - | ||
![]() K8AK0024M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | 115 - 240 | 115 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - | ||
![]() K8AK0026G Omron | In Stock | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | - | Sealmaster | NP-31C | - | - | 2 | 0 | 0 | - | - | - | 115 - 240 | 115 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 22.5 | - | - |