- Series
- Type
- Mounting Type
- Operating Temperature
- Circuit
- Delay Time
- Part Status
- Voltage - Supply
- Moisture Sensitivity Level (MSL)
- Output Type
- Published
- Factory Lead Time
Attribute column
Manufacturer
Omron Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | CoilResistance | ElectricalLife | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | Voltage - Supply | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Output Type | Circuit | Contact Current(DC)-Max | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Coil Power | Relay Action | Contact Rating @ Voltage | Delay Time | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Trip Range | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K8AB-AS3 200/230VAC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | NO | - | 30000 Cycle(s) | -20°C~60°C | 2015 | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC | - | 8536.41.00.20 | 200V~230VAC | - | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 5000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 10 ~ 200A AC | 200A | 230V | 90mm | - | ||
![]() K8AK-PM1 200/240VAC Omron Automation and Safety | 2833 |
| - | 2 Weeks | DIN Rail | - | - | - | -20°C~60°C | 2013 | K8AK | Active | 1 (Unlimited) | - | Voltage Asymmetry, Phase Loss, Phase Sequence | - | - | 200V~240VAC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8AK-PW1 200/240VAC Omron Automation and Safety | 2977 |
| - | 2 Weeks | DIN Rail | - | - | - | -20°C~60°C | - | K8AK | Active | 1 (Unlimited) | - | Voltage Sensing AC | - | - | 200V~240VAC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 5A @ 250VAC | No Delay | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SDV-FH2T DC24V Omron Automation and Safety | 699 |
| - | 2 Weeks | Socketable | - | - | - | -10°C~55°C | - | SDV | Active | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 24VDC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 5A @ 220VAC | No Delay | - | - | 10 ~ 300V AC/DC | - | - | - | RoHS Compliant | ||
![]() K8AB-AS1 200/230VAC Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | NO | - | 30000 Cycle(s) | -20°C~60°C | 2002 | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC | INPUT IMPEDANCE FOR AC: 0.2 OHMS | 8536.41.00.20 | 200V~230VAC | unknown | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 5000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 2 ~ 500mA AC/DC | 0.5A | 230V | 90mm | - | ||
![]() K8AB-AS2 200/230VAC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | NO | - | 30000 Cycle(s) | -20°C~60°C | - | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC/DC | INPUT IMPEDANCE FOR AC: 0.02 OHMS | 8536.41.00.20 | 200V~230VAC | - | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 5000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 0.1 ~ 8A AC/DC | 8A | 230V | 90mm | - | ||
![]() K8AB-VW1 200/230VAC Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | - | - | -20°C~60°C | 2002 | K8AB-VW | Active | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 200V~230VAC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 6 ~ 300mV AC/DC | - | - | - | RoHS Compliant | ||
![]() K8AB-VS2 200/230VAC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | - | - | - | -20°C~60°C | 2002 | K8AB-VS | Obsolete | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 200V~230VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 1 ~ 150V AC/DC | - | - | - | - | ||
![]() K8AB-AS3 24VAC/DC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | NO | 0.12Ohm | 30000 Cycle(s) | -20°C~60°C | 2008 | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC | COIL POWER AC: 4000 MW | 8536.41.00.20 | 24VAC/DC | - | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 4000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | 24V | 200A | 10 ~ 200A AC | 200A | 24V | 90mm | - | ||
![]() K8AB-AS2 24VAC/DC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | NO | 3Ohm | 30000 Cycle(s) | -20°C~60°C | 2008 | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC/DC | COIL POWER AC: 4000 MW; INPUT IMPEDANCE FOR AC: 0.12 OHMS | 8536.41.00.20 | 24VAC/DC | - | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 4000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | 24V | 8A | 0.1 ~ 8A AC/DC | 8A | 24V | 90mm | - | ||
![]() K8AB-VS3 200/230VAC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | - | - | - | -20°C~60°C | 2002 | K8AB-VS | Obsolete | 1 (Unlimited) | EAR99 | Voltage Sensing AC/DC | - | - | 200V~230VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 20 ~ 600V AC/DC | - | - | - | - | ||
![]() K8AK-PH1 200/500VAC Omron Automation and Safety | 70 |
| Datasheet | 6 Weeks | DIN Rail | - | - | - | -20°C~60°C | - | K8AK | Active | 1 (Unlimited) | - | Phase Loss, Phase Sequence | - | - | 200V~480VAC | - | - | - | - | - | Relay | DPDT (2 Form C) | - | - | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8AK-PW2 380/480VAC Omron Automation and Safety | 2205 |
| - | 6 Weeks | DIN Rail | - | - | - | -20°C~60°C | 2013 | K8AK | Active | 1 (Unlimited) | - | Voltage Sensing AC | - | - | 380V~480VAC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 5A @ 250VAC | No Delay | - | - | - | - | - | - | RoHS Compliant | ||
![]() SDV-FH71T AC240V Omron Automation and Safety | 588 |
| - | 20 Weeks | Socketable | - | - | - | -10°C~55°C | - | SDV | Active | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 240VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 5A @ 220VAC | No Delay | - | - | 10 ~ 300V AC/DC | - | - | - | Non-RoHS Compliant | ||
![]() SDV-FH6T AC100/110V Omron Automation and Safety | 686 |
| - | 2 Weeks | Socketable | - | - | - | -10°C~55°C | - | SDV | Active | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 100V~110VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 5A @ 220VAC | No Delay | - | - | 10 ~ 300V AC/DC | - | - | - | Non-RoHS Compliant | ||
![]() SDV-FH7T AC200/220V Omron Automation and Safety | 615 |
| - | 2 Weeks | Socketable | - | - | - | -10°C~55°C | - | SDV | Active | 1 (Unlimited) | - | Voltage Sensing AC/DC | - | - | 200V~220VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 5A @ 220VAC | No Delay | - | - | 10 ~ 300V AC/DC | - | - | - | Non-RoHS Compliant | ||
![]() K8AB-VW3 24VAC/DC Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | - | - | - | -20°C~60°C | - | K8AB-VW | Obsolete | 1 (Unlimited) | EAR99 | Voltage Sensing AC/DC | - | - | 24VAC/DC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | 20 ~ 600V AC/DC | - | - | - | - | ||
![]() K8AK-PA1 200/240VAC Omron Automation and Safety | 2262 |
| - | 6 Weeks | DIN Rail | - | - | - | -20°C~60°C | - | K8AK | Active | 1 (Unlimited) | - | Voltage Asymmetry, Phase Loss, Phase Sequence | - | - | 200V~240VAC | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | 5A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() K8AB-PW1 Omron Automation and Safety | In Stock | - | - | 4 Weeks | DIN Rail | - | - | - | -20°C~60°C | 2008 | K8AB-PW | Active | 1 (Unlimited) | - | Voltage Sensing AC | - | - | 115V~240VAC | - | - | - | - | - | Relay | SPDT (1 Form C) x 2 | - | - | - | - | - | - | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | - | - | - | - | - | - | RoHS Compliant | ||
![]() K8AB-AS1 24VAC/DC Omron Automation and Safety | In Stock | - | - | - | DIN Rail | NO | 48Ohm | 30000 Cycle(s) | -20°C~60°C | - | K8AB-AS | Obsolete | 1 (Unlimited) | EAR99 | Current Sensing AC/DC | COIL POWER AC: 4000 MW; INPUT IMPEDANCE FOR AC: 5 OHMS | 8536.41.00.20 | 24VAC/DC | - | CE; UL | 100mm | 22.5 mm | 100mm x 22.5mm x 90mm | Relay | SPDT (1 Form C) | 6A | 6A | 6A@250VAC | 6A@30VDC | 1000mW | MOMENTARY | 6A @ 250VAC | 0.1 Sec ~ 30 Sec | 24V | 0.5A | 2 ~ 500mA AC/DC | 0.5A | 24V | 90mm | - |