- Series
- Display Type
- Type
- Mounting Type
- Input Type
- Operating Temperature
- Voltage - Supply
- Display Characters - Height
- Ingress Protection
- Number of Characters Per Row
- Operating Mode
- Panel Cutout Dimensions
Attribute column
Manufacturer
Omron Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7BR-CP-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Preset | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7CX-AWD1-N DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2009 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.394 10.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7BR-CWVP-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.595lb 269.89g | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Preset | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7BR-CWP-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.595lb 269.89g | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Preset | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-BW-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-CWV-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.595lb 269.89g | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Preset | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7BR-CW-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Preset | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7BR-BWV-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-CVP-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Preset | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7BR-BVP-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Totalizer | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7BR-C-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Preset | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-CW-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | 0.595lb 269.89g | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Preset | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-CVP-AC24/DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Preset | 55°C | -10°C | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | Non-RoHS Compliant | - | ||
![]() H7BR-BP-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Totalizer | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H8BM-RA DC24 Omron Automation and Safety | 584 |
| - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2014 | H8BM | Active | 1 (Unlimited) | - | Time Counter, Totalizer | - | - | 24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Solid State | Square - 68.00mm x 68.00mm | Up | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | 99999.9hrs, sec | 30Hz, 500Hz | 0.394 10.00mm 0.275 7.00mm | RoHS Compliant | - | ||
![]() H7CN-YLN AC100-240 Omron Automation and Safety | In Stock | - | - | 16 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Down | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-XLNM AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-XLNM DC24 Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() K3HB-CNB 100-240VAC Omron Automation and Safety | 624 |
| - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2002 | K3HB | Active | 1 (Unlimited) | - | Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Option Cards Available | Rectangular - 92.00mm x 45.00mm | Up, Down, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | 0.560 14.20mm 0.192 4.90mm | RoHS Compliant | - | ||
![]() H7CX-A4D DC12-24Q Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | 0.309lb 140.16g | -10°C~55°C | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | 0.453 11.50mm 0.236 6.00mm | - | - |