- Series
- Display Type
- Type
- Mounting Type
- Input Type
- Operating Temperature
- Voltage - Supply
- Display Characters - Height
- Ingress Protection
- Number of Characters Per Row
- Operating Mode
- Panel Cutout Dimensions
Attribute column
Manufacturer
Omron Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H7CX-ASD DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7BR-BV-30 AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | -10°C~55°C | 2008 | H7BR | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | - | - | ||
![]() H7CX-AWSD DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-AWSD1 DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | 0.309lb 140.16g | -10°C~55°C | 2008 | H7CX | Obsolete | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7CX-AD-G Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | -10°C~55°C | 2013 | H7CX | Obsolete | 1 (Unlimited) | - | Preset, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | 0.354 9.00mm 0.236 6.00mm | - | - | ||
![]() H7ER-N-B Omron Automation and Safety | 2051 |
| Datasheet | 2 Weeks | - | Panel Mount | 0.143lb 64.86g | -10°C~55°C | 1999 | H7ER | Active | 1 (Unlimited) | - | Tachometer | - | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | Non-Resettable | LCD - Black Characters | 4 | - | 1kHz | 0.338 8.60mm | RoHS Compliant | - | ||
![]() H7HP-AB Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2007 | H7HP | Active | 1 (Unlimited) | - | Time Counter, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 68.00mm x 33.00mm | Up, Down, Individual | No Voltage | External, Front Panel | LCD - Red Characters, Backlight | 6 | 99999.9hrs; 99hrs59min59sec | 30Hz, 5kHz | 0.590 15.00mm | RoHS Compliant | - | ||
![]() H7ET-NV-300 Omron Automation and Safety | 2748 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | -10°C~55°C | 2008 | H7ET | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | LCD - Black Characters | 7 | 999999.9hrs; 3999day23.9hrs | - | 0.338 8.60mm | RoHS Compliant | IP66 | ||
![]() H7CN-YLN DC12-48 Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | -10°C~55°C | 2014 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Down | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | Non-RoHS Compliant | - | ||
![]() H7CN-YLNM AC100-240 Omron Automation and Safety | In Stock | - | - | 16 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Down | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-XLN AC100-240 Omron Automation and Safety | In Stock | - | - | 6 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2002 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-BLN AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2002 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up, Down, Individual | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() K3MA-F-A2 24VAC/VDC Omron Automation and Safety | 37 | - | - | 6 Weeks | - | Panel Mount | 0.441lb 200.03g | -10°C~55°C | 2001 | K3MA-F | Active | 1 (Unlimited) | - | Process Timer | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | Up | No Voltage, Voltage | - | LCD - Dual Color Characters, Backlight | 5 | - | 5kHz | 0.560 14.20mm | RoHS Compliant | - | ||
![]() H7CX-AUSD1-N DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | 16 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.394 10.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7CX-AU AC100-240 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.354 9.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() CSK4-YW-AC100 Omron Automation and Safety | In Stock | - | Datasheet | 4 Weeks | Panel | Panel Mount | 0.221lb 100.24g | -10°C~45°C | 2008 | CSK | Active | 1 (Unlimited) | Wire Leads | Totalizer | 45°C | -10°C | 100VAC | - | Wire Leads | - | Rectangular - 38.00mm x 28.00mm | Up | Voltage | Front Panel | Decade Wheel | 4 | - | 15Hz | 0.157 4.00mm | RoHS Compliant | - | ||
![]() CSK6-Y AC100 Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | Panel Mount | - | -10°C~45°C | 2008 | CSK | Active | 1 (Unlimited) | - | Totalizer | - | - | 100VAC | - | Wire Wrap | - | Rectangular - 49.00mm x 28.00mm | Up | Voltage | Front Panel | Decade Wheel | 6 | - | 15Hz | 0.157 4.00mm | RoHS Compliant | - | ||
![]() CSK6-YKW AC100 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | -10°C~45°C | 2008 | CSK | Active | 1 (Unlimited) | - | Totalizer | - | - | 100VAC | - | Wire Leads | - | Rectangular - 49.00mm x 28.00mm | Up | Voltage | Front Panel | Decade Wheel | 6 | - | 15Hz | 0.157 4.00mm | RoHS Compliant | - | ||
![]() H7BR-BW-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | - | - | ||
![]() H7BR-BWV-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel Mount | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | Up, Down, Command, Individual, Quadrature | Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | - | - |