- Series
- Display Type
- Type
- Mounting Type
- Input Type
- Operating Temperature
- Voltage - Supply
- Display Characters - Height
- Ingress Protection
- Number of Characters Per Row
- Operating Mode
- Panel Cutout Dimensions
Attribute column
Manufacturer
Omron Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Approval Agency | Housing Color | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Mode | Input Type | Reset | Logic Function | Display Type | Number of Characters Per Row | Time Format | Count Rate | Length | Width | Display Characters - Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H8BM-RB DC24 Omron Automation and Safety | 824 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2008 | H8BM | Active | 1 (Unlimited) | - | Time Counter, Totalizer | - | - | 24VDC | IP54 - Dust Protected, Water Resistant | - | - | Screw Terminal | - | - | Solid State | - | Square - 68.00mm x 68.00mm | - | - | - | Up | Voltage | External, Front Panel | - | LCD - Black Characters, Green Backlight | 6, 6 | 99999.9hrs, sec | 30Hz, 500Hz | - | - | 0.394 10.00mm 0.275 7.00mm | - | RoHS Compliant | - | - | ||
![]() H7CX-AU-N AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2012 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Relay, Solid State | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() H7EC-N Omron Automation and Safety | 343380 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 60g | -10°C~55°C | 1999 | H7EC | Active | 1 (Unlimited) | Screw | Totalizer | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | - | - | Rectangular - 45.00mm x 22.20mm | 3V | - | - | Up | No Voltage | External, Front Panel | - | LCD - Black Characters | 8 | - | 30Hz, 1kHz | - | 48mm | 0.338 8.60mm | Unknown | RoHS Compliant | - | IP66 | ||
![]() H7CX-AW-N AC100-240 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | -10°C~55°C | 2008 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() H7EC-NFV-B Omron Automation and Safety | 2682 |
| Datasheet | 8 Weeks | Flush, Panel | Panel Mount | 0.198lb 89.81g | -10°C~55°C | 1999 | H7EC | Active | 1 (Unlimited) | Screw | Totalizer | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | 48.5mm | - | Screw Terminal | CE, CSA, UL | Black | - | - | Rectangular - 45.00mm x 22.20mm | 24V | 240V | 24V | Up | Voltage | External, Front Panel | Counter | LCD - Black Characters | 8 | - | 20Hz | 48.5mm | 48mm | 0.338 8.60mm | Unknown | RoHS Compliant | Contains Lead | IP66 | ||
![]() H7CN-XHN AC100-240 Omron Automation and Safety | 2997 |
| - | 6 Weeks | - | Panel Mount | 0.331lb 150.14g | -10°C~55°C | 2002 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | - | - | Plug In, 8 Pin (Octal) | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up | No Voltage | External, Front Panel | - | LED - Red Characters | 4 | - | 5kHz | - | - | 0.314 8.00mm | - | RoHS Compliant | - | - | ||
![]() H7CX-A4WSD-N DC12-24 Omron Automation and Safety | 2264 |
| - | 3 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Solid State | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | - | - | 0.472 12.00mm 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() K3HB-CNB 24VAC/VDC Omron Automation and Safety | 737 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2002 | K3HB | Active | 1 (Unlimited) | - | Totalizer | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up, Down, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() K3HB-CPB 24VAC/VDC Omron Automation and Safety | 2665 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2005 | K3HB | Active | 1 (Unlimited) | - | Totalizer | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up, Down, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() H7CN-ALN DC Omron Automation and Safety | 2183 |
| - | 21 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | - | - | Plug In, 8 Pin (Octal) | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command | No Voltage | External, Front Panel | - | LED - Red Characters | 4 | - | 30Hz | - | - | 0.314 8.00mm | - | RoHS Compliant | - | - | ||
![]() K3HB-CPB 100-240VAC Omron Automation and Safety | 759 |
| - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2005 | K3HB | Active | 1 (Unlimited) | - | Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up, Down, Individual, Quadrature | No Voltage, Voltage | Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() H7BX-A AC100-240 Omron Automation and Safety | 754 | - | - | 6 Weeks | - | Panel Mount | - | -10°C~55°C | 2008 | H7BX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 100V~240VAC | IP54 - Dust Protected, Water Resistant | - | - | Screw Terminal | - | - | Relay, Solid State | - | Square - 68.00mm x 68.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | - | 0.531 13.50mm 0.354 9.00mm | - | RoHS Compliant | - | - | ||
![]() K3HB-RPB 100-240VAC Omron Automation and Safety | 565 |
| Datasheet | 2 Weeks | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2002 | K3HB-R | Active | 1 (Unlimited) | - | Process Timer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up | No Voltage | External | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() K3HB-RNB 100-240VAC Omron Automation and Safety | 976 |
| Datasheet | 2 Weeks | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2002 | K3HB-R | Active | 1 (Unlimited) | - | Process Timer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up | No Voltage, Voltage | External | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() H7CX-A4-N AC100-240 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | -10°C~55°C | 2008 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | - | - | 0.472 12.00mm 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() K3HB-RNB 24VAC/VDC Omron Automation and Safety | 926 |
| Datasheet | 2 Weeks | - | Panel Mount | 0.662lb 300.28g | -10°C~55°C | 2002 | K3HB-R | Active | 1 (Unlimited) | - | Process Timer | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Option Cards Available | - | Rectangular - 92.00mm x 45.00mm | - | - | - | Up | No Voltage, Voltage | External | - | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | - | - | 0.560 14.20mm 0.192 4.90mm | - | RoHS Compliant | - | - | ||
![]() H7CX-A11S-N AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | - | - | Plug In, 11 Pin (Octal) | - | - | Solid State | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | RoHS Compliant | - | - | ||
![]() H7CN-XLN DC12-48 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | -10°C~55°C | 2002 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | - | - | Plug In, 8 Pin (Octal) | - | - | Relay | - | Square - 45.00mm x 45.00mm | - | - | - | Up | No Voltage | External, Front Panel | - | LED - Red Characters | 4 | - | 30Hz | - | - | 0.314 8.00mm | - | RoHS Compliant | - | - | ||
![]() H7ER-N Omron Automation and Safety | 2385 |
| Datasheet | 3 Weeks | Panel | Panel Mount | 0.143lb 64.86g | -10°C~55°C | 1999 | H7ER | Active | 1 (Unlimited) | Screw | Tachometer | - | - | None Required Battery Included | IP66 - Dust Tight, Water Resistant | - | unknown | Screw Terminal | - | - | - | 30V | Rectangular - 45.00mm x 22.20mm | - | - | - | Up | No Voltage | Non-Resettable | - | LCD - Black Characters | 4 | - | 1kHz | - | - | 0.338 8.60mm | - | RoHS Compliant | - | IP66 | ||
![]() H7CX-AWSD-N DC12-24 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | -10°C~55°C | 2009 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | - | - | Screw Terminal | - | - | Solid State | - | Square - 45.00mm x 45.00mm | - | - | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | - | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | - | - | 0.394 10.00mm 0.236 6.00mm | - | RoHS Compliant | - | - |