- Series
- Display Type
- Type
- Mounting Type
- Input Type
- Operating Temperature
- Voltage - Supply
- Display Characters - Height
- Ingress Protection
- Number of Characters Per Row
- Operating Mode
- Panel Cutout Dimensions
Attribute column
Manufacturer
Omron Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Voltage | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() K3HB-PNB 100-240VAC Omron Automation and Safety | 954 | - | - | 2 Weeks | - | Panel Mount | - | 0.662lb 300.28g | -10°C~55°C | 2005 | K3HB-P | Active | 1 (Unlimited) | - | Process Timer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Option Cards Available | Rectangular - 92.00mm x 45.00mm | - | Up | No Voltage, Voltage | External | LCD - Dual Color Characters, Backlight | 5, 5 | - | 50kHz | 0.560 14.20mm 0.192 4.90mm | RoHS Compliant | - | ||
![]() H7CX-A114D1-N DC12-24/AC24 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2012 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 24VAC 12V~24VDC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | 0.472 12.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7CX-AS-N AC100-240 Omron Automation and Safety | 2765 |
| - | 3 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2009 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | 0.394 10.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7EC-N-B-601 Omron Automation and Safety | In Stock | - | Datasheet | 16 Weeks | Panel | Panel Mount | - | - | -10°C~55°C | 2008 | H7EC | Active | 1 (Unlimited) | Screw | Totalizer | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | 3V | Up | No Voltage | External, Front Panel | LCD - Black Characters | 8 | - | 30Hz, 1kHz | 0.338 8.60mm | RoHS Compliant | IP66 | ||
![]() H7CN-XHNS DC12-48 Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | Plug In, 8 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | - | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 5kHz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-TXL AC Omron Automation and Safety | In Stock | - | - | 16 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Totalizer | - | - | 100V~240VAC | - | Plug In, 11 Pin (Octal) | - | Square - 45.00mm x 45.00mm | - | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() K3MA-F-A2 100-240VAC Omron Automation and Safety | 2945 |
| - | 6 Weeks | - | Panel Mount | - | 0.441lb 200.03g | -10°C~55°C | 2001 | K3MA-F | Active | 1 (Unlimited) | - | Process Timer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | - | Up | No Voltage, Voltage | - | LCD - Dual Color Characters, Backlight | 5 | - | 5kHz | 0.560 14.20mm | RoHS Compliant | - | ||
![]() H7BX-AD1 AC24DC1224 Omron Automation and Safety | 909 |
| - | 6 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7BX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | 0.531 13.50mm 0.354 9.00mm | RoHS Compliant | - | ||
![]() H8BM-RBD DC24 Omron Automation and Safety | 979 |
| - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2014 | H8BM | Active | 1 (Unlimited) | - | Time Counter, Totalizer | - | - | 24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Solid State | Square - 68.00mm x 68.00mm | - | Up | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 6, 6 | 99999.9hrs, sec | 30Hz, 500Hz | 0.394 10.00mm 0.275 7.00mm | RoHS Compliant | - | ||
![]() H7CN-YHN DC Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Down | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 5kHz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-BLN DC Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~48VDC | - | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Up, Down, Individual | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 30Hz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CN-XHNS AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Plug In, 8 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | - | Up | No Voltage | External, Front Panel | LED - Red Characters | 4 | - | 5kHz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7BX-AWD1 AC24/DC12-24 Omron Automation and Safety | 701 |
| - | 6 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2012 | H7BX | Active | 1 (Unlimited) | - | Preset, Tachometer, Totalizer | - | - | 24VAC 12V~24VDC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.531 13.50mm 0.354 9.00mm | RoHS Compliant | - | ||
![]() H7CX-AWS-N AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7CX | Active | 1 (Unlimited) | - | Batch, Preset, Tachometer, Totalizer | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 10kHz | 0.394 10.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7AN-R8D-AC100-240 Omron Automation and Safety | In Stock | - | - | 21 Weeks | - | Panel Mount | - | - | -10°C~55°C | - | H7AN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down, Command | No Voltage, Voltage | External, Programmable | LED - Red Characters | 8 | - | 30Hz, 5kHz | 0.314 8.00mm | RoHS Compliant | - | ||
![]() H7CX-R11-N-302 Omron Automation and Safety | In Stock | - | - | 6 Weeks | Panel, Socketable | Panel Mount | - | 0.243lb 110.22g | -10°C~55°C | 2015 | H7CX | Active | 1 (Unlimited) | Plug | Tachometer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | - | Up | No Voltage, Voltage | External | LCD - Dual Color Characters, Backlight | 6, 6 | 999999hrs, min, sec | 30Hz, 10kHz | 0.394 10.00mm 0.236 6.00mm | Non-RoHS Compliant | IP66 | ||
![]() H7CX-AD-N DC12-24 Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2009 | H7CX | Active | 1 (Unlimited) | - | Preset, Totalizer | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | 0.394 10.00mm 0.236 6.00mm | RoHS Compliant | - | ||
![]() H7BR-B-AC100-240 Omron Automation and Safety | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | - | -10°C~55°C | 2003 | H7BR | Obsolete | 1 (Unlimited) | Screw | Batch, Preset, Totalizer | 55°C | -10°C | 100V~240VAC | IP54 - Dust Protected, Water Resistant | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down, Command, Individual, Quadrature | No Voltage, Voltage | External, Front Panel, Programmable | LCD - Black Characters, Green Backlight | 6, 6 | - | 30Hz, 1kHz, 5kHz, 10kHz | - | RoHS Compliant | IP54 | ||
![]() H7AN-2D DC12-24 Omron Automation and Safety | 989 |
| - | 6 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2013 | H7AN | Active | 1 (Unlimited) | - | Preset | - | - | 12V~24VDC | - | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down | No Voltage, Voltage | External, Programmable | LED - Red Characters | 2 | - | 5kHz | 0.394 10.00mm | RoHS Compliant | - | ||
![]() H7AN-W4DM AC100-240 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2008 | H7AN | Active | 1 (Unlimited) | - | Preset | - | - | 100V~240VAC | - | Screw Terminal | Relay, Solid State | Square - 68.00mm x 68.00mm | - | Up, Down | No Voltage, Voltage | External, Programmable | LED - Red Characters | 4 | - | 30Hz, 5kHz | 0.394 10.00mm | RoHS Compliant | - |