- Type of electric connection
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Degree of protection (IP)
- Degree of protection (NEMA)
- Voltage type for actuating
- Suitable for safety functions
- Explosion safety category for dust
- Explosion safety category for gas
- Width
- Rated control supply voltage at AC 50 Hz
Attribute column
Manufacturer
Omron Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Error registration possible | Explosion safety category for dust | Explosion safety category for gas | Lead Free Status / RoHS Status | Material housing | Mfr | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Suitable for safety functions | Type of control element | Type of electric connection | Voltage Rating DC | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Termination Style | Actuator Type | Housing Color | Circuit | Switch Function | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Mechanical Life | Operating Force | Includes | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA040355M Omron | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | Other | Other | - | - | None | None | -- | Metal | - | - | 0 | 2 | 1 | - | - | - | - | - | - | Yes | - | With cable preassembled | 630V | - | - | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±5% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | 3600pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.394 (10.00mm) | - | - | - | -- | ||
![]() E5EC3009M Omron | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | -- | - | - | - | - | 20 | - | - | - | No | - | - | -- | - | - | - | 0 | 0 | 4 | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | - | - | Screw connection | - | AC/DC | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-83723 Series III | - | - | Active | -- | - | Plug Housing | For Female Sockets | 3 | - | - | Threaded | Crimp | - | N (Normal) | Unshielded | Environment Resistant | 60 | Anodized | 8-3 | - | - | Black | - | - | - | Contacts Not Included | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | 96 | - | - | 48 | -- | - | ||
![]() D4SL2379H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4X | - | - | None | None | - | - | - | - | 0 | 6 | 0 | - | - | - | - | - | - | Yes | - | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL2287B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 4X | - | - | None | None | - | - | - | - | 0 | 6 | 0 | - | - | - | - | - | - | Yes | - | Cable entry metrical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5ED1010G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 4 | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | - | - | Screw connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 48 | - | - | ||
![]() R8DK9276G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 - 27.6 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K6CM0018F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | Digital module | - | - | - | 0 | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA040406R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5EC3044H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 4 | - | - | - | 100 - 240 | 100 - 240 | - | - | - | Screw connection | - | AC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 48 | - | - | ||
![]() E5GC1004E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | 100 - 240 | 100 - 240 | - | - | - | Screw connection | - | AC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | 48 | - | - | ||
![]() E5EC3037E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 4 | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | - | - | Screw connection | - | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 48 | - | - | ||
![]() E5GC1061D Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() R8DG1001A Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | 170 - 264 | 170 - 264 | - | - | - | - | - | AC | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() E5CC3525F Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 3 | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | Screw connection | - | AC/DC | No | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 73 | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.86°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 48 | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | ||
![]() E5DC1002H Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | No | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | 100 - 240 | 100 - 240 | - | - | - | Screw connection | - | AC | No | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.49°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 96 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() D4GS0047C Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() D3VM0087F Omron | In Stock | - | - | Chassis Mount | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | D3V | - | IP40 | - | 100,000 Cycles | - | None | None | - | Plastic | Omron Electronics Inc-EMC Div | - | 1 | 0 | 0 | - | Box | Active | - | - | - | No | Plunger | Flat plug-in connection | 30 V | - | - | -25°C ~ 105°C | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | 16A (AC), 10A (DC) | - | - | IP40 | - | - | - | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | Push Pin | 0.984 (25.00mm) | 2.90°C/W @ 100 LFM | - | 10,000,000 Cycles | 200gf | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | -- | -- | - | -- | - | - | 2.126 (54.01mm) | 2.126 (54.00mm) | - | - | ||
![]() D4SL2459M Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP67 | 4X | - | - | None | None | - | - | - | - | 0 | 3 | 2 | - | - | - | - | - | - | Yes | - | Cable entry metrical | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 4.11°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() AA044811B Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP67 | Other | - | - | None | None | - | Metal | - | - | 0 | 2 | 0 | - | - | - | - | - | - | Yes | - | Connector M12 | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 15.95°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() D4SL2087M Omron | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP67 | 4X | - | - | None | None | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | Yes | - | Cable entry metrical | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 7.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - |