- Type of electric connection
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Degree of protection (IP)
- Degree of protection (NEMA)
- Voltage type for actuating
- Suitable for safety functions
- Explosion safety category for dust
- Explosion safety category for gas
- Width
- Rated control supply voltage at AC 50 Hz
Attribute column
Manufacturer
Omron Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Degree of protection (IP) | Degree of protection (NEMA) | Error registration possible | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of digital inputs | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | Suitable for safety functions | Type of control element | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Mechanical Life | Switch Type | Absolute Pull Range (APR) | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Connection Type | Features | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL0032B Omron | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | 435F | IP67 | Other | - | None | None | - | - | - | Other | CTS-Frequency Controls | 0 | 3 | 1 | - | Tape & Reel (TR) | - | Active | - | - | - | - | Yes | - | Other | - | - | -40°C ~ 85°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | 10 MHz | ±25ppm | - | - | - | - | - | 100 Ohms | - | - | - | - | 10pF | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() R8D10021C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | 8 | Bulk | - | Active | - | - | 21.6 - 26.4 | - | - | - | - | AC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R8DK9186H Omron | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | RN73R1J | Other | Other | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 170 - 264 | 170 - 264 | - | - | - | - | - | AC | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | - | 2 | - | ±10ppm/°C | - | 18.7 kOhms | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | AEC-Q200 | ||
![]() D4NL0007A Omron | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | IP67 | Other | - | None | None | - | - | - | Other | SiTime | 0 | 3 | 1 | - | Strip | - | Active | - | - | - | - | Yes | - | Cable entry PG | - | - | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V | - | - | - | 133.3333 MHz | ±20ppm | LVCMOS, LVTTL | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() E5AC3030C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | EDAC Inc. | 0 | 0 | 4 | - | Bulk | - | Active | 100 - 240 | 100 - 240 | - | - | - | - | Screw connection | AC | No | - | * | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 96 | - | ||
![]() E5GC1038M Omron | In Stock | - | - | - | 1210 (3225 Metric) | - | 1210 | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | KOA Speer Electronics, Inc. | 1 | 0 | 1 | - | Tape & Reel (TR) | - | Active | 100 - 240 | 100 - 240 | - | - | - | - | Screw connection | AC | No | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | - | 2 | - | ±200ppm/°C | - | 9.53 kOhms | Thick Film | 1W | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 48 | 0.028 (0.70mm) | - | 24 | - | ||
![]() D4B4116N Omron | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | D4B-4116N | - | - | - | - | - | - | - | Active | - | - | - | - | 5.33 | - | - | - | - | - | - | D4B-N | - | - | - | - | EAR99 | - | - | - | - | - | - | 43мм | unknown | - | - | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | 30000000Циклы | SNAP ACTING/LIMIT SWITCH | - | - | - | - | M20 | - | - | - | - | - | 99.5mm | 40мм | - | ||
![]() K8DT0055F Omron | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | No | - | - | - | - | - | - | - | 1 | 0 | 0 | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | Spring clamp connection | AC | No | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 3.60°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | - | -- | - | - | - | -- | 90 | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() E5CD1022C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, IEC 60947-4-2, UL | - | - | - | No | - | - | - | Square D | 223902 | - | - | 0 | 0 | 2 | - | - | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | - | - | - | Spring clamp connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 48 | - | - | 48 | - | ||
![]() E5AC5562D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5GC1091F Omron | In Stock | - | - | Front Mount | - | 2 | - | - | - | - | - | - | cUL, UL | - | - | - | - | - | - | - | Turck | U-77029 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 2 m | - | - | ||
![]() SHLN3003E Omron | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | IP67 | Other | - | None | None | - | - | - | Metal | PEI-Genesis | 1 | 0 | 0 | - | Bulk | - | Active | - | - | - | - | No | Roller lever | Other | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N 0018C Omron | In Stock | - | - | - | Axial | - | Axial | - | Plastic | - | - | - | - | - | IP67 | Other | - | None | None | - | - | - | Plastic | Stackpole Electronics Inc | 0 | 1 | 1 | - | Bulk | - | Active | - | - | - | - | Yes | Roller lever | Cable entry PG | - | - | -55°C ~ 155°C | RNS | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 3.9 kOhms | Metal Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ||
![]() D4SL2275R Omron | In Stock | - | - | - | 01005 (0402 Metric) | - | 1005 | - | - | - | - | - | - | - | IP67 | 4X | - | None | None | - | - | - | - | Stackpole Electronics Inc | 0 | 5 | 1 | - | Bulk | - | Active | - | - | - | - | Yes | - | Cable entry metrical | - | - | -55°C ~ 125°C | RMCF | 0.016 L x 0.008 W (0.40mm x 0.20mm) | ±5% | - | 2 | - | ±300ppm/°C | - | 56 Ohms | Thick Film | 0.03W, 1/32W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.006 (0.15mm) | - | - | AEC-Q200 | ||
![]() E5AC3066D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | PEI-Genesis | 0 | 0 | 4 | - | Bulk | - | Active | 100 - 240 | 100 - 240 | - | - | - | - | Screw connection | AC | No | - | * | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 96 | - | ||
![]() AA020787E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Other | - | None | None | - | - | - | Metal | - | 0 | 2 | 1 | - | - | - | - | - | - | - | - | Yes | - | With cable preassembled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5DC1014A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 0 | 0 | 3 | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 86 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 22.5 | - | ||
![]() AA041034D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.4 - 27.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E5CC5530C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 0 | 0 | 3 | - | - | - | - | 100 - 240 | 100 - 240 | - | - | - | - | Screw connection | AC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | 48 | - | ||
![]() E5AN7208M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | 20.4 - 26.4 | 20.4 - 26.4 | 20.4 - 26.4 | - | - | - | Screw connection | AC/DC | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | 96 | - |