- Factory Pack Quantity
- Part # Aliases
- Series
- Unit Weight
- RoHS
- Operating Supply Voltage
- Timing Range
- Type
- Accuracy
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Manufacturer
Omron Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | Insert Arrangement | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Part # Aliases | RoHS | Supplier Package | Terminate To | Termination Method | Timing Range | Unit Weight | Operating Temperature | Series | Type | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Termination Style | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Interface | Impedance | Number of Ports | Program Memory Size | Accuracy | Data Bus Width | Display Type | Channel Type | Product | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H3YN-4-B DC100-110 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3YN4BDC100110 | - | - | - | - | 0.1 s to 10 min | - | - | H3YN | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 100 V to 110 V | CAN/Ethernet/I2C/I2S | - | - | 256 Kb | +/- 1 % | 32 Bit | Analog | - | Analog Timers | - | - | - | ARM Cortex M4 | ||
![]() H3Y-2-B DC48 10S Omron Automation and Safety | 2967 |
| - | Gold | - | - | Straight | - | - | - | 1 | 14-2 | + 55 C | - | - 10 C | Cable Mount | H3Y2BDC4810S | - | - | - | Solder Bucket | 0.5 s to 10 s | - | -55 to 125 °C | H3Y2 | Solid State Timer | - | Plug | - | - | - | Lug | - | Pin | - | 48 V | - | - | - | - | +/- 1 % | - | Analog | - | Analog Timers | No | 24.79 mm | - | - | ||
![]() H3Y-2-B AC200-230 5S Omron Automation and Safety | 2425 |
| - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3Y2BAC2002305S | - | - | - | - | 0.2 s to 5 s | - | - | H3Y2 | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 200 VAC to 230 VAC | - | - | - | - | +/- 1 % | - | Analog | - | Analog Timers | - | - | - | - | ||
![]() H3Y-2-B DC24 30S Omron Automation and Safety | In Stock | - | - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | - | Copper Alloy | 1 | - | + 55 C | 30 | - 10 C | - | H3Y2BDC2430S | - | - | - | Solder | 1 s to 30 s | - | -55 to 125 °C | H3Y2 | High Speed Fine Pitch Connector | 2 | Receptacle | - | 2.5400, 0.6400 mm | - | Lug | - | - | Black | 24 V | - | - | - | - | +/- 1 % | - | Analog | - | Analog Timers | - | 76.2 mm | - | - | ||
![]() H3CA-8 AC24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | I2C and SMBus GPIO Expanders | - | 1 | - | - | - | - | Surface Mount | H3CA8AC24 | Details | SSOP | - | - | - | 3.880136 oz | -40 to 85 °C | H3CA | I2C and SMBus GPIO Expanders | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3YN-4-B DC125 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3YN4BDC125 | - | - | - | - | 0.1 s to 10 min | - | - | H3YN | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 125 V | CAN/I2C/I2S/SPI/UART | - | - | 512 Kb | +/- 1 % | 32 Bit | Analog | - | Analog Timers | - | - | - | ARM Cortex M4 | ||
![]() H3YN-2-B DC125 Omron Automation and Safety | 9 |
| - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3YN2BDC125 | - | - | - | - | 0.1 s to 10 min | - | - | H3YN | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 125 V | SCI/SPI | - | - | 60 Kb | +/- 1 % | - | Analog | - | Analog Timers | - | - | - | - | ||
![]() H3Y-2-B DC12 60S Omron Automation and Safety | 9 |
| - | Gold | - | LCP (Liquid Crystal Polymer) | Straight | - | - | Copper Alloy | 1 | - | + 55 C | - | - 10 C | Surface Mount | H3Y2BDC1260S | - | - | - | Solder | 2 s to 60 s | - | - | H3Y2 | Solid State Timer | - | Receptacle | - | 0.8000 mm | - | Lug | - | - | Natural | 12 V | - | - | - | - | +/- 1 % | - | Analog | - | Analog Timers | - | - | - | - | ||
![]() H3Y-2-B AC100-120 60S Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3Y2BAC10012060S | - | - | - | - | 2 s to 60 s | - | - | H3Y2 | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 100 VAC to 120 VAC | SCI/SPI | - | - | - | +/- 1 % | - | Analog | - | Analog Timers | - | - | - | - | ||
![]() H3Y-2-B AC100-120 5M Omron Automation and Safety | 2431 |
| - | - | - | - | - | - | - | - | 1 | - | + 55 C | - | - 10 C | - | H3Y2BAC1001205M | - | - | - | - | 0.2 min to 5 min | - | - | H3Y2 | Solid State Timer | - | - | - | - | - | Lug | - | - | - | 100 VAC to 120 VAC | - | - | - | - | +/- 1 % | - | Analog | N | Analog Timers | - | - | - | - | ||
![]() H3CA-8H AC24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H3CA8HAC24 | Details | - | - | - | - | 3.880136 oz | - | H3CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3Y-2AC200-2305M Omron Automation and Safety | 2793 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H3Y2AC2002305M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-W4D AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H7ANW4DAC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3CA-8H DC12 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H3CA8HDC12 | Details | - | - | - | - | 3.880136 oz | - | H3CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-RT6M AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H7ANRT6MAC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3YN-2-B DC24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | - | 1 | - | + 55 C | - | - 10 C | - | H3YN2BDC24 | - | - | - | - | 0.1 s to 10 min | - | - | H3YN | Solid-State Timer | - | - | 0.1 uF | - | - | Quick Connect | - | - | - | 24 V | - | - | - | - | 1 % | - | - | - | Analog Timers | - | 1.6 mm | 1.6 x 0.81 mm | - | ||
![]() H7AN-2DM AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | Straight | - | - | Brass | 1 | - | - | - | - | Cable Mount | H7AN2DMAC100240 | Details | - | - | Crimp | - | 12.698626 oz | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3CA-8 DC12 Omron Automation and Safety | In Stock | - | - | Gold | 37 | Nylon | Right Angle | - | - | Brass | 1 | - | - | - | - | Through Hole | H3CA8DC12 | Details | - | - | Solder | - | 3.880136 oz | - | H3CA | D-Subminiature | - | Pin | - | 2.7600 mm | - | - | 37 POS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 69.31 mm | - | - | ||
![]() H3Y-2-B DC24 60S Omron Automation and Safety | In Stock | - | - | Gold | - | - | Straight | - | - | Beryllium Copper | 1 | - | + 55 C | - | - 10 C | Cable Mount | H3Y2BDC2460S | - | - | Coaxial Cable | Solder | 2 s to 60 s | - | -65 to 105 °C | H3Y2 | SMA | - | Plug | - | - | - | Lug | - | - | - | 24 V | - | 50 Ohm | - | - | +/- 1 % | - | Analog | - | Analog Timers | - | 11.18 mm | - | - | ||
![]() H7AN-T4 AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | H7ANT4AC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |