- Factory Pack Quantity
- Part # Aliases
- Series
- Unit Weight
- RoHS
- Operating Supply Voltage
- Timing Range
- Type
- Accuracy
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
Attribute column
Manufacturer
Omron Clock/Timing - Programmable Timers and Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Part # Aliases | RoHS | Supplier Package | Switching Regulator | Termination Method | Timing Range | Unit Weight | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Termination Style | Number of Outputs | Housing Color | Operating Supply Voltage | Lead Spacing | Interface | Program Memory Size | Output Power | Accuracy | Data Bus Width | Display Type | Cable Diameter | Resistance Tolerance | Product | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H5SWB2GGS Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | 7.054792 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-E2D AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7ANE2DAC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3YN-2-B AC24 Omron Automation and Safety | 12 |
| - | - | - | - | - | - | - | 1 | + 55 C | - 10 C | - | H3YN2BAC24 | - | - | - | - | 0.1 s to 10 min | - | - | - | H3YN | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | ||
![]() H7AN-W4DM DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7ANW4DMDC1224 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3Y-2-B AC100-120 1S Omron Automation and Safety | 2440 |
| - | Gold | - | Polyester | Straight | - | Phosphor Bronze | 1 | + 55 C | - 10 C | Through Hole | H3Y2BAC1001201S | - | - | - | Solder | 0.1 s to 1 s | - | - | - | H3Y2 | - | Solid State Timer | - | - | - | - | 3.9600 mm | - | - | Lug | - | Green | 100 VAC to 120 VAC | - | - | - | - | +/- 1 % | - | Analog | - | - | Analog Timers | - | - | - | ||
![]() H3Y-2-B AC100-120 10S Omron Automation and Safety | 2624 |
| - | - | - | - | - | - | - | 1 | + 55 C | - 10 C | Through Hole | H3Y2BAC10012010S | - | PDIP | No | - | 0.5 s to 10 s | 1.784333 oz | - | -40 to 85 °C | H3Y2 | - | Step Up | - | - | - | - | - | - | 11 | Lug | 1 | - | 100 VAC to 120 VAC | - | - | - | 10 W | +/- 1 % | - | Analog | - | - | Analog Timers | - | - | - | ||
![]() H3Y-2-B AC100-120 30S Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | + 55 C | - 10 C | - | H3Y2BAC10012030S | - | - | - | - | 1 s to 30 s | 1.692004 oz | - | -65 to 150 °C | H3Y2 | - | Solid State Timer | - | Black/Red/White | - | - | - | - | - | Lug | - | - | 100 VAC to 120 VAC | - | - | - | - | +/- 1 % | - | Analog | 2.59 mm | - | Analog Timers | - | - | - | ||
![]() H7AN-R8DM AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7ANR8DMAC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3Y-2 DC12 60S Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H3Y-2 DC12 60SOMS H3Y2DC1260SOMS | N | - | - | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-WE4D AC100-240 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7ANWE4DAC100240 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-RW6DM DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7ANRW6DMDC1224 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3Y-2DC243M Omron Automation and Safety | 2913 |
| - | - | - | - | - | - | - | 1 | - | - | - | H3Y2DC243M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3CA-8 DC110 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H3CA8DC110 | Details | - | - | - | - | 3.880136 oz | - | - | H3CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H7AN-4D DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7AN4DDC1224 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3Y-2-B DC24 60M Omron Automation and Safety | 2080 |
| - | - | - | - | - | - | - | 1 | + 55 C | - 10 C | - | H3Y2BDC2460M | - | - | - | - | 2 min to 60 min | - | 100 V | - | H3Y2 | 25.0000 ppm/°C | Solid State Timer | 35.7 Ohm | - | - | 160 mW | - | Thin Film | - | Lug | - | - | 24 V | - | - | - | - | +/- 1 % | - | Analog | - | 0.1 | Analog Timers | 1.55 mm | 0.8 mm | - | ||
![]() H7AN-4DM DC12-24 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | H7AN4DMDC1224 | Details | - | - | - | - | 12.698626 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H3CA-8 DC48 Omron Automation and Safety | In Stock | - | - | - | Elastomer | - | - | - | - | 1 | - | - | - | H3CA8DC48 | Details | - | - | - | - | 3.880136 oz | - | -75 to 150 °C | H3CA | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H5SWFB2GGS Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Details | - | - | - | - | 7.054792 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.04 mm | - | - | ||
![]() H3Y-2-B DC24 1S Omron Automation and Safety | In Stock | - | - | - | - | - | - | 10% | - | 1 | + 55 C | - 10 C | - | H3Y2BDC241S | - | - | - | - | 0.1 s to 1 s | - | - | - | H3Y2 | - | Solid State Timer | - | - | 0.022 uF | - | - | - | - | Lug | - | - | 24 V | 27.5 mm | - | - | - | +/- 1 % | - | Analog | - | - | Analog Timers | 31 mm | 26.5 x 7.5 x 15.5 mm | - | ||
![]() H3Y-2-B DC24 120S Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 1 | + 55 C | - 10 C | - | H3Y2BDC24120S | - | - | - | - | 5 s to 120 s | - | - | - | H3Y2 | - | Solid State Timer | - | - | - | - | - | - | - | Lug | - | - | 24 V | - | CAN/Ethernet/I2C/I2S | 512 Kb | - | +/- 1 % | 32 Bit | Analog | - | - | Analog Timers | - | - | ARM Cortex M4 |