- Additional Feature
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Omron Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Temperature Grade | Seated Height-Max | Interface IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3S4YR-HMR7N Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S4YR-HBR4-S Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S4YR-ICXN Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B7AH-T6D8 OMRON Corporation | In Stock | - | Datasheet | NO | 21 | OMRON CORP | 55 °C | -10 °C | PLASTIC/EPOXY | SIP | PACKAGE-23/21 | SIP21/23,.18,70 | RECTANGULAR | IN-LINE | Obsolete | 5.5 V | 4.5 V | 5 V | LG-MAX; WD-MAX | SINGLE | THROUGH-HOLE | 1 | 1.8 mm | unknown | R-PSIP-T21 | COMMERCIAL | 20 mm | Digital I/P Module | 46 mm | 9 mm | ||
![]() B7AH-R6D53 OMRON Corporation | In Stock | - | Datasheet | NO | 24 | OMRON CORP | 55 °C | -10 °C | PLASTIC/EPOXY | SIP | PACKAGE-26/24 | SIP24/26,.18,70 | RECTANGULAR | IN-LINE | Obsolete | 5.5 V | 4.5 V | 5 V | LG-MAX; WD-MAX | SINGLE | THROUGH-HOLE | 1 | 1.8 mm | unknown | R-PSIP-T24 | COMMERCIAL | 20 mm | Digital O/P Module | 51 mm | 9 mm |