- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Series
- Applications
- B Value Tolerance
- B0/50
- B25/100
- B25/50
- B25/75
- B25/85
Attribute column
Manufacturer
Omron Connector Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Length - Lead Wire | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Features | Resistance in Ohms @ 25°C | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLN-0000018 Omron | In Stock | - | - | Connector | Probe | - | - | - | - | - | -- | - | - | - | - | - | 0°C ~ 70°C | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±0.2°C | -- | -- | -- | -- | -- | -- | - | 10k | - | - | - | ||
![]() SLN-0000032 Omron | In Stock | - | - | Through Hole, Right Angle | - | Square | Tin | 0.450 (11.43mm) | Copper Alloy | Thermoplastic, Glass Filled | - | -- | Omron Automation and Safety | Bulk | Active | 600VAC | -55°C ~ 105°C | Bulk | MTA-156 | Obsolete | Solder | Header | 2 | General Purpose, Industrial | 1 | Friction Lock | Male Pin | -- | 0.300 (7.62mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.156 (3.96mm) | Natural | -- | 0.125 (3.18mm) | Shrouded - 1 Wall | Tin | -- | - | - | - | - | - | - | - | -- | - | 150.0µin (3.81µm) | 150.0µin (3.81µm) | UL94 V-0 |