- Number of HW-interfaces parallel
- Number of HW-interfaces serial TTY
- Supporting protocol for AS-Interface Safety at Work
- Supporting protocol for ASI
- Supporting protocol for Data-Highway
- Supporting protocol for DeviceNet
- Supporting protocol for DeviceNet Safety
- Supporting protocol for INTERBUS
- Supporting protocol for INTERBUS-Safety
- Supporting protocol for KNX
- Supporting protocol for LON
- Supporting protocol for MODBUS
Attribute column
Manufacturer
Omron Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Base Product Number | For Use With | Mfr | Output Frequency | Package | Product Status | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Supply | Supply Voltage | Current Rating | Frequency | Approval Agency | Output Voltage | Operating Supply Voltage | Interface | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Phase | IP Rating | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3G3MX2-A2037-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 4.3lbs 2kg | - | - | - | - | - | - | -10°C~50°C | 2009 | MX2 | Active | 1 (Unlimited) | Module | - | - | 3.7kW | 200V~240VAC | - | 19.6A | 1kHz | EN, IEC, UL | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 3.7kW | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A4022-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | - | 4.2lbs 1.9kg | - | - | - | - | - | - | -10°C~50°C | 2011 | MX2 | Active | 1 (Unlimited) | Module | - | - | 2.2kW | 380V~480VAC | - | 6.9A | 1kHz | EN, IEC, UL | 400V | 480V | - | 480V | AC Motor | Variable Frequency Drive (VFD) | 1 | 2.2kW | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A4150-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | - | 11lbs 5kg | - | - | - | - | - | - | -10°C~50°C | 2011 | MX2 | Active | 1 (Unlimited) | Module | - | - | 15kW | 380V~480VAC | - | 38A | 1kHz | EN, IEC, UL | 400V | 480V | - | 480V | AC Motor | Variable Frequency Drive (VFD) | 1 | 15kW | - | - | 296mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-AB007-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 3.1lbs 1.4kg | - | - | - | - | - | - | -10°C~50°C | 2009 | MX2 | Active | 1 (Unlimited) | Module | - | - | 750W | 200V~240VAC | - | 6A | 1kHz | EN, IEC, UL | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 750W | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A2075-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 7.5lbs 3.4kg | - | - | - | - | - | - | -10°C~50°C | 2011 | MX2 | Active | 1 (Unlimited) | Module | - | - | 7.5kW | 200V~240VAC | - | 40A | 1kHz | EN, IEC, UL | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 7.5kW | - | - | 260mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A4015-V1 Omron Automation and Safety | 645 | - | Datasheet | 2 Weeks | Panel | Chassis Mount | - | 3.9lbs 1.8kg | - | - | - | - | - | - | -10°C~50°C | 2009 | MX2 | Active | 1 (Unlimited) | Module | 50°C | -10°C | 1.5kW | 380V~480VAC | - | 5.4A | 1kHz | EN, IEC, UL | 400V | 480V | - | 480V | AC Motor | Variable Frequency Drive (VFD) | 1 | 1.5kW | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A2055-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 6.6lbs 3kg | - | - | - | - | - | - | -10°C~50°C | 2005 | MX2 | Active | 1 (Unlimited) | Module | - | - | 5.5kW | 200V~240VAC | - | 30A | 1kHz | EN, IEC, UL | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 5.5kW | - | - | 260mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A2004-V1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 2.4lbs 1.1kg | - | - | - | - | - | - | -10°C~50°C | 2009 | MX2 | Active | 1 (Unlimited) | Module | - | - | 400W | 200V~240VAC | - | 3.5A | 1kHz | - | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 400W | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() 3G3MX2-A2007-V1 Omron Automation and Safety | 2742 |
| Datasheet | 2 Weeks | Panel | Chassis Mount | 200 | 2.6lbs 1.2kg | - | - | - | - | - | - | -10°C~50°C | 2005 | MX2 | Active | 1 (Unlimited) | Module | - | - | 750W | 200V~240VAC | - | 6A | 1kHz | EN, IEC, UL | 200V | 240V | - | 240V | AC Motor | Variable Frequency Drive (VFD) | 1 | 750W | - | - | 128mm | RoHS Compliant | IP20 | ||
![]() R88D-GN15H-ML2 Omron Automation and Safety | In Stock | - | Datasheet | 80 Weeks | - | Chassis Mount | - | 3.7lbs 1.7kg | - | - | - | - | - | - | 0°C~55°C | 2013 | OMNUC G | Active | 1 (Unlimited) | Module | - | - | - | 200V~240VAC | - | - | - | - | - | - | Serial | 240V | Servo | Servo AC | 1 | 1.5kW | - | - | - | RoHS Compliant | - | ||
![]() MX2-AB015-E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CIMR-AC4A0103AAA Omron | In Stock | - | - | - | - | - | - | - | - | A1000 | - | 400Hz | - | - | - | - | A1000 | - | - | - | - | - | 55 kW | - | 400 V | 103 A | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | ||
![]() CIMR-AC4A0296AAA Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 400Hz | - | - | - | - | CIMR-A | - | - | - | - | - | 160 kW | - | - | 304 A | - | - | - | - | - | - | - | - | - | - | 3 | IP00 | - | - | - | ||
![]() SX-D62P2-EVA4 Omron | 904 |
| - | - | - | - | - | - | - | AC Motors | - | 400Hz | - | - | - | - | SX | - | - | - | - | - | 2.2 kW | - | 690 V ac | 3 A | - | - | - | - | - | - | - | - | - | - | 3 | IP54 | - | - | - | ||
![]() SX-D6075-EVA4 Omron | 596 |
| - | - | - | - | - | - | - | AC Motors | - | 400Hz | - | - | - | - | SX | - | - | - | - | - | 75 kW | - | 690 V ac | 82 A | - | - | - | - | - | - | - | - | - | - | 3 | IP54 | - | - | - | ||
![]() Q2V-A4060-AAA Omron | In Stock | - | - | - | - | - | - | - | - | AC Motors | - | 590Hz | - | - | - | - | Q2V | - | - | - | - | - | 30 kW | - | 400 V ac | 60 A | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | ||
![]() JZAB1P5BAA Omron | In Stock | - | - | - | - | - | - | - | - | J1000 | - | 400Hz | - | - | - | - | J1000 | - | - | - | - | - | 2.2 kW | - | 200 V ac | 9.6 A | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | ||
![]() SX-A4200-E3VA4 Omron | 776 |
| - | - | - | - | - | - | - | AC Motors | - | 400Hz | - | - | - | - | - | - | - | - | - | - | 200 kW | - | 400 V ac | 365 A | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | ||
![]() SX-A6030-EFA4 Omron | 777 |
| - | - | - | - | - | - | - | AC Motors | - | 400Hz | - | - | - | - | SX | - | - | - | - | - | 30 kW | - | 690 V ac | 33 A | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | ||
![]() 3G3RX2-A4007 Omron | 514 |
| - | - | - | - | - | - | 3G3RX | - | Omron Automation and Safety | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |